-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water
- Valve Size: 0.6692917 inch
- Pressure Rating: 11.603016 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This servo-controlled valve has an orifice size of 13 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water
- Valve Size: 0.5118113 inch
- Pressure Rating: 11.603016 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
-
Supplier: U.S. Plastic Corporation
Description: horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression
- Valve Size: 0.375 inch
- Valve Type: Float Valves
- Primary Material: PVC
-
Supplier: Zurn Industries LLC
Description: Zurn Z1099 backwater valve with dura-coated cast iron body, plastic float, bronze backwater bushing, and replaceable neoprene seat. Features And Benefits Vertical ball float backwater valve Replaceable internal parts
- Valve Type: Float Valves
- Media: Water
-
Supplier: Spirax-Sarco
Description: The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 203.05278 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: U.S. Plastic Corporation
Description: The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a
- Valve Size: 0.75 inch
- Valve Type: Block and Bleed Valves
- Primary Material: PVC
-
Supplier: Spirax-Sarco
Description: The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle
- Maximum Operating Pressure: 580.1508 psi
- Operating Temperature: 572 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: F&T Trap
-
Supplier: Qualitrol Company, LLC
Description: safe) Magnetically coupled for leak free operation Field adjustable switch (contact) for control and alarm functions Options Gas sampling valve and kit (KIT-008-1) Switch setting Float travel ranges for various tank configurations with various corresponding dials Applications For top
- Media Type: Liquid
-
Supplier: Spirax-Sarco
Description: The AES14, AES14S and AES14E ar e austenitic stainless steel ball float type air vents for liquid systems. They are available with Viton, stainless steel and EPDM valve cones respectively. The connections are in the vertical plane for flow upwards. Body and cover castings are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -4 to 437 F
- Number of Ports/Ways: 2
-
Supplier: RS Components, Ltd.
Description: Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender = Female
- Maximum Operating Pressure: 580.1508 psi
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Clark Solutions
Description: The DG08 mechanical flow indicator is used for visual verification of the flow of liquids or gases. The liquid or gas being monitored lifts the PTFE ball from its valve seat. As the flow increases, the ball in the domed sight glass becomes increasingly visible. These devices are made of
- Thread Size: 0.25 to 1.5 inch
- Face to Face Dimensions or Overall Length: 3.1 to 4.9 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: KOBOLD Instruments, Inc.
Description: movable float. The valve for setting the flow rate is built-in (only for KDS-K/C).The fluid flows from bottom to top through the metering tube of the flow meter. The float is lifted until an annular gap between the measuring cone and the float is produced which corresponds to the flow. The height of
- Gas Volumetric Flow Rate: 1.76499 to 17.6499 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 580.1508 to 870.2262 psi
- Media Temperature: -40 to 266 F
-
Supplier: Rottler Manufacturing
Description: valve seat. ACTIVE SPINDLE - Spherical Pneumatic Automatic Alignment System built into the Spindle for fast location of the pilot into the Valve Guide and Accurate Centering (Patent Pending) Air Float Work Head with Foot Pedal Control Heavy Duty Spindle - Diameter 3.150†(80mm)
- X-Axis Travel: 43.5 inch
- Spindle Motor Power: 2 HP
- Machine Type: Machining Center
-
Description: Off • Oil Level Gage with Thermometer • Relief Valve • External Pump Compensator Control • Breather and Fill Cap • 1800 RPM TEFC Motor • Cleanout Cover • turn Port Block with Safety Relief • Remote Pump Compensator Control Valve • Remote Pump Compensator Control Valve Options •
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: Eaton
Description: heater is available as an option. Model 350-AC “THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water until its
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Positech Corporation
Description: response and superior maneuverability with loads up to 940 pounds. The Simple Air Manipulator’s lift cylinder uses compressed air for vertical lifting and positioning. This industrial manipulator comes equipped with a standard operator-controlled pistol grip metering valve for
- Capacity: 370 lbs
- Stroke: 87.3 inch
- Reach: 126 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Positech Corporation
Description: The Conco® AirLift, is an ergonomic inline vertical lifter. It has been designed to be a lightweight and cost-effective in-line lifting device. The AirLift makes it possible to float the load, making it virtually weightless mimicking an air balancer but offers the rigidity of a
- Capacity: 600 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Velan, Inc.
Description: screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Givens Engineering Inc.
Description: The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the
- Capacity: 230 lbs
- Reach: 120 inch
- Actuation: Air / Pneumatic
- Features: Counterbalance, Mechanical
-
Supplier: Brooks Instrument
Description: Calibrated to process conditions with 127mm or high resolution 250mm direct reading scales Brass or 316L stainless steel end fittings Flanged or threaded connections Horizontal or vertical connections Horizontal end fittings 360° rotatable 180° viewing window Rugged, vented polycarbonate
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Pneumadyne, Inc.
Description: connectors. The plug/socket barb assemblies float and rotate within their respective retaining bars to accommodate the natural twist (lay) of single tubing. To prevent misconnection, one channel connection is off-set. When additional lines are required, more connectors can be stacked to
- English Size: 0.0625 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: Pneumadyne, Inc.
Description: connectors. The plug/socket barb assemblies float and rotate within their respective retaining bars to accommodate the natural twist (lay) of single tubing. To prevent misconnection, one channel connection is off-set. When additional lines are required, more connectors can be stacked to
- English Size: 0.078 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: LS Industries
Description: level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to allow
-
Supplier: Alpine Technical Services
Description: Tested for Horizontal Load 0.61G, Vertical Load 0.44G This highly durable Safety Shower is designed and manufactured with the potentially extreme forces of the ocean in mind. It is tested to 0.61G horizontal load and 0.44G vertical load to function properly in the most ferocious marine
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Technical Note: A Constant-Volume Artificial Stream for Reducing Variation in Aquatic Process Measurements
This arrangement allows vertical adjustment of the float valve 's opening and closing position by sliding the PVC pipe up or down through the clamp.
-
The Effects of Hydrogen in Aluminium and its Alloys
Liquid metal is admitted from a launder to the mould by subsurface entry through a vertical refractory tube controlled by a float valve .
-
States > Maryland > State > Regulations > Title 09 - Department of Labor‚ Licensing and Regulation > Subtitle 12 - Division of Labor and Industry > [COMA...
4) A design using a float and float bowl shall have a vertical straightway valve drain pipe located at the lowest point in the water-equalizing pipe connections by which the bowl and equalizing pipe can be flushed and the device tested.
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
(c) Designs embodying a float and float bowl shall have a vertical straightway valve drain pipe at the lowest point in the water equalizing pipe connections by which the bowl and the equalizing pipe can be flushed and the device tested.
-
States > South Carolina > State > Proposed Regulations > 2005 Documents > November 25, 2005 > [2005 SC Proposed sc-20051125-0021-0002017] R.71 - Boiler Safety ...
Designs embodying a float and float bowl shall have a vertical straightaway valve drain pipe at the lowest point in the water equalizing pipe connections by which the bowl and the equalizing pipe can be flushed and the device tested.
-
States > North Carolina > State > Register > 2006 > [2006 NC Register 315] 03/15/2006
(d) For steam and vapor system boilers, low-water fuel cutoff designs embodying a float and float bowl shall have a vertical straightaway valve drain pipe at the lowest point in the water-equalizing pipe connections by which the bowl and the …
-
States > South Carolina > State > Regulations > Chapter 71 - Department of Labor‚ Licensing and Regulation--Division of Labor > [SCCR 71-9] 009 - Boiler ...
Designs embodying a float and float bowl shall have a vertical straightaway valve drain pipe at the lowest point in the water equalizing pipe connections by which the bowl and the equalizing pipe can be flushed and the device tested.
-
States > Alabama > State > Regulations > 480 - Department of Labor > 7 - Boiler and Pressure Vessels > [AL AC 490-x-6] 006 - Requirements
(c) Designs embodying a float and float bowl shall have a vertical straightaway valve drain pipe at the lowest point in the water equalizing pipe connections by which the bowl and the equalizing pipe can be flushed and the device tested.
-
States > Mississippi > State > Regulations > Title 15 - Health‚ Department of > Part 10‚ Subpart 76 - Boiler and Pressure Vessel Safety Act Rules a...
Designs embodying a float and float bowl shall have a vertical straightaway valve drain pipe at the lowest point in the water-equalizing pipe connections by which the bowl and the equilizing pipe can be flushed and the device tested.
Indicates content that may require registration and/or purchase.