-
Supplier: Kawasaki Motors Corp., USA
Description: The shelf-mounted MT400N robot has a payload capacity of 400 kg, maximum horizontal reach of 3,503 mm and vertical reach of 4,319 mm, and was designed for vertical motion . Along with powerful motors, Kawasaki's original link design for JT3 (arm up-down) gives the robot
- Load Capacity: 400 kg
- Robot Type: Articulated Robot
-
Supplier: ONExia Inc.
Description: Minimal footprint, end of line packaging automation. This is more than just a collaborative robot placing boxes on a pallet. Why choose a PalletizHD for your packaging line? Designed and built by a robotics integrator specializing in cobots, the "HD" is a fully automated palletizer that can
- Robot Type: Robot System
-
Supplier: Robotphoenix LLC
Description: The Robot Phoenix Bat 1300B-S50 is a specialized 2-axis delta robot built for heavy-load, high-precision tasks across a 1300 mm workspace. With a rated payload of 50 kg and a repeatability of ±0.02 mm, it is uniquely positioned for industrial processes that require both exceptional
- Load Capacity: 50 kg
- Reach: 1,300.0000000000002 mm
- Robot Type: Parallel Robot (e.g., Delta/Hexapod)
-
-
Supplier: FANUC Ltd.
Description: Boasting an outstanding vertical lifting stroke and a payload capacity of 900 kg, this heavy-duty long-arm version makes light of even heavy load applications.
- Number of Axes: 6 #
- Load Capacity: 900 kg
- Reach: 4,683 mm
- Robot Type: Articulated Robot
-
Supplier: Ewellix
Description: mounting interface, a controller and a software plug-in for robots from Universal Robots (UR Cap) so that movements can be programmed directly via the UR controller. The UR mounting plate and column are equipped with additional threaded holes so that external cableveyor systems can be
- Reach: 500.00000000000006 to 900 mm
- Robot Type: Collaborative / Cobot
-
Supplier: IMI Norgren
Description: densely populated arrays of pump/cup combinations to accommodate and lift products of any size, shape, or weight. Internal threads on the vacuum port enable vacuum cups to connect directly to the pump while the external threads attach directly to the end of arm tool. VPI-90H’s feature an
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Nikon Metrology
Description: with Laser Radar on robots By-pass or next-the line inspection with Laser Radar on robots Inspection cells with rotate table and Laser Radar on vertical lift Component inspection: Incoming/outgoing Replacement of horizontal arm CMMs in measurement rooms
- Operation: Articulated Arm
- Features: Coordinate Measuring Machine (CMM), Shop Floor Suitable
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Roth & Rau - Ortner USA, Inc.
Description: software engineers. Setup, commissioning, and system support (on call24x7) for automated transport and handling systems and manufacturing equipment including maintenance, repair, replacement and upgrading. ASRS Installation AMHS Installs Conveyor Solutions Vertical Lifter AGV System
- Capabilities: Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Conveyors, Lifts, Robotics
- Additional Capabilities: Cleanroom Application, Custom Equipment Design
- Industries Served: Computer, Food / Beverage, Microelectronics / Semiconductor, Telecommunications
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, Southwest US Only, United States Only
-
Supplier: ANVER Corporation
Description: head-room. Features Wide range of diameters to fit work pieces of various shapes and sizes Large-area of inner support structure Soft and flexible sealing lip Excellent sealing properties on flat or curved surfaces High-powered horizontal and vertical suction Extremely wear-resistant material
- Diameter / Maximum Dimension: 135.1279270309194 mm
- Style: Other, Threaded
- Type: Standard
- Port: Top Port
-
Supplier: ANVER Corporation
Description: head-room. Features Wide range of diameters to fit work pieces of various shapes and sizes Large-area of inner support structure Soft and flexible sealing lip Excellent sealing properties on flat or curved surfaces High-powered horizontal and vertical suction Extremely wear-resistant material
- Diameter / Maximum Dimension: 55.117970236296074 mm
- Type: Bellows
- Style: Other, Threaded
- Port: Top Port
-
Supplier: ANVER Corporation
Description: head-room. Features Wide range of diameters to fit work pieces of various shapes and sizes Large-area of inner support structure Soft and flexible sealing lip Excellent sealing properties on flat or curved surfaces High-powered horizontal and vertical suction Extremely wear-resistant material
- Diameter / Maximum Dimension: 67.30996365261963 mm
- Style: Other, Threaded
- Type: Oval
- Port: Top Port
-
Supplier: Precision Automation Co., Inc.
Description: analysis, all the way through installation and training; the result is a complete solution that will meet & surpass your expectations! A Few Highlights of what we are Proud to Offer: Tabletop Chain & Accumulation Tables Motorized Drive Roller Vertical Lifts (Continuous, Reciprocating,
- Industries Served: Automotive, Food / Beverage
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, On-site Support / Training, Systems Design / Integration, Turnkey Systems
- Additional Capabilities: Cleanroom Application, Custom Equipment Design
- Capabilities: Conveyors, Lifts, Pallet Dispensers / Stackers, Pallet Transfer Systems, Palletizers, Pick and Place Equipment, Robotics, Vision Inspection
-
Supplier: Kinematics Manufacturing, Inc.
Description: trackers, such as heliostats, concentrated photovoltaics (CPV), and satellite or radar dishes. Other applications include automotive lifts, robotic arm positioners, and stage equipment. Specifications Our base model sizes deliver performance ranges from 3,000Nm to 10,000Nm of holding torque,
- Holding Torque: 2,212.389380530975 to 7,374.631268436576 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
Find Suppliers by Category Top
Featured Products Top
-
options (depending on the ratio) for vertical lifts and indexing tables (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Guarding Lift and Locate Used to accurately located pallet and work piece. Robotic assembly, picking, loading, vision inspection Locates pallet within 0.005” in all direction. Vertical pallet stops provides accurate vertical location (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
Getting The Most Out Of Your HMC - Five Workholding Musts When it comes to broad capability, there are a few clear machine tool choices that production units and shops consider most – Five-axis, Vertical and (read more)
Browse Datasheets for Jergens, Inc.
More Information Top
-
Building wall maintenance robot based on built-in guide rail
Vertical robot lifts the horizontal robot in vertical direction.
-
Plutonium Immobilization Can Loading Equipment Review
Magnetic linear transport Custom vertical lift Cartesian robot Helium atmosphere and Cartesian robot Preload plug in puck can Color cameras .
-
Development of a Wall Climbing Robot
In frame (B) robot stops air-suction line and changes to air-injection line in vacuum cup 1 and robot lifts the vertical cylinder with vacuum cup 1 then contract parallel cylinder 1 then releases the vertical cylinder 1 with vacuum cup…
-
Proceedings of the workshop on requirements of mobile teleoperators for radiological emergency response and recovery
The maximum stationary, vertical centerline lift of the robot will 2041 kg (4500 lb) with all six legs placed on a flat floor; it can transport a centerlii balanced load of 454 kg (1000 lb) with a tripod gait on a flat…
-
Factors Affecting Performance of Sliding-Needles Gripper During Robotic Transplanting of Seedlings
One possible way to achieve a higher extraction rate with a minimum transplanting time, is to complete the lifting portion of the robot vertical linear motion in two steps.
-
New Trends in Medical and Service Robots
The results of lifting the robot arm in vertical plane with control based on Engi- neering and Cognitive approach are presented in Fig. 6.
-
Algorithmic Foundation of Robotics VIII
The task is to compute the controls for lifting the robot from a vertical down position to a vertical up position for varying number of modules, as shown in Fig. 2.
-
On the performance of random linear projections for sampling-based motion planning
The task is to compute the controls for lifting the robot from a vertical down position to a vertical up position for varying number of modules, as shown in Figure 4.
-
A study on sinus-lifting motion of a snake robot with energetic efficiency
On the assumption that the height of the vertical lifting motion of the snake robot is negligible small, we consider that the lifting motion have no influence on the 2D creeping motion given in (1).
-
Dynamic pushing strategies for dynamically stable mobile manipulators
For objects that cannot be lifted , the robot can apply a vertical downward force on the object instead of lifting to achieve a similar effect.
Indicates content that may require registration and/or purchase.