-
Supplier: Radwell International
Description: VEXTA Motors/GearBox/Clutch AXHM450KC-GFH
-
Supplier: Radwell International
Description: STEPPING MOTOR, 2 PHASE, SINGLE SHAFT, ROUND SHAFT,VEXTA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ORIENTAL MOTOR, VEXTA ,4CSM-201 , 4CSM201, MOTOR SYNCHRONOUS SIZE 4, 200/220V , 50/60HZ, 1500OHM,. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVER, 5 PHASE, SUPER VEXTA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Navitar, Inc.
Description: Unaffected by environmental contamination Unaffected by line voltage Users can choose to motorize both the zoom and focus axis, or just the zoom. Navitar offers three different motor types: 2-Phase Stepping Motor (Faulhaber) 5-Phase Stepping Motor (Oriental, Vexta) DC
-
Supplier: ShopBot Tools, Inc.
Description: and affordability. Where production speed is important, a PRSalpha is the tool. These ShopBot CNCs utilize the advanced technology of Vexta alphaStep motors, hybrids with the quick motion and speed advantages of stepper motors and the feedback advantages of servos - providing
- X-axis Travel: 150 inch
- Y-axis Travel: 62 inch
- Z-axis Travel: 8 inch
- Maximum Speed: 359.99999999999983 to 1,500.000000000003 in/min
Find Suppliers by Category Top
More Information Top
-
VextaStep
VEXTA motor /driver packages are factory matched to provide optimal performance and easy installation.
-
TEXES: A Sensitive High-Resolution Grating Spectrograph for the
Mid-Infrared
The control circuit passes pulses to individual Vexta motor con- trollers.
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/4556/2583
At the first stage of modernization of this positioning drive, the stepper motor VEXTA PK266-02B has been fitted.
-
Intelligent control of a stepping motor drive using a hybrid neuro-fuzzy approach
Motor Vexta PV266-01E .
-
Robotic UV-Vis apparatus for long-term characterization of drug release from nanochannels
The base, machined in Delrin (polyoxymethylene), houses the drive stepping motor (PK245-03A, Oriental Motors Vexta , Torrance, CA) that controls the rotor.
-
In Situ Attenuated Total Reflection (ATR/FT-IR) Tribometry: A Powerful Tool for Investigating Tribochemistry at the Lubricant–Substrate Interface
A stepper motor ( VEXTA Oriental Motor, model PK56W) is mounted on .
-
Passive stretching produces Akt- and MAPK-dependent augmentations of GLUT4 translocation and glucose uptake in skeletal muscles of mice
… the hindlimb, including a tendon of plantaris muscle and one of the Achilles, was connected to a transducer (T7- 30-240, A&D, Tokyo, Japan), or to a home-made stretching apparatus equipped with a linear stepping motor ( VEXTA CM670-5C, Oriental Motor …
-
Analysis of MR phase‐contrast measurements of pulsatile velocity waveforms
Distilled water was pumped through the phantom in a pulsatile fashion by a cus- tom-designed pump consisting of a microcomputer- cclntrolledstepper motor ( Vexta ;Oriental Motor, Chi- cago, Ill)coupled to a drill pump (model5DCMP; Flotec.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Oriental Motor Vexta ASD24A-A Servo Driver Module .
-
Parallel beam optical tomography apparatus for 3D radiation dosimetry
Dosimeter is placed on the rotation stage driven by the stepper motor controller (model 6k4 Parker Motion, California, USA) and stepper motor ( VEXTA , Oriental Motion, Japan).
Indicates content that may require registration and/or purchase.