-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132166-74VCX16838MTDX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Status:
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 16
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1131379-74F673ASPC Packaging: Tube Mounting Style: Through Hole Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 16 Categories:
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 16
- Operating Temperature: 0 to 70 C
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1257068-SN74LS674DW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 25 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel to Serial Number of Elements: 1 Number of
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 16
- Operating Temperature: 0 to 70 C
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198130-74F676PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Status:
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 16
- Operating Temperature: 0 to 70 C
- Package Type: DIP, PDIP
-
Supplier: Lingto Electronic Limited
Description: IC SHIFT REGISTER SER/PAR 24SOIC
- Number of Bits (Stages): 16
- Register Type: Parallel In / Serial Out
-
Supplier: Integrated Device Technology
Description: The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one
- Pin Count: 48
- Number of Bits (Stages): 16
- Operating Temperature: -40 to 85 C
- Output Characteristics: 3-State Output
-
Supplier: Integrated Device Technology
Description: The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The
- Pin Count: 48
- Number of Bits (Stages): 16
- Operating Temperature: -40 to 85 C
- Output Characteristics: 3-State Output
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 16BIT, SISO, TSSOP-24; Logic Family / Base Number:PCA9703; Shift Register Function:Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply VoltageRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC SHIFT REG SPI GPI 24TSSOP
- Number of Bits (Stages): 16
- Clock (Shift) Frequency: 5 MHz
- Operating Temperature: -40 C
- Supply Voltage: 5 V
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 16-BIT, TSSOP-24; Logic Family / Base Number:-; Shift Register Function:Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.5V; RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: 16 BIT SIPO/SISO SHIFT REGISTER SOIC24; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:24Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 16BIT, UNIVERSAL, SOIC16; Logic Family / Base Number:74HC670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
- Pin Count: 24
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 16
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
More Information Top
-
Hardware Implementation of a Bio-plausible Neuron Model for Evolution and Growth of Spiking Neural Networks on FPGA
With efficient use of the 32-bit shift registers in Virtex-5 FPGA, a random small-world network of 161 16 - bit neurons with 20 inputs, 20 outputs and … … and synthesized for a XC5VLX50T chip using VHDL and Xilinx ISE tools …
-
Digital design of DS-CDMA transmitter using VHDL and FPGA
VHDL AND FPGA COMPILER II The VHDL source code files were already created and saved in the … These files were for the PN code generator, parity check (including control block, multiplexer, 16 - bit shift register , parity bit and 1-bit shift register), oscillator and BPSK modulator.
-
Adaptable digital delta-sigma modulator for multiband frequency synthesizer
The appropriate value for each feedback path is specified in the VHDL code and the value is … Finally, the dither signal sign bit is generated using a single 16 -bit linear feedback shift register (LFSR).
-
Experimental and simulated generation of bandlimited noise for communication system bit error rate evaluation
… on a Digilent XC2-XL development board using a Xilinx XCC256 CPLD with VHDL design and synthesis. The unit uses a 16 bit linear feedback shift register to generate a pseudorandom 216 −1 data bit stream.
-
New DSPs for next generation mobile communications
The new UMTS-specific datapath has been described in VHDL , simulated and synthesized with standard-cell libraries. It contains a modified 40- bit ALU, a PN-code generator (basically a 18-bit shift register with set/hold functions) and a few additional multiplexers for data … … de)compression, i.e. a complex value consisting of two 16 -bit parts will be …
-
Rapid Prototyping of Digital Systems
The second example is a 16 - bit ALU. Both VHDL and Verilog synthesis models are shown in Figure E.2. The output of the ALU feeds into a shift register and is then held in a register.
-
Harnessing VLSI System Design with EDA Tools
With reference to the VHDL listing of the process as soon as, the count value reaches 16 , the first bit of conversion is provided to DAC input from the FPGAs’ output signal. On arrival of the first positive edge of the CLKin, this bit will be entered in the internal shift register of DAC.
-
High-speed HEC algorithm for ATM
In this paper, a high-speed HEC(Header Error Control) algorithm for the 16 - bit mode of ATM(Asynchron0us Transfer Mode) interface system is presented. Thanks to using the property of the Galois field and the parallelism of the linear feedback shift register , this algorithm is very efficient and simple in accomplishing the more than 622Mbps of cell transmission. Through implementing in VHDL (Very-high-speed-integrated-circuit .
-
Product select multiplier
The lower two bits of the partial product are routed to the shift register while the upper bits are sign extended and latched, The Same counter can be used to time the cycleand issue a done signal. In order to test performanceof these multipliers, Viewlogic VHDL was used to implement 16 bit Radix 2, Radix 4, Radix 8, Radix 16, and Radix 32 Booth multipliers.
-
Hardware implementation of Grain-128, Mickey-128, Decim-128 and Trivium
Bulens, Kalach, Standaert and Quisquater in [ 16 ], developed a VHDL implementation of Grain-128, Mickey-128 and Trivium, among others, on a Xilinx FPGA development platform and a Virtex-II XC2V6000-4ff1152 device. They optimized the designs using specific logic elements and arrangements of 16- bit shift registers .
Indicates content that may require registration and/or purchase.