-
Supplier: ZwickRoell LP
Description: Here is what differentiates the videoXtens T-160 HP from the other optical transverse strain extensometers:
- Test Temperature: 50 to 95 F
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
- Test Standard: ISO
-
Supplier: Epsilon Technology Corp.
Description: Epsilon ONE® video extensometers perform high-accuracy, high-resolution, non-contacting axial strain and displacement measurement. These extensometers are suitable for testing high-modulus materials such as metals and composites, high-elongation materials, thin or delicate
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
- Features: Specialty / Other
-
Supplier: ZwickRoell LP
Description: The videoXtens 1-120 is a non-contact, camera based extensometer for specimens with small to medium extensions, such as sheet metals, plastics or geotextiles.
- Test Fixture Type: Extensometer
- Features: Specialty / Other
- Application: Tensile
-
-
Supplier: ZwickRoell LP
Description: An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The videoXtens biax 2-150 HP is an optical extensometer that was specifically developed for
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
- Test Standard: ISO
- Features: Other, Specialty / Other
-
Supplier: ZwickRoell LP
Description: teachXpert is the testing machine for institutions of higher education and universities. It is a complete and mobile testing machine for classrooms and lecture halls. The 2.5 kN zwickiLine with videoXtens extensometer can conveniently demonstrate all aspects of materials testing anywhere. The
- Force / Load Capacity: 112.4 to 1,124 lbs
- Application: Compressive, Flexure / Bending, Tensile
- Test Fixture Type: Extensometer
- Features: Mechanical
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
- Features: Specialty / Other
- Mechanical Test: Universal
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and
- Test Speed: 39.37007874015742 in/min
- Test Temperature: 41 to 95 F
- Test Humidity: 20 to 80 %
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: Tinius Olsen, Inc.
Description: mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Tinius Olsen’s Horizon software can be connected to the
- Force / Load Capacity: 224.8 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: with a simple locking pin, which also allows simple and rapid changes. Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gage and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: with a simple locking pin, which also allows simple and rapid changes. Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gage and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low
- Force / Load Capacity: 11,240 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: with a simple locking pin, which also allows simple and rapid changes. Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gage and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low
- Force / Load Capacity: 5,620 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
Find Suppliers by Category Top
Featured Products Top
-
Breakthrough Performance • Easy to Use • Interfaces With Any Test Machine Epsilon ONE® high-precision video extensometers measure axial strain with industry-leading resolution (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp.
More Information Top
-
Recent Advances in Computer Science and Information Engineering
Fig. 2 Video extensometer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67597/764448360-MIT.pdf?sequence=2
Model compared to experimental data for biaxial tensile loading using video exten- someter equivalent strain measure (a) uniaxial behavior for reference (# = 1.5) (b) 1- and 2-direction grips displaced at 14pms- 1 (B = 1.0, # = 2) (c) 2-direction …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44755/298858652-MIT.pdf?sequence=2
Radial stretch history is recorded by a video extensometer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46494/401726031-MIT.pdf?sequence=2
201 A-2 Elasthane/Laponite Composite Moduli Measured with a Video Extensometer .
-
Extensometers – Video Non-Contact Extensometers, Advantages and Operation by Instron
Video Extensometers .
-
Materials and Computational Mechanics
The principles of strain gauge contact type extensometers in small range and large range measurement, non-contact video extensometers and non-contact laser extensometers are described, respectively.
-
Auxetic polypropylene films
Initial mechanical properties characterization of the ex- truded PP films was carried out using a MESSPHYSIK ME 46 video extensometer [22] to measure the axial and trans- verse strains in test specimens undergoing uniaxial tension in an Instron tensile testing machine (Model …
-
Use Experience With a Developmental General Purpose Non-Contacting Extensometer With High Resolution
The video extensometer functions by detecting changes in the position of target features in the image formed at the CCD array, and writing these positions to file.
-
High-temperature video-extensometry for material testing of refractories
This paper presents a video extensometer measurement system, that has been enhanced to meet the require- ments to measure hot glowing material.
-
Frontiers of Manufacturing and Design Science III
A Video Extensometer Design for The Tensile Strain Test of Fiber Optic Cable .
Indicates content that may require registration and/or purchase.