-
Supplier: Creative Composites Group
Description: Superstud!Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS Ideal for:
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to
- Features: Other
- Material: Plastic
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to
- Overall Width / O.D.: 1 to 3 inch
- Overall Length: 120 to 240 inch
- Form / Shape: Rod / Round Stock
-
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square
- Coeff. of Thermal Expansion (CTE): 3.0555555555555554 µin/in-F
- Water Absorption: 0.25 %
- Tensile Strength (Break): 100,031.908104659 psi
- Tensile Modulus: 5,975.517781516521 ksi
-
Supplier: Creative Composites Group
Description: lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL
- Coeff. of Thermal Expansion (CTE): 4.3999999999999995 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 16,500 to 35,600 psi
- Tensile Modulus: 1,000 to 3,500 ksi
-
Supplier: Creative Composites Group
Description: lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 7,396.87880721705 to 37,390.4971862854 psi
- Tensile Modulus: 797.702616464584 to 2,987.7588907582603 ksi
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to
- Overall Width / O.D.: 1 to 3 inch
- Overall Length: 120 to 240 inch
- Form / Shape: Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to
- Overall Width / O.D.: 0.5 to 1.5 inch
- Overall Length: 120 to 240 inch
- Form / Shape: Flat / Bar Stock
-
Supplier: Strongwell Corporation
Description: EXTREN® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service
- Filler: Fiber Glass
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Strongwell Corporation
Description: than polyester or vinyl ester for extended periods of time without major structural damage. Combined with low thermal conductivity, this provides fire protection not available with alternate materials. DURAGRID® Phenolic grating was the first composite grating to receive U.S. Coast
- Type: Grating
- Features: Plastic
-
Supplier: Hartzell Air Movement
Description: on the Series 37 is vinyl ester with antimony oxide added to achieve a Class I flame spread rate of below 25, per ASTM E84 tunnel test standards. Fan construction conforms to ASTM Standard D4167 for fiber-reinforced plastic fans and blowers, when specified. Series 57: The unit combines
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Internal threading of hard materials like ceramics, sapphire, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address long-standing challenges in engineering and manufacturing.
(read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
Unlock superior durability, heat resistance, and electrical performance with our semiconductor ceramic packaging solutions, designed to enhance product stability and reliability for high-performance applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Gel forming technology enhances ceramic plunger density, precision, and durability, ideal for high-performance industrial applications requiring reliable and long-lasting components.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
High-performance BN ceramic threaded tube with excellent heat resistance, electrical insulation, and chemical stability for high-temperature applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
High-purity BeO crucible with excellent thermal conductivity, electrical insulation, and high-temperature stability for demanding applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Causes and potential remedies of brittle fracture failure of composite (nonceramic) insulators
Approximately 90% of field failed units submitted to our laboratory for analysis were based on either E-glassrpolyester or E-glassrmodified polyester. w xThe 500 kV failures on the West Coast 9 occurred in insulators with E-glassrmodified vinyl ester rods .
-
Resistance to brittle fracture of glass reinforced polymer composites used in composite (nonceramic) insulators
At the same time, the authors are also not aware of any brittle fracture failures of the insulators with the E-glass/ vinyl ester rods .
-
Fibre‐reinforced polymer reinforcement enters fib Model Code 2010
~ 75 Aramid/ vinyl ester ( rod .
-
Acid corrosion resistance and mechanism of E-glass fibers: boron factor
Fig. 5 SC curves of unidirectional fiber reinforced vinyl ester rods in 1 N H2SO4 acid at room temperature as a function of time and applied load .
-
Polymer Composites, Volume 1, Macro - and Microcomposites
Solid Kevlar/ vinyl ester rods with 1 mm in diameter are used in the y- and z-axis.
-
Effects of water, salt solution and simulated concrete pore solution on the properties of composite matrix resins used in civil engineering applications
It was shown by KatsuM and Uomoto (19)using electron probe analysis that signifi- cant penetration of sodium ions into fiber-reinforced vinyl ester rods occurred after 120 days in 2 mol/L NaOH.
-
Effects of Environmental Exposure on Fiber-Reinforced Plastic (FRP) Materials Used in Construction
A study by Katsuki and Uomoto discussed the use of electron probe analysis to analyze fiber-rein- forced vinyl ester rods following a 60-day immersion in 2 mol/L NaOH solution [15].
-
Developments in Composite Structures for the Offshore Oil Industry
The composite tether is composed of numerous small-diameter (O.2-inch) graphite/ vinyl ester rods assembled together to form a rope [3].
-
A study on the jacket effect of fiber optic sensors
Strain measurement in concrete structure using distributed fiber optic sensing based on Brillouin scattering with single mode fibers embedded in glass fiber reinforcing vinyl ester rod and bonded to steel reinforcing bars”, PROCEEDINGS OF THE SOCIETY OF PHOTO-OPTICAL INSTRUMENTATION ENGINEERS (SPIE …
-
Study on RC beams using BOTDA(R)-FRP-OF technique
Strain Measurement in Concrete Structure Using Distributed Fiber Optic Sensing Based on Brillouin Scattering with SM Fibers Embedded in Glass Fiber Reinforcing Vinyl Ester Rod and Bonded to Steel Reinforcing Bars,” Proceeding of SPIE, Vol.4337(2001).
Indicates content that may require registration and/or purchase.