Products/Services for Virocide Disinfectant
-
Cleaning Agents and Surface Treatments - (1897 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.TypeAqueous / Water-basedSolvent / Solvent-based -
Water Disinfection Systems - (179 companies)Water disinfection systems treat water to inactivate, destroy, and/or remove pathogenic bacteria, viruses, protozoa, and other parasites. Common methods include chlorination and alternative disinfectants. Water disinfection systems treat water... -
Wipes and Wipers - (232 companies)...or conductive compounds to reduce or eliminate the generation of static electrical charges. Disinfecting wipes and wipers contain biocides, germicides, sporicides, insecticides, pesticides, viricides, repellents, disinfectants, or sanitizers that can...
-
Swabs and Cleaning Sticks - (54 companies)Swabs and cleaning sticks consist of a small wad of nonwoven, cotton, microfiber or foam wrapped around either one or both ends of a short wood, paper, or plastic rod or tube for use in medical, fiber optic, laboratory, electronic and other critical cleaning applications.
-
Steamers and Steam Generators - (118 companies)...that superheat water and provide dry steam are used in place of toxic cleaning and disinfectant agents. Steam cleaners are steamers and steam generators that are designed for specific applications and/or general-purpose use. Steam sterilizers are used...
-
Organic Chemicals - (1481 companies)Organic chemicals are chemical compounds that contain carbon in their molecular structure.
-
Chemical Additives and Agents - (2124 companies)...and agents for adhesives, sealants, cement, concrete, ceramics, cleaners, disinfectants, coatings, and paint are also available. Some products are designed for coatings and paint, coolants and refrigerants, cosmetics and personal care items, elastomers...
-
Coating and Spray Booths - (198 companies)Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures
-
Sprayers and Spray Coating Equipment - (401 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Product News
-
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Tork
Tork Light Duty Portable Cleaning Cloth solutions, sanitizers, and disinfectants. Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents. Optimize consumption and minimize waste of cleaning cloths with the One-at-a-time dispensing feature. (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
Tork Light Duty Cleaning Cloth . Can be used dry or with cleaning solutions, sanitizers, and disinfectants. Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents. High capacity roll lasts longer and saves time on refilling... (read more)Browse Wipes and Wipers Datasheets for Tork -
Master Bond, Inc.
High Elongation Epoxy Passes ISO 10993-5 Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
M-Squared Innovations & Insights
Save 25% Solvent across a range of cleaning tasks. Whether you 're dealing with metal, glass, plastic, or composite surfaces, these cloths are gentle enough to protect the integrity of your materials while delivering the cleaning power needed to remove contaminants. 4. Compatible with Solvents and Disinfectants: Our cloths are designed to work seamlessly with a variety of solvents and hard surface disinfectants, making them versatile tools for both industrial cleaning and sanitation. Whether you 're using them... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Voltage Multipliers, Inc.
Custom Power Supplies — USA Made At VMI our engineers will work directly with you on your power supply needs, whether it be commercial applications like agriculture, or industrial such as coating and disinfectant sprayer applications. Call Us with your high voltage power supply specs or get a Quote Online today. About VMI... VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Myron L Company
PoolPro for Professional Bathing Water Analysis Features Include: FAST - one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. SIMPLE - user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). CONVENIENT - LSI Calculator accepts both grains and ppm hardness units (PS9). EASY - keypad calibration. STABLE - 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance. POWERFUL - microprocessor-based surface... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Linemaster Switch Corporation
Why Testing Matters for Medical Foot Switches toward validation. Internal evaluations help identify potential issues before formal submission, while accredited third-party testing provides the documentation required for regulatory compliance. Understanding how these stages collaborate clarifies what testing is required and how medical foot switches are prepared for real-world application. Why Testing Matters for Medical Foot Switches. In healthcare settings, foot switches may be used thousands of times and regularly cleaned with disinfectants... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
ZAGO Manufacturing Company, Inc.
ZAGO High-Tech Sealing Screws for Lidar Systems easily be wiped down and will not absorb isopropyl alcohol and other disinfectants. How They Work. ZAGO self-sealing fasteners are engineered with a custom groove under the head of the screw or the face of the nut that when combined with a rubber O-ring or rubber element, and tightened, squeezes outwardly to form a 360 o leak-proof hermetic seal. The undercut groove ensures that the O-ring will not break or crack once the screw is torqued, and the metal-to-metal contact prolongs the life... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
ZAGO fasteners: wherever LiDAR systems are present easily be wiped down and will not absorb isopropyl alcohol and other disinfectants. How They Work. ZAGO self-sealing fasteners are engineered with a custom groove under the head of the screw or the face of the nut that when combined with a rubber O-ring or rubber element, and tightened, squeezes outwardly to form a 360 o leak-proof hermetic seal. The undercut groove ensures that the O-ring will not break or crack once the screw is torqued, and the metal-to-metal contact prolongs the life... (read more)Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
-
The Effect of Disinfection on Viability and Function of Baboon Red Blood Cells
This study evaluates (1) in vitro effects of Pana- virocide treatment and benzoporphyrin(BPD) photosen- sitization on baboon and human red blood cell parame- ters and (2) in vivo effects of five disinfectant treatments on 24 h posttransfusion survival and cell lifetimes …
-
Westcott's Plant Disease Handbook
There are few virocides , which are toxic or poisonous to viruses. A disinfectant is an agent that frees a plant or plant part from infection by destroying the …
-
Field Manual of Diseases on Fruits and Vegetables
There are few virocides , which are toxic or poisonous to viruses. A disinfectant is an agent that frees a plant or plant part from infection by destroying the …
-
Field Manual of Diseases on Trees and Shrubs
There are few virocides , which are toxic or poisonous to viruses. A disinfectant is an agent that frees a plant or plant part from infection by destroying the …
-
Field Manual of Diseases on Grasses and Native Plants
There are few virocides , which are toxic or poisonous to viruses. A disinfectant is an agent that frees a plant or plant part from infection by destroying the …
-
Plasma for Bio-Decontamination, Medicine and Food Security
Virocide action of radiation has been estimated by quantity of blank places on Petri dishes (see Fig … Frequently applied disinfection of hands and underarms by available alcohol based disinfectants is time demanding, results in …
Indicates content that may require registration and/or purchase.