Products/Services for Virtual Absolute Encoder

  • Absolute Rotary Encoders-Image
    Absolute Rotary Encoders - (321 companies)
    Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft...
    Electrical Output and Interface
    Encoder Technology
    Modular Kit
  • Linear Encoders-Image
    Linear Encoders - (272 companies)
    Encoders. There are two types of linear encoders and five types of encoder technologies. An absolute linear encoder provides a unique output signal for each mechanical position. They retain their position after power-down without requiring a home cycle...
  • Incremental Rotary Encoders-Image
    Incremental Rotary Encoders - (418 companies)
    Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position. Incremental rotary encoders...
  • Optical Encoder Disks and Strips-Image
    Optical Encoder Disks and Strips - (21 companies)
    Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter...
  • Logic Encoders-Image
    Logic Encoders - (107 companies)
    Logic encoders convert coded information into a familiar or uncoded format. Logic encoders are integrated circuits (ICs) that generate coded outputs from numeric input lines. Inputs can be obtained from a measuring system that consists of a light...
  •  
    Virtual Reality Software - (60 companies)
    Virtual Reality Software is used to drive virtual reality headsets to generate images, sounds and sensations to simulate an imaginary environment. The ability to be fully immersed and transported to another place via virtual reality opens up...
  •  
    Rotary Encoders - (565 companies)
    Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical...
  •  
    Encoder and Resolver Signal Conditioners - (149 companies)
    Encoder and resolver signal conditioners accept encoder and resolver measurements and convert or condition these signals into digital data or suitable levels. Encoder and resolver signal conditioners accept encoder and resolver measurements...
  •  
    ID Card Readers and Encoders - (145 companies)
    ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
  •  
    Magnetic Stripe Readers and Magnetic Stripe Encoders - (100 companies)
    Magnetic stripe readers and magnetic stripe encoders read and encode magnetic stripe cards, credit cards, etc. Magnetic stripe readers and magnetic stripe encoders are devices that read and encode magnetic stripe cards such as driver 's licenses...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire