Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum. Features: Non-intrusive flow measurement with high measuring accuracy for stationary use Precise bi-directional, highly dynamic flow
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require steam or hot
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 800 GPM
- Operating Pressure: 850 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: 35 to 125 F
- Liquid Volumetric Flow Rate: 0.35 to 485 GPM
- Operating Pressure: 300 psi
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Bell & Gossett, a xylem brand
Description: A Device for Instant Visual Balancing of Hydronic Systems. The Thermoflo Balancer is a visual flow indicator with a dual flow scale calibrated in gallons and liters per minute. This unique product provides both circuit balance and visual flow indication. It
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 250 F
- Features: In-line
- Process Media Type: Liquid
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Badger Meter
Description: The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 300 GPM
- Mass Flow Rate: 0.0000441 to 0.6615 lbs/min
- Operating Temperature: -20 to 240 F
-
Supplier: Spire Metering Technology
Description: 280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids in water, high maintenance, magnetic
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Badger Meter
Description: The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility.
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0000441 to 0.606375 lbs/min
-
Supplier: Brooks Instrument
Description: Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Spire Metering Technology
Description: 280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive hazardous
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: ERDCO Engineering Corporation
Description: See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids in vertical or horizontal piping runs.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 psi
- Media Temperature: -10 to 400 F
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 5 to 30 GPM
- Operating Pressure: 200 psi
-
Supplier: Gems Sensors & Controls
Description: flow rate output with integral visual confirmation and an unprecedented price/performance ratio. Applications: Water Purification/Dispensing Systems Chemical Metering Equipment Lasers and Welders Water Injection Systems Semiconductor Processing Equipment Chillers and Heat
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 1.37 to 2 inch
- Operating Pressure Range: 40 to 200 psi
- Material Temperature Range: -20 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton-type
- Pipe Diameter: 0.125 to 0.375 inch
- Media Temperature Range: 131 F
- Liquid Volumetric Flow Rate: 0.00528 to 2.64 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: ERDCO Engineering Corporation
Description: See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids in vertical or horizontal piping runs.
- Thread Size: 0.5 to 12 inch
- Face to Face Dimensions or Overall Length: 5.171875 to 12 inch
- Operating Pressure Range: 200 psi
- Material Temperature Range: -23 to 400 F
-
Supplier: Sitron
Description: The CF420 is a flow Transmitter that measures the velocity of liquid flows. The CF420 provides two output options; a 4-20mA output and a normally open or normally closed relay. The electronics module converts the signal from the probe to a 4…20mA analog output, which can be used to
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Pressure: 4,500 psi
- Velocity Flow Rate: 0.131233595800525 to 13.1233595800525 ft/sec
- Operating Temperature: 14 to 176 F
-
Supplier: Sitron
Description: The CF420 is a flow Transmitter that measures the velocity of liquid flows. The CF420 provides two output options; a 4-20mA output and a PNP switch output. The electronics module converts the signal from the probe to a 4…20mA analog output, which can be used to indicate flow
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Pressure: 1,450 to 4,500 psi
- Velocity Flow Rate: 0.131233595800525 to 13.1233595800525 ft/sec
- Operating Temperature: 14 to 176 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 120 F
- Liquid Volumetric Flow Rate: 0.5 to 2 GPM
- Operating Pressure: 50 to 120 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601,
- Pipe Diameter: 0.25 to 420 inch
- Media Temperature Range: -40 to 392 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 392 F
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in the
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: Pump Solutions Group
Description: directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywhere that pump flow must be automatically proportioned or varied. Features • Stroke position indicator on
- Pump Type: Metering Pumps
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
ultrasonic liquid flow meter, Carmel Riviera found their actual loss rate to be only 12 percent of their production - uncovering an 18 percent discrepancy in original water loss estimates. The improved production and usage figures derived from the ultrasonic meter enabled the utility to significantly
More Information Top
-
Vapor Degreasing Equipment
In the event that local conditions pre- vent the use of sight funnels, visual flow - meters should be installed in each water outlet and the water supply pres- sure reduced to that recommended by the equipment manufacturer.
-
CR4 - Thread: Flowmeter Selection
See-Flo® meters indicate flow rate and permit visual inspection of water , air or other transparent fluids.
-
Effects of Nonstandard Operating Conditions on the Accuracy of Orifice Meters
Visual observation through the transparent meter section showed water streaks flowing at the pipe wall toward the orifice bore.
-
HEMISPHERIC CENTER FOR ENVIRONMENTAL TECHNOLOGY
It contains the collection tank, slurry tank, water tank, slurry pump, pressure transducer, flow meter , sight glass visual section, differential pressure transducer, and so on.
-
Could artificial structures such as fish passes facilitate the establishment and spread of the ‘killer shrimp’ Dikerogammarus villosus (Crustacea: Amphipoda) i...
Before taking each set of kick-samples, water depth and mean current velocity were recorded (C2 OTT flow - meter ) with visual estimates made for the percentage of the stream bed at each site that was covered by macrophytes and riffles.
-
Effect of Orifice Meter Orientation on Wet Gas Flow Measurement Accuracy
Visual observation through the transparent horizontal meter sections showed water streaks at the pipe wall flowing toward the orifice bore.
-
Evaluating Corrosion Control in Water Distribution Systems at U.S. Army Bases
A visual observation of flow meters in the pipe loop system (PLS- 1) which received water without corrosion inhibitor treatment showed sig- nificant dark-brown staining, a sign of "red water" problem.
Indicates content that may require registration and/or purchase.