Products/Services for VME Bus Analyzer

  • Bus Analyzers and Bus Exercisers-Image
    Bus Analyzers and Bus Exercisers - (21 companies)
    Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. Bus analyzers are used to monitor and check the performance of a system bus. In general bus analyzers are able to offer real-time protocol check, bus...
    Device Function
    Control Interfaces
  • VME, VPX, and VXI Bus Interfaces and Adapters-Image
    VME, VPX, and VXI Bus Interfaces and Adapters - (35 companies)
    VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices. VME, VPX and VXI bus interfaces and adapters allow VME, VPX and VXI buses to communicate with other types...
  • VME, VPX, and VXI Extenders-Image
    VME, VPX, and VXI Extenders - (15 companies)
    ...protection. Some VME, VPX and VXI extenders are hot-swappable and provide protection against electromagnetic interference (EMI) and radio frequency interference (RFI). Others have logic analyzer ports and are certified by regulatory bodies...
  • PCI Products-Image
    PCI Products - (251 companies)
    PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...
  • VME, VPX, and VXI Products-Image
    VME, VPX, and VXI Products - (152 companies)
    VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards. VME, VPX and VXI Products...
  •  
    VME, VPX, and VXI Switches - (14 companies)
    VME, VPX and VXI switches and switching modules come in the form of a bus card or a backplane, which is then interconnected with the rest of the network system. The highest switching density is available in VXI systems because of the large size...
  •  
    Bus Extenders - (45 companies)
    Express, PCI extended (PCI-X), and CompactPCI (cPCI, PXI). Features. Bus extenders also use bus protocols such as SCSI, SAS, VME, VSB, and VXI. Small computer systems interface (SCSI) is an intelligent I/O parallel peripheral bus with a standard...
  •  
    Bus Adapters - (65 companies)
    ...for IEEE 1394, a universal serial bus (USB), provide high-speed connections to components such as: hard disks. CD-ROMs. DVDs. graphics cards. monitors. VersaModule Eurocard (VME) is a 32-bit bus used in industrial, commercial, and military applications...
  •  
    VME, VPX, and VXI Controllers and Processors - (37 companies)
    ...technologies. The original VME bus (VMEbus) uses Eurocards, rugged circuit boards that provide a 96-pin plug instead of an edge connector for durability. VME64 is an expanded version of the VMEbus that provides 64-bit data transfers and addressing...
  •  
    Logic Analyzers - (84 companies)
    ...or software will arise after a product goes to market. Logic analyzers are used to provide feedback on a variety of computer parameters or systems, including memory testing, testing input and output bandwidth, processor and bus support, networking, serial...

Product News

Conduct Research

Remote debugging of VMEbus systems has in the past been unreliable and difficult. Now, new developments such as the inclusion of a network interface within VME bus analyzer technology have made remote analysis far easier and more reliable. This makes deploying test instruments into remote...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire