Products/Services for VME Panel Screws
-
Screws - (1401 companies)A screw is a type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose...Screw TypeInchMetric -
Rack Enclosures - (468 companies)...is used for its rigidity, hardness, heat, and dimensional stability and because of its ease of fabrication. End panels are often made of clear, infrared, solid, or transparent plastic and include cutouts for DB9 or DB25 connectors. Rating Systems. NEMA... -
VME, VPX, and VXI Products - (151 companies)VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards. VME, VPX and VXI Products... -
VME, VPX, and VXI Switches - (14 companies)VME, VPX and VXI switches are used to connect test points or devices to instruments for testing, measuring, or monitoring. They provide a variety of switching and routing functions for test systems based upon the VME, VPX, and VXI standards. VME... -
VME, VPX, and VXI Extenders - (15 companies)VME, VPX and VXI Extenders Information. VME, VPX and VXI extenders are boards that are used to improve or extend the functionality of standard VME, VPX, and VXI cards. Basic parameters include type, height, and length. System, form factor... -
Captive Screws - (80 companies)...or damage to components in the nearby working environment. Description. Captive screws are fasteners which remain attached to a panel or parent material, even after they are disengaged from the mating panel or part. They meld with the parent via cold...
-
Feed Screws and Mixer Screws - (96 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
-
Lead Screws and ACME Screws - (69 companies)Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
-
VME, VPX, and VXI Controllers and Processors - (36 companies)VME, VPX and VXI Controllers and Processors Information. VME, VPX and VXI controllers and processors manage data transfers between devices in VME, VPX, and VXI systems. They control the status of interrupts, interrupt requests (IRQ), registers...
-
Electrical Connectors - (3299 companies)Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC. Panel Interface Connectors Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other...
Product News
-
Keystone Electronics Corp.
D-Sub Connector Hardware and Panel Screws Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as well as Steel with a variety of finishes. Jack Screws - Ideal as mounting screws for "D" subminiature connectors. They are equivalent to AMP, CANNON & TRW Jack Screws. Sems, Slotted and Turnable styles. They are available in lengths of .285 (7.24), .347 (8.81) and .660 (16.76). Available... (read more)Browse Captive Screws Datasheets for Keystone Electronics Corp. -
PennEngineering®
ReelFast® Surface Mount Captive Panel Screws It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment. Features and Benefits. All metal captive screw assembly installs in one piece utilizing pick and place method. Combination drive... (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
bisco industries
Secure panels easily with PEM panel fasteners! Secure panels easily with PEM (R) PF11M-M4-0 panel fasteners!. Secure panels with PEM (R) PF11M-M4-0 panel fastener! Prevent loose hardware, reduce cross-threading with MAThread (R) technology and ensure reliability. Source it easily with bisco -- your trusted supplier. PEM. PEM PennEngineering is a leading global manufacturer of sheet metal fasteners including panel nuts, captive panel screws, pins, and studs. PEM fasteners are designed to provide strong, load bearing threads sheet metal... (read more)Browse Captive Fasteners Datasheets for bisco industries -
Altech Corp.
Panel Accessories for Control Enclosures Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with 24-265 V AC/DC universal supply voltage. Magnetic or screw mounting with daisy chaining capability. On/off switch or motion sensor options. Mechanical thermostats for heating and cooling control. Color-coded thermostat dials with DIN rail mounting. Quick-mount... (read more) -
Hammond Manufacturing Company Inc.
CSPP Series Perforated Panels junction boxes. Eliminate time-consuming measurements, marks, and drilling with the CSPP series perforated panels. Features: 1/8" holes accept self-tapping screws. Finished in ANSI 61 gray powder coat. Made from 16 gauge steel. RoHS compliant. Made in North America... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Finder S.p.A. con unico socio
New LED Light For Electrical Panels 7L Series. LED panel lights for electrical enclosures. The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports. Features include: Mounting "Two in one " : Direct magnetic mounting or through a screw-fixed metallic... (read more)Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
Finder S.p.A. con unico socio
LED panel lights for electrical enclosures The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports. Features include: Mounting "Two in one " : Direct magnetic mounting or through a screw-fixed metallic support. Versions for switching ON/OFF via integral... (read more)Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
Interpower
C16 and C18 Screw-Mount Inlets introduced the C14 screw-mount inlets. All of these screw-mount inlets --C14, C16, and C18 --fit the same panel cut-out. Interpower has no minimum order or dollar requirements, offers same day shipping on in-stock products, and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Free technical support is available along with value added and custom services. For more information, contact Customer Service at (800) 662-2290 or see the website at www.interpower.com. (read more)Browse AC Power Connectors Datasheets for Interpower -
bisco industries
PF11M™ Captive Screws for Every Application Secure Your Panels with PF11M TM Captive Screws for Every Application. The PF11M family offers standard, flush, and wide head screws designed for reliable retention, minimal hardware loss, and versatility in datacom, telecom, and space-constrained panel applications. Learn More Today!. Follow us on: Facebook. YouTube. LinkedIn. twitter. View the latest news and events : http://press.biscoind.com/. Working at bisco industries. bisco industries, a leader in electronic component and specialty... (read more)Browse Captive Screws Datasheets for bisco industries -
METCASE
Ensure A Perfect View Of Your Front Panel Controls . Extruded snap-on trims at front and rear cover all the front panel and case fixing screws. The rear panel screws are not covered for easier access. TECHNOMET SL offers swift access to the PCBs. Its wraparound top cover slides over the chassis and is located on hook-profiled rails on the underside. A single PCB can be installed on four pre-fitted M3 pillars in the base - or multiple PCBs can slide in on clip-in anti-vibration guides (accessories). The front and rear panels are recessed... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE
-
The NSCL control system
Short, twisted-pair, shielded ribbon cables cany the direct-connect analog and digital signals from the VME stations to distribution panels called “breakout boxes”. Screw terminals on the barrier strips of the breakout boxes provide convenient test points, allowing easy troubleshooting …
-
A transmission-loss monitor using current transformers
The local high and low analog set-point levels are screw -driver adjustable through the front panel of the module. The Beam Current Transformer Loss Monitor electronics circuit is in a "C" size VME module.
-
J-PARC decay muon channel construction status
3 . valves, (7) a cold box, (8) a VME based digital control device, (9) a PC system for control and data logging, and (10) a cryo panel for safety interlock control. The screw compressor supplies high-pressure He gas (0.85 MPa) to the cold box.
-
Cases For Electronics of a Laser Scanning Microscope
In principle the control is based on a unified enclosure platform, a 6U VME backplane, power supply … The case consists of a one-part aluminium die-cast front frame, to which aluminium side panels are screwed .
-
The Green Bank Telescope
… on 2209 computer-controlled actuators [9] such that the corners of four adjacent panels share one actuator. … was implemented, which features a large piston for supporting side-loads, a ball- screw for low backlash … … transformer (LVDT) for posi- tion sensing, a dc motor for driving, and a VME bus interface for …
-
The CMS Pixel Detector: from production to commissioning
… providing connection to the supply tube electronics for groups of 12 modules are screwed on both sides … … tested using a programmable test board replacing the Front End Driver (pxFED) and Controller (FEC) VME boards. In each half disk two blades were covered with panels at FNAL, for a total of 28 …
-
All Electric Rotary Head Fasting System at Bombardier/Canadair
PMAC communicates the process information from the PLC VME bus communications to the motion programs contained within … … machine motion via the rotary head gearbox, and the upper and lower roller- screws for the process. 2 cameras are mounted on the lower head turntable for viewing the underside of the aircraft panel .
-
Material Flow Management
… 2x) round cell of board left door and integrated clock chip ofgemini board VME rack Several parts … In optic assembly of scan unit >ABS< with pressed In steel bushes Small sinigle parts, screws , washer.., Main device frame, side panels Parts of print module, parts of scan unit, .
-
Human Research Facility Workstation
Front panel interfaces accessible for use by the crew include RS-232/422, SCSI, Ethernet, Video input/output, Floppy … … a hinged design with latches, and replacing/removing the cards, which are designed with VME type inserter/extractors and … The major circuit boards can be upgraded by opening the lid, removing 6 screws and removing/replacing the …
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps2245/c1067/ccmigration_09186a00800ea6ce.pdf
Figure 2.20: Assembly and Storage Subsystem Installation: Side B VME SS7 Shelf NOTE: When attaching cables, make sure you tighten all jack screws and other locking mechanisms to secure … … the D-15 female locking connector labeled E-B on the back distribution panel , as shown in …
Indicates content that may require registration and/or purchase.