Amphenol LTW Protective Vent Series
Featured Product from DigiKey
Features
- Hydrophobic membrane type (water resistant) and oleophobic membrane type (water and oil resistant)
- Up to IP69K protection class
- Air permeability up to 3,000 ml/min at 7 kPa
- Flammability rating: UL 94V-0
- Withstands salt spray up to 1,000 h
- Temperature range: -40°C to +125°C
- Metal, stainless steel, or plastic
- Screw thread and snap-in mating style
Applications
- LED lighting
- Industrial automation
- Automotive diagnostics
- Hybrid electric vehicles
- Broadband wireless access
- Marine
- Renewable energy
- Remote video response center
- Battery management system
More Featured Products