-
Supplier: TelephoneStuff.com
Description: Smith Corona HP200 Phone Base. Features: - Use with any Smith Corona headset for a complete headset/phone set up - Great inbound call center base, no dial pad - Eliminates any unauthorized outbound calls - Compatible with any AT&T;, Lucent or AVAYA Partner telephones - Plug into the
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: The TriStar over-the-ear model sets new standards in headset design. This sophisticated headset is compact, lightweight (12g) and provides premium sound quality. It's fully adjustable and fits onto the ear at three distinct points for optimum fit and stability. It comes with four
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Computer/Telephony switchbox allows user to alternate one headset between computer & telephone applications. Audio from the computer and audio from the telephone are heard simultaneously through the headset. Use with a TuffSet 10, 20 or 36 headset. Requires Footswitch (200196).
- Application: Telephone / Voice Communication
-
-
Supplier: TelephoneStuff.com
Description: The Jabra C250 is a stylish, lightweight, behind-the-ear headset with built-in microphone boom for optimal voice pick up. Listening quality is optmized by the high-sensitivity speaker and jabra MiniGel, which channels sound into your ear. Features: - Secure and discreet behind the ear
- Application: Telephone / Voice Communication
Headsets
(251 Companies)
Voice Coil Actuators and Motors
(29 Companies)