Products/Services for VPN Hardness Scales

  • Scales and Balances-Image
    Scales and Balances - (947 companies)
    Scales and balances are instruments which reflect an object's mass — it's matter independent of gravity, often represented by grams, kilograms, or pounds (mass); or its weight — the object's mass multiplied by gravitational acceleration...
  • Hardness Testers-Image
    Hardness Testers - (266 companies)
    ...testers use one of several types of scales for determining the hardness of a sample. These include Brinell, dynamic rebound, coating or nanoindentation, Rockwell, Vickers and Knoop, and ultrasonic. Methods include macro, micro, and superficial...
  •  
    VPN Software - (15 companies)
    VPN software enables private communications over public computer networks and telecommunications infrastructure. Virtual private networks (VPN) provide network connectivity over long distances, and support network services such as file sharing...
  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
  • Durometers-Image
    Durometers - (75 companies)
    ...to be tested and the hardness information is displayed. This is considered a form of nondestructive testing, as the sample is not permanently deformed. Durometers use a specific scale, the durometer hardness scale, for measuring the hardness...
  •  
    Carbides and Carbide Materials (hardmetals) - (187 companies)
    Carbides and carbide materials (hardmetals) have excellent wear resistance and high hot hardness. They are binary compounds of carbon and an element of lower or comparable electronegativity. How to Select Carbides and Carbide Materials (Hardmetals...
  •  
    Nondestructive Testing (NDT) Material Testers - (146 companies)
    Non-destructive testing (NDT) material testers are devices, machines and equipment that are used to determine residual stress, alloy type, hardness, microstructure, elasticity, heat treatment and other material conditions without permanently...
  •  
    Calibration and Test Weights - (71 companies)
    Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties...
  •  
    Network Firewalls - (115 companies)
    Network firewalls protect computer networks against unauthorized use or attack. They permit or deny access to private network devices and applications, and represent an important part of an organization's overall security policy. Firewalls may be software applications, hardware devices (such as routers), or a combination of both. They include turnkey products that are relatively easy to install as well as complex, multi-layer installations that require the expertise of a certified network administrator.
  •  
    Laboratory Balances - (221 companies)
    ...is designed for quantitative chemical analysis. Moisture balances - A moisture balance is used to measure the moisture content in a material sample. Top-loading balances - A top-loading balance uses a glass or plastic breeze-break atop the scale. Platform...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire