Products/Services for Walk Through Magnetometer
-
Magnetometers - (69 companies)Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector. How to Select Magnetometers. Image Credit: Tradeport Electronics Group. What are Magnetometers...TechnologyForm FactorOutputs / Interfaces -
Industrial Metal Detectors - (201 companies)...is required. Devices are not free-standing and may or may not include a mounting kit. Walk-through metal detectors are most often used in security applications. They detect metals carried though a doorway or passage. Metal detector conveyor systems... -
Cleanroom Pass Throughs - (22 companies)Cleanroom pass throughs consist of a small airlock chamber with two doors and allow equipment and personnel to enter a cleanroom while preventing particle contamination of the cleanroom environment. Cleanroom pass throughs (also spelled pass-thrus...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Piers and Docks - (39 companies)Piers and docks are structural walk paths over water. The lighter structure of piers and docks allows tides and currents to flow almost unhindered, whereas the more solid foundations of a quay or closely-spaced piles of a wharf can act...
-
Gaussmeters - (35 companies)...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
-
Laboratory Refrigerators - (125 companies)Laboratory refrigerators are used to cool samples or specimens for preservation.
-
Mechanical Feedthroughs - (35 companies)Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both...
-
Industrial Shelters - (704 companies)Industrial shelters are buildings or structures that are designed to house and protect instrumentation or personnel. Examples include booths, buildings, canopies, garages, and walk-in enclosures. Industrial shelters are buildings or structures...
-
Fluid Feedthroughs - (29 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
Product News
-
PCE Instruments / PCE Americas Inc.
Magnetometer PCE-MFM 2400 . Thanks to the automatic switch-off function, the magnetometer automatically switches itself off after 5 minutes. This ensures that the battery of the magnetometer does not discharge completely. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more) -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Aralab
Fitoclima PLH “Walk-In” Growth Rooms environmental parameters, including temperature, light, humidity, CO2, and even wind simulation. This precision enables them to mimic conditions necessary for diverse research needs. All these features are readily programmable through an intuitive, color touch-screen controller, empowering researchers to simulate day-night transitions, seasonal shifts, and other complex environmental patterns with ease. (read more)Browse Environmental Test Chambers and Rooms Datasheets for Aralab -
Cincinnati Sub-Zero Products
Walk-In Rooms for Stability Testing CSZ Walk-In stability rooms are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more. Stability rooms are available in temperature and/or humidity with a temperature range of -20 C to 60 C and optional humidity from 10% to 95%. These rooms are designed with ceiling mounted conditioning... (read more)Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Aralab
STABILITY CHAMBERS ‘WALK-IN’ Environmental chambers for Stability testing and controlled storage with constant temperature and humidity conditions. Complying with all ranges of ICH Q1A for pharmaceuticals, it is also commonly used for cosmetics, food & beverages and applications that require storing or testing under controlled climatic conditions. (read more)Browse Stability Chambers and Rooms Datasheets for Aralab -
ESPEC North America Inc | Qualmark Products and Services
EN112 Compact Walk-in Chambers The ENX112 chambers provide a test chamber large enough for testing full-size PV modules and other large products in the least amount of floorspace. Can be use for panels 1.2m x 2m or larger. These models provide a variety of performance capabilities to meet maximum or minimum change rates in IEC or UL test standards. Incorporated are the features of our smaller Platinum and Global-N lines. The refrigeration systems of these models utilize modern, high performance scroll compressors that allow a... (read more)Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Guangdong Atmars Industry Co., Limited
Walk in chamber -heating and cooling rate 5°C/min 5?/min rate environmental chamber means it can rapidly raise or lower the temperature by 5? per minute. This characteristic makes it particularly suitable for testing scenarios requiring rapid temperature changes, such as thermal cycling and thermal shock testing. Its walk-in design also makes it suitable for large test items. The structural design of the environmental chamber is crucial, directly affecting its performance and stability. The following are the ATMARS main structural components... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Cincinnati Sub-Zero Products
Large Capacity Walk-In Test Chambers Large capacity walk-in / drive-in chambers customized to meet your needs. CSZ walk-in chambers are designed for testing large systems or batches of products. Walk-in Chambers may be designed to any size while meeting your performance requirements. Environmental simulated walk-in chambers include temperature, humidity, solar simulation, altitude and may also be integrated with vibration systems. These chambers are used across a variety of industries with testing applications such as full vehicle... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Weiss Technik North America, Inc.
Walk-In & Drive-In Test Chambers Explained Environmental Test chambers are an important part of product development. Test chambers help to make sure the products you make can withstand the elements they are exposed to. Walk In/Drive In test chambers can help with all your product environmental testing. Learn more on: When to use them. Different types of Walk In / Drive In Test Chambers. What Applications. What Options. What Air Flow to use. What Industies can use Walk In/Drive In Test Chambers. View our Walk In/Drive In Test Chamber (read more)Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
JETSEAL, Inc.
REVOLUTIONARY SENSOR PASS-THROUGH JETSEAL has designed its patented Sensor Pass-Through for use in the aerospace industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our smallest profile measures 1.34 " (34mm) in diameter by 0.35 " (9mm) high and holds 12 senor wires. The 1.3 " (33mm) and 2.0 " (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07... (read more)Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
-
Privacy Issues with the Use of Smart Cards
Passengers walk through magnetometers , and are sometimes wanded, frisked, asked to surrender their wallets to the x-ray machine, surrender their Swiss army knives for con- fiscation, turn on their computers and cell phones, and surren- der those whose batteries are dead.
-
Millimeter wave case study of operational deployments: retail, airport, military, courthouse, and customs
The ScanPort has been designed to include optional x-ray baggage screening machine, full body walk through magnetometer , and biometric identification, or a second PMMW body imaging screening lane.
-
Airport body scanning: will the American public finally accept?
The government initially reacted to the terrorist attacks by requiring additional screening of carry-on baggage and mandating that passengers be scanned by walk - through magnetometers (Jacobson et al. 2009).
-
Quantitative analysis of passenger and baggage security screening at airports
Passengers are required to walk through the magnetometer which will sound an alarm if a metal object is detected.
-
Policies and Research in Identity Management
They will also often be required to go through a physical pat- down by a TSA employee after walking through a magnetometer and or a chemical “puffer” machine.
-
CR4 - Blog Entry: Better Safe Than Sorry Airport Security
Alito upheld the practices at an airport checkpoint where passengers were first screened with walk - through magnetometers and then, if they set off an alarm, with hand-held wands.
-
AIAA Aviation > A Risk Management Analysis Process: Modeling Terrorism Risk to the Aviation Industry (AIAA 2013-4348)
As red agents encounter a node, they may be required to present credentials to enter the node (e.g., boarding pass), encounter detection devices (e.g., X-Ray, Walk - Through Magnetometer (WTM)), and interact with blue agents (e.g., Transportation Security Officers …
-
US Criminal Law/Searches without a warrant - Wikibooks, open books for an open world
… U.S. Court of Appeals for the Eleventh Circuit found Herzbrun, âhad no constitutional right to revoke his consent to a search of his bag once it entered the X-ray machine and he walked through the magnetometer .â âA rule allowing …
-
Chapter Chatter
Walk - through magnetometer scanners - used in metal detectors at airports and elsewhere - are also a subject of scrutiny: concern about the effect of the fields on implant- able devices is of particular interest.
-
Airport Planning and Management, Sixth Edition > Airport security
Passenger screening facilities include an automated screening process, conducted by a magnetometer , or walk - through metal detector (WTMD), that attempts to screen for weapons potentially carried on by a passenger.
Indicates content that may require registration and/or purchase.