Fluxgate-Based Residual Current Sensors

Featured Product from DigiKey

More Info Email Supplier Request a Quote

 KEMET's FG sensors are a high-sensitivity AC and DC leakage current sensor with individual open-drain alarms and an analog output for leakage current indication. In addition, its integrated test coil can be initiated by a test input to perform a functional alarm test.

Features
  • 40 A - 80 A (part dependent) primary nominal current
  • Analog detection output and self-test input
  • Through-hole design for PCB mounting
  • Temperature range: -40°C to +85°C (-40°C to +105°C / FG-R14 series)
  • Digital output of fault detection
  • Conform to IEC 62752:2016 and UL 2231-2
  • RoHS compliant
Applications
  • AC and DC charging applications
  • In-cable control
  • Protection devices (IC-CPD)
  • Wall-box