Products/Services for Wankel Air Compressor

  • Air Compressors-Image
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
    Compressor Technology
    Power Source
    Lubrication Style
  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  • Gas Compressors and Gas Compressor Systems-Image
    Gas Compressors and Gas Compressor Systems - (327 companies)
    ...compression is generated with electromagnetic oscillation. This type of compressor is clean and quiet. Reciprocating piston: Piston mechanically reduces air volume inside cylinder. Rotary lobe: Gas is moved by the positive displacement of two rotating lobes...
  • Compressor Repair Services-Image
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
  • Air Valves-Image
    Air Valves - (794 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  •  
    Air Receivers - (31 companies)
    Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. They are essential...
  •  
    Compressor Valves - (24 companies)
    Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Air Conditioners - (656 companies)
    ...conditioner include: Evaporator coils are filled with a refrigerant that changes phase from liquid to gas as warm air passes over them. A fan or blower returns cooled air to the room. A compressor moves the heated gas to the condenser coils, which...
  •  
    Air Motors - (151 companies)
    Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire