Products/Services for Warm Industrial Nonwovens
-
Nonwovens - (216 companies)Nonwovens are fiber-based products in the form of a mat of randomly-orientated fibers, felt, needlepunched cloth, spun bond, or melt blown structures. Nonwoven fabrics are neither woven nor knitted. Instead, textiles are produced by grouping fibers...TypePerformance FeaturesStructural Features -
Industrial Fabrics - (649 companies)Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials. Industrial fabrics are designed and engineered to be used in products, processes, or services where functional requirement trump the aesthetic form... -
Synthetic Fibers and Fabrics - (485 companies)...the Industrial Fabric Selection Guide. Advantages. Disadvantages. Strong. Melt when hot. Thermoplastic. Use petrol. Resistant to moths and fungi. Non-renewable. Abrasion-resistant. Can be an allergenic. Easy to care for. Low absorbency. Inexpensive... -
Nonwoven Abrasives - (132 companies)...by hand and are usually round, rectangular, or square. Differences in Nonwoven Abrasives. Nonwoven abrasives use several types of abrasive grains and differ in terms of coarseness. Aluminum oxide, a common industrial mineral, is used either individually... -
Natural Fibers and Fabrics - (197 companies)...and fabrics. Carded and needlepunched nonwovens offer very high loft (low density) at very low cost. Braided products are used in tubular composite structures, thermal insulation fabrics, and many other applications. Cordage is a generic term that covers... -
Fabric and Fiber Insulation - (104 companies)...enough on its own to keep indoor temperatures comfortable, and considerable energy is expended to warm or cool building interiors. To limit conduction, convection, and radiance, contractors frequently utilize fiber and fabric insulations to help retain...
-
Humidifiers (industrial) - (176 companies)Industrial humidifiers add moisture to warm, circulated air in order to protect furnishings and reduce static electricity. They use deionized, demineralized, softened, or untreated water. There are several basic types of industrial humidifiers...
-
Industrial Heaters - (1966 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy...
-
Industrial Magnets - (467 companies)Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...
-
Industrial Cranes - (973 companies)Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation...
Product News
-
AGC Chemicals Americas, Inc.
Laboratory services for textiles and nonwovens Laboratory services for textiles and nonwovens. AGC Chemicals provides testing and application support services for technical textiles and nonwovens relative to water, oil and stain repellency, spray and wash performance, hydrostatic testing, static decay, surface resistivity. Follow us on: YouTube. LinkedIn. twitter. Our Blog. Watch > > >AGC Group Overview. ABOUT AGC CHEMICALS AMERICAS. For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial... (read more) -
AGC Chemicals Americas, Inc.
Selecting Moisture Repellents for Nonwoven Fabrics Tips for Selecting Moisture Repellents for Nonwoven Fabrics. Many products we use every day are made from nonwoven fabrics, including home furnishings, disposable medical products, and automotive parts and interiors. Nonwoven fabrics can be treated with moisture repellents as rolled goods. This makes them more durable, able to stay dry longer, easier to clean, and better at providing a barrier against harmful fluids. What are Nonwoven Fabrics?. Traditional fabrics are woven or knitted. Nonwoven... (read more)Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
ExxonMobil - Polypropylene Products
Tremendously comfortable nonwovens Delivering outstanding barrier properties and high fabric strength, Achieve TM Advanced polypropylene (PP) enables the consistent manufacture of tremendously comfortable and leak-proof nonwovens. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Advanced solutions in meltblown nonwoven fabrics Vistamaxx TM performance polymers in combination with Exceed TM or Exceed TM Flow PP create new possibilities for meltblown nonwoven fabrics. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Vistamaxx for PIR bico nonwoven trims In ExxonMobil testing, Vistamaxx performance polymers demonstrated the possibility of supporting plastics circularity. Starting with the compounding step, Vistamaxx performance polymers can help enable masterbatch quality, while at the spunbond spinning step, they can help with the mechanical performance of the resulting nonwoven fabric that incorporates PIR. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Backer Hotwatt Inc.
BLOOD & FLUID WARMING HEATERS IN MED DEVICE A Critical Component for Ensuring Patient Comfort and Life-Saving Temperature Management. Heaters are an essential component for a wide variety of medical device applications. Surface, intravenous, and patient warming systems and devices provide critical temperature control of blood and fluids to ensure patient comfort and positive health outcomes. With the global medical device market expected to grow from over $495 billion in 2022 to nearly $719 billion by 2029[i], the demand for safe... (read more)Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
ExxonMobil - Polypropylene Products
Exceed high performance PP in nonwovens Opening opportunities to finetune nonwoven fabric mechanical performance through a combination of Exceed Flow PP3655E1 and Exceed TM PP3155E5. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
HIROSE PAPER MFG. CO., LTD.
PPS Fiber 100% Wet-Laid Nonwoven Fabric This is the world 's first wet-laid nonwoven fabric made entirely from PPS (polyphenylene sulfide) fiber. PPS fiber is a high-performance crystalline thermoplastic engineering resin that exhibits outstanding properties, including heat resistance (melting point: 280 C; continuous service temperature: 200 -220 C), steam resistance, chemical resistance (stable against acids, alkalis, and organic solvents), thermal insulation, and flame retardancy (self-extinguishing with a high Limiting Oxygen... (read more)Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
HIROSE PAPER MFG. CO., LTD.
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications. The basis weight is flexibly adjustable from ultra-light 4 g/? to 80 g... (read more)Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
ThermOmegaTech®
Get Your Industrial Facilities Winterized conditions. ThermOmegaTech 's innovative self-actuating temperature control valves are the ideal solution for water line freeze protection. These thermostatic valves are designed to sense the water and/or air temperature and will automatically modulate open to bleed off the cold water when temperatures approach freezing. This causes warmer water from the resupply line to backfill and prevents the line from freezing. Once the water temperature in the line is back above the freeze danger range... (read more)Browse Industrial Valves Datasheets for ThermOmegaTech®
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20120506/offline/sampe_journal_20120506.pdf
Warm Industrial Nonwovens 816 .
-
:: New Materials Zone ::
… making has evolved, 3Ms nonwoven filters have been adapted for automobiles, homes, breweries, hospitals and industrial laundries. Nonwovens even made their way to a special community service project in Germany to save grass snakes. Volunteers devised sleeping stations made of nonwoven insulation as a warming haven to attract the endangered reptiles.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
… of temps.; store @ R.T. for convenient handling; if frozen, allow to warm @ R.T … Antifoam T [Bayer/ Industrial Chems./Textile] Chem. Descrip.: Tributyl phosphate CAS 126-73-8; EINECS/ELINCS 204-800 … Uses: Flame retardant for thermosets, thermoplastics, engineering res- ins, elastomers, wire and cable, nonwovens , rubber, ceramics, glass …
-
Handbook of Textile Processing Chemicals
Uses: Binder for pigment printing of apparel, furnishing, and industrial fabrics, for pad dyeing and coating and … … resist. and washfastness in print pastes, to provide stiffening, to improve launderability of nonwovens , and to improve … … contact, ing., and prolonged inh. of vapors Storage: Protect from freezing; store in warm area; becomes very …
-
Handbook of Paper and Pulp Chemicals
… store @ R.T.; some settling or crystallization may occur at freezing temps.; warm to 90 F … Uses: Fire retardant for use on paper, nonwovens , textile fabrics Uses: Flame retardant for industrial fabrics and papers; durable; for use with select water repellents, fungicides, pigments …
-
Soil Degradation of Polylactic Acid/Polyhydroxyalkanoate-Based Nonwoven Mulches
and spinning of a polymer melt, where it undergoes warm air drag attenuation, collection of the resultant … Meltblown (MB) nonwovens consist of a web of small- diameter self-binding fibers prepared by forcing a … However, SB mulches were readily biodegradable under industrial composting condi- tions (ASTM D5338 [45]) [43].
-
Nylon Fibers
Includes airbags, flock, felts, filtration, nonwovens , fishline and nets, soft suitcases and backpacks, transportation fabrics, fibrillated nylon … Nylon tire cord is used as a reinforcement fabric in the carcasses of industrial -grade tires for … … flat spot after sitting that would not smooth out until the tire had warmed up after driving …
-
Production and Use Of Polyester Fibres Today and Tomorrow
… in its plants in Brazil, the Netherlands, and China for manufacturing high-strength industrial fibre and tire … Nonwovens of the Celanex 2008 type with a very high surface density (up to 400 g/m2 ) have … The new fibres blended with cotton are also used in production of warm and functional undergarments.
-
Effect of kenaf fiber age on PLLA composite properties
Bast fibers stems of kenaf (Hibiscus cannabinus, L.), a warm season tropical herbaceous annual plant extracted corresponding … … cultural conditions and loca- tions, and has excellent potential as a commercial crop for industrial applications [1–3]. For exam- ple, Parikh et al. [9] found that nonwovens made of retted kenaf blended with cotton …
-
Electrospun Nanofibers for Energy and Environmental Applications
… have been used effectively in textile coatings for garments, such as raincoats and industrial safety clothing against … … air permeability, WVT, and barrier performance in the range between microporous materials and nonwovens used for protective … … in breathable, waterproof cloth by measuring several functional properties including waterproofness, vapor permeability, warm /cool feeling, and …
Indicates content that may require registration and/or purchase.