-
Supplier: Thermon, Inc
Description: The Ruffneck™ CR1 Triton™ Unit Heater is a corrosion-resistant washdown heater, designed for non-hazardous locations and applications using water pressure of less than 70 psi.
- Maximum Operating Temperature: -4 to 104 F
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: -4 to 104 F
- Features: Electric, Other
-
Supplier: Thermon, Inc
Description: The Caloritech™ CCR1 Triton™ & CCRE1 Triton™ Corrosion-Resistant Washdown Unit Heaters are NEMA 4X (IP55) rated corrosion-resistant washdown heater, suitable for non-hazardous locations and applications using water pressure of less than 70 psi (482 kPa).
- Features: Electric, Other
- Phase: Single Phase, Three Phase
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Thermon, Inc
Description: The Ruffneck™ CRE1 Triton™ Unit Heater is a corrosion-resistant washdown heater designed for washdown applications in non-hazardous locations that use water pressure of less than 482 kPa.
- Maximum Operating Temperature: -4 to 104 F
- AC Voltage Required: 220 to 690 volts
- Maximum Operating (Sheath) Temperature: -4 to 104 F
- Features: Electric, Other
-
-
Supplier: TPI Corporation
Description: WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 7.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200
- Heating Capacity: 3.3 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Force Control Industries, Inc.
Description: or wet applications. Quick mount clamped split quill for superior 360º shaft connection minimizing key and keyway problems. Optional wash-down and marine duty designs Custom flange designs for IEC, reducer mounting, or old crane retrofits. Manual release, optional release indicator switch,
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
Find Suppliers by Category Top
More Information Top
-
Unit Heaters - Grainger Industrial Supply
• Electric Washdown Heater Electric Washdown Heater .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
T.P.I. P3P5530T Electric Washdown Heater 480V, 3 P .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
T.P.I. P3P5530T Electric Washdown Heater 480V, 3 P .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > OTHER SU...
…the most common uses of effluent water are for irrigation systems, lawn watering, washdown and flushing systems .... For significant loads, such as personnel facilities, natural-gas-fired heaters are recommended, as a result of .... Small, intermittent loads, such as remote washrooms, may be served nearly as economically using electric water heaters.
-
Komax direct steam sludge heaters are selected by the City of Los Angeles to heat the Hyperion and Terminal Island WWTP digesters
The Hyperion plant receives 100 psi steam from the adjacent electric power plant. .... By elevating the piping and heaters to a high point on the digesters input, the sludge line .... Komax Direct Steam Heaters are now being used to heat products from washdown water in the food…
-
Komax direct steam sludge heaters are selected by the City of Los Angeles to heat the Hyperion and Terminal Island WWTP digesters
The Hyperion plant receives 100 psi steam from the adjacent electric power plant. .... By elevating the piping and heaters to a high point on the digesters input, the sludge line .... Komax Direct Steam Heaters are now being used to heat products from washdown water in the food…
-
The Repair/Replace Decision from a Total Motor Management Perspective
A washdown motor designed for direct coupling to a load or standard belt loads may fail in .... Ideally, electric motors should be stored in a clean, dry, low humidity environment to prevent condensation. .... If motors are equipped with space heaters they should be energized.
Indicates content that may require registration and/or purchase.