-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 350 Heavy Duty Locomotive and Industrial Oil Filter Crusher The Model P-350 is the largest of our production-run oil filter crushers. It is built to specifically address the needs of railroad customers
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 300 High Capacity Truck, Heavy Equipment, Industrial Oil Filter Crusher The Model P-300 is the largest of our vertically oriented crushers. It is built to accommodate large, industrial oil filters up to
-
Supplier: Mile-X Equipment, Inc.
Description: Crush Your Used Oil Filters? EPA standards for landfills and hazardous waste are becoming tougher and tougher...crushing filters and collecting the used oil helps your firm comply to avoid a fine and a negative image Crushing eliminates the need for costly TCLP
-
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P100WM Automotive and Light Duty Oil Filter Crusher Ideal for crushing automotive and light duty truck oil filters. It is designed to mount to a shop wall near the lube and waste oil areas. A
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Dry, Wet
- Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Komline
Description: Triskelion Lumpbreaker requires lower horsepower motors for most applications. The triangular rotor design effectively captures feed material to ensure continuous material flow. “On Spec” Material Not Affected Other types of crushers, grinders and lumpbreakers work all the material that is
- Applications: Construction Materials / Cement
- Feed: Continuous, Dry, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing. Our bag filter housings are engineered for: High-efficiency filtration – compatible with standard filter bags (size 1 & 2) to meet diverse micron ratings (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
"Eco" designation generally refers to its focus on being economical, lightweight, and often designed with features that promote easier maintenance and waste reduction. 1. Key Features and Design Eco bag filter housings are engineered for efficiency and ease of (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation -
customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Challenge: Industrial wastewater in the petrochemical sector presents a complex treatment challenge due to its highly variable composition, which often includes emulsified oils, heavy metals, and chemically stable suspended solids. The aggressive nature of (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
, Filter Balancing & Backwash, Pump Stations, UV Dosing, Well Water, Boosting Stations Waste Water: Effluent, Recycle / Reclaim Industrial: Chilled Water, Cooling Water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water and waste water treatment Most effective blower technology for wastewater There are many ways to avoid damaging the environment. In the case of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Pollution prevention opportunity assessment for Sandia
National Laboratories/New Mexico's fleet services department.
Oil Filter Crusher Oil Filter Spinner250 gallon Waste Oil .
-
The U.S. Department of Energy pollution prevention program: Applications for small business
The MBI-1 oil filter crusher manufacturedby the Main SqueezeTMof Monroe Washington provides over 98% recovery of waste oil which is the industry maximum.
-
Sell Why essential oil Filter Crushers Are a superb Idea
… waste, recycling is definitely an vital thought for just about any business, and among the most straightforward possibilities inside of a workshop is definitely an essential oil filter crusher , which could put together … … along with removing the waste materials essential oil for …
-
Oak Ridge National Laboratory Waste Management Plan
Previously, these filters were disposed of as hazardous waste . A commercial oil filter crusher mechanically crushes the filters and forces 88% of the residual oil out of the filter material.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45823/319429903-MIT.pdf?sequence=2
wastes the left over oil , and also severely increases the carbon emissions of the recycling facility. However, some crushers (described shortly) make the filter too dense to pass through a shredder without damaging the blades.
-
2004 Environmental Report
• A container (bucket) filled with crushed oil filters was found in Building 875 without a lid. The bucket is used to move the filters from the crusher to the hazardous waste drum.
-
Update on vegetable lecithin and phospholipid technologies
The phospholipids are separated from the oil in the degumming step, since oil refiners need a crude oil with low P content for efficient refining with low quantities of used chemicals and low waste output. Crushers have improved the filtration of the extracted oil- hexane miscella in continuously operating filtration units with filtration/bleaching earth for optimizing the production of lecithins with low residual dirt (earth, seed rests) expressed as hexane- (HI) or toluene-insoluble (TI) matter, which …
-
Grinding All to know on Broyage | Techniques of the Ingénieur
manufacture of the cement that is the preparation of the raw materials; the cooking of the clinker; the grinding less and less traditional (residues of grinding of automobiles, special industrial waste , oils , tires in the workshop of grinding-drying of the "raw" … This method...: in the workshop of grinding if it is into service; in the filter if the crusher is at the arrêt.Différentes...
-
Guidebook for Incorporating Sustainability into Traditional Airport Projects
Consider employing cardboard balers, aluminum can crushers , recycling chutes and other waste strategies to further enhance the recycling program. … dumping of liquids and refill opportunity post security. o Recycle the following waste, whenever feasible: Aluminum Glass Paper, newspapers, magazines and cardboard Carpet Wood (pallets/crates, etc.) Food waste/grease and compostables Organic waste and compostables Gas and oil filters Motor oil and Anti …
-
Methane Gas Utilization Project from Landfill at Ellery (NY)
2" WASTE OIL HEADER FILTER CRUSHER CONNECTION (2" SW BALL VALVE w/PLUG .
Indicates content that may require registration and/or purchase.