-
Supplier: Sames North American Corporation
Description: Built-in check valves designated as purge valves or color valves 1 to 100 color valves in a single stack All valves are pneumatically piloted with a spring return Description Flexibility when changing colors Continuous process control Low cost of ownership
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Diverter Valves, Other
- Actuation: Electric
-
Supplier: Sames North American Corporation
Description: Built-in check valves designated as purge valves or color valves 1 to 100 color valves in a single stack All valves are pneumatically piloted with a spring return Description Flexibility when changing colors Continuous process control Low cost of ownership
- Number of Ports/Ways: 1 to 100
- Number of Ports: 1 to 100
- Features: Diverter Valves, Other
- Actuation: Electric
-
Supplier: Assured Automation
Description: adjusting for maintenance free operation PEEK bearings provide low friction guidance and stability while protecting packing from debris ingression Rugged cast iron bodies Typical Applications General Service Chemical Processing Food & Beverage Packaged Water Heaters Marine Pulp & Paper
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and
- Body Material: Stainless Steel
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 1 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 94
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.5905515 inch
- Pressure Rating: 72.51885 to 1,450.377 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 140 F
-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 0.5 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 5
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 3,750 psi
- Number of Ports/Ways: 3
- Media Temperature: 14 to 302 F
Find Suppliers by Category Top
Featured Products Top
-
temperatures. By microbial aerobic fermentation, the waste is converted into water, carbon dioxide, and solid substrates. The final output can be further processed into organic fertilizers or directly mixed with the soil for use. It effectively addresses the issue of food waste (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
residential HVAC systems began experiencing water spotting and increased chemical consumption in their powder coating operations as they increased production. Solution: Myron L distributor, Electroplating Consultants International, proposed four interventions including counterflowing rinse water and (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
bills, sewer use charges, and waste water treatment expenses. Applications include continuous-flow rinse tanks, circuit board manufacturing, electroplating, and wastewater management. Please visit our website for more information. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT3 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT3 is designed with high performance features including: proprietary sensor design (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Get reliable, repeatable results with lab-accuracy. Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT1 is affordable, easy to use, rugged, and designed with high performance features including: proprietary cell (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT5 is accurate, affordable, easy to use, and delivers reliable, repeatable results. The PT5 is designed with high-performance features including: proprietary sensor design; industry leading accuracy (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PTBT1 is accurate, affordable, easy to use, and delivers reliable, repeatable results. Use your Bluetooth®-enabled mobile device with the Myron L® ULTRAPEN PTBTx2™ app to measure, store and (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
automatic rinse tank control systems. Many platers using automatic control systems for the first time are pleased to discover a reduction in water usage of up to 80%. For more lowering your water bills and reducing your waste treatment system investment continue to the Myron L website. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
…by pass block valve Water trap inlet block valve Water trap water drain block valve Water trap outlet block valve Water trap instrunnented inlet block valve Water trap instrunnented outlet block valve Waste gas decay tanks inlet diverter block valve Same as…
-
Greening Federal Facilities: An Energy, Environmental, and Economic Resource Guide for Federal Facility Managers and Designers; Second Edition
Repair hidden waste from failed shower diverter valves that cause a portion of the water to be dumped at a user’s feet.
-
States > Wisconsin > State > Regulations > Agriculture‚ Trade and Consumer Protection > [WI AC atcp 050] 050 - Soil and Water Resource Management Program
…pre-cooler water utilization systems, manifold cleaning systems, air injection systems, wastewater treatment strips used with appropriate waste pretreatment measures, recyclable water storage and plumbing for automatic water and cleaning chemicals controls, flocculator systems, waste milk diverter valves , and booster pumps for…
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 120] 120 - Priority Watershed and Priority Lake P...
These measures may include conservation sinks, pre-cooler water utilization systems, manifold cleaning systems, air injection systems, waste milk diverter valves , booster pumps for parlor floor cleaning and other measures as approved by the department.
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
Every fixture draining into the cistern must have a backflow valve between the fixtures’ drain and any downstream kitchen or toilet waste drain, each backflow valve should ideally have a water purity sensor that activates a diverter valve which empties its wasteflow…
-
States > Maine > State > Regulations > 6 - Department of Environmental Protection > 6-96 - Department of Environmental Protection - General > [96 CofMR 125] 12...
The facility includes, but is not limited to any washer, dryer, emission control device(s), exhaust dampers, diverter valves , filter purification system, waste disposal system, stills, holding tank, muck cooker, water separators, filters, solvent containers, pump and attendant piping, hoses, ducts and…
-
States > Maine > State > Proposed Regulations > 2002 Documents > September 11, 2002 > [2002 ME Proposed 100028] 06-096 Ch. 125 - Perchloroethylene Dry Cleaners
The facility includes, but is not limited to any washer, dryer, emission control device(s), exhaust dampers, diverter valves , filter purification system, waste disposal system, stills, holding tank, muck cooker, water separators, filters, solvent containers, pump and attendant piping, hoses, ducts and…
-
States > Maine > State > Proposed Regulations > 2009 Documents > January 28‚ 2009 > [2009 ME Proposed me-20090128-0040-0003951] 06-096 CMR c. 125 - Perch...
The facility includes, but is not limited to any washer, dryer, emission control device(s), exhaust dampers, diverter valves , filter purification system, waste disposal system, stills, holding tank, muck cooker, water separators, filters, solvent containers, pump and attendant piping, hoses, ducts and…
Indicates content that may require registration and/or purchase.