-
Supplier: Marmon Industrial Water LLC
Description: following chemical treatment with polymers and coagulants. The Monoscour is particularly useful in wastewater applications, lime softening applications, cooling tower side stream filtration and all other gravity filter applications where high filtering rates are desirable. The
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: AS Filtration, LLC
Description: The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities. Unlike conventional sand filters, the Go-Filter’s cross-flow filtration
-
Supplier: Smith & Loveless, Inc.
Description: bag and cartridge filters. Not only does the FIBROTEX® IronMan™ System filter iron and manganese, it is also ideal for treating Ground Water Under the Direct Influence of Surface Water (GWUDI), because it also filters cryptosporidium and other microbial pathogens. The FIBROTEX®
-
-
Supplier: ASTM International
Description: than about 200 ppm. The sediment need not be settleable because filters are used to separate water from the sediment. Correction factors for dissolved solids are not required. 1.6 Test Method C can be used if two concentration values are required: one for sand-size particles and one
Find Suppliers by Category Top
Featured Products Top
-
adjustment to avoid poor flocculation or overflow. Abrasive Wear – Sand and coal particles cause rapid erosion on pumps, pipes, and valves, demanding heavy?duty materials (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
primarily contains stone powder (composed of SiO2, CaO, CaCO2, etc.), along with small amounts of diamond particles, abrasive particles, and impurities such as flushing mud and sand. Based on the characteristics of stone processing wastewater, the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
parts and a single-piece design, the FPI Mag's multi-electrode sensor contains nothing to wear or break, and it is generally immune to clogging by sand, grit or other debris. The FPI Mag also supportsliquid flow measurement requirements in municipal water and effluent wastewater treatment (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
integrity testing required Process guarantees and full customer support Systems are available in standard & custom designs and offer smaller footprints than conventional systems. The submerged membrane elminates the need for clarifiers and sand filters and (read more)
Browse Filtration Equipment Datasheets for Smith & Loveless, Inc. -
clogging by sand, grit or other debris. The FPI Mag supports liquid flow measurement requirements in municipal water and effluent wastewater treatment. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
.20% of range. The Multi-Mag's highly stable flow sensor comes pre-calibrated from the factory and requires virtually no recalibration. With no moving parts, the Multi-Mag's multi-electrode sensor contains nothing to wear or break, and it is generally immune to clogging by sand, grit or other (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Water and Nutrient Management in Natural and Constructed Wetlands
In a sim- ilar fashion, Leverenz, Tchobanoglous, & Darby (2009) applied a Finite Element Analysis (FEA) model (Langergraber & ˆSim˚unek, 2005) that had been developed to describe treatment performance in a VF TW to study clogging in a wastewater sand filter .
-
Choice of the sand for sand filters used for secondary treatment of wastewater.
In a range from 100 to about 1,000 People Equivalent (PE), Secondary Wastewater Sand Filters (SWSF) are used by a lot of rural communities in France.
-
States > Iowa > State > Forms > Department of Environmental Quality > [IA FORM deq] Schedule 16c - Filtration and Mechanical (542-3138)
Wastewater Sand Filters or Sludge Drying Beds: .
-
Building reorganization
Instead of one or more seeping shafts, the sand filter trenches can be established to the removal of precipitation water and purified (clarified) waste water .
-
Soil microbial community structure affected by 53 years of nitrogen fertilisation and different organic amendments
2010) Isolation and characterization of wastewater sand filter actinomycetes.
-
Biodegradation of deltamethrin and its hydrolysis product 3-phenoxybenzaldehyde by a newly isolated Streptomyces aureus strain HP-S-01
2010) Isolation and characterization of wastewater sand filter actinomycetes.
-
New Approaches to Wastewater Sand Filtration
New Approaches to Wastewater Sand Filtration .
-
Integrated Bacillus sp. immobilized cell reactor and Synechocystis sp. algal reactor for the treatment of tannery wastewater
The sand filtered wastewater was distributed onto the surface of the carbon bed through a PVC pipe (10 mm) perforated with holes of diameter 1 mm.
-
Subject index volume 62
Sand filtration Wastewater ; Flooding regime; Phormidium autumnale (Katz- nelson, R. (62) 231 .
-
States > Iowa > State > Regulations > Title 567 - Environmental Protection Commission > Title VIII - Solid Waste Management and Disposal > [IA AC 567 chapter 1...
108.4(16) Wastewater filter sand .
Indicates content that may require registration and/or purchase.