-
Supplier: Kaeser Compressors, Inc.
Description: Capacities up to 3170 scfm Pressures: up to 250 psig Kaeser's water-cooled aftercoolers provide an efficient, economical way to remove water vapor and to cool compressed air to safe, usable levels. They also prepare the air for further filtration and drying. These
-
Supplier: Titus Company (The)
Description: At The Titus Company, we carry the AKG/P Series of water-cooled aftercoolers designed to cool a wide range of materials, including rotary screws, compressor lube oil, hydraulic oil with water and gear boxes. These aftercoolers are available in stainless steel with
-
Supplier: Kaeser Compressors, Inc.
Description: Capacities: up to 4,800 scfm Pressures: up to 250 psig Highly efficient air-cooled aftercoolers from Kaeser are an economical way to remove water vapor and cool compressed air to safe, usable levels for many applications. They also prepare the air for further filtration and
-
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor
-
Supplier: Aggreko
Description: 1600 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with our rental air
-
Supplier: Aggreko
Description: 3000 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with our rental air
-
Supplier: Titus Company (The)
Description: water-cooled to air-cooled compressors. In addition, they're an excellent choice when you need to mount the cooler remotely from the air compressor. The AOC Series comes as a complete package that includes the aftercooler/oil cooler, single-phase aluminum cooler motor
-
Supplier: Bell & Gossett, a xylem brand
Description: plate heat exchanger • ACA and ACFR aftercoolers • GC gas cooler
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel filter — RH
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C15 ACERT™ (Water-Cooled Mainfold) Standard Equipment Air Inlet System Remote-mounted aftercooler with shutoff, 90° turbo inlet connection, 101.6 mm (4")
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler / Reheater Six Foot Power
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Air Compressors Direct
Description: •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature and
- Flow Capacity: 82 SCFM
- Horse Power: 25 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature and
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Central Air Compressor Co.
Description: inter stage air temperature shutdown Water cooled aftercooler Moisture separator for aftercooler Automatic drain trap for separator Automatic water throttle valve
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: SAE International
Description: turbocharger and/or mechanically driven blower. The use of an engine charge air cooler allows increased engine output because of the denser and cooler air available for combustion. Normal cooling sources are the engine's coolant, a raw water source or air. Engine charge air coolers are often
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: increased cooling surface area to provide significantly more cooling capacity than conventional systems. Separate Circuit Aftercooler AMOCS features a new Separate Circuit Aftercooler and aftercooler water pump, along with a variable fan drive. It also has a ground level
- Horsepower: 474 HP
- Operating Weight: 107,548 lbs
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: air discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results High-pressure pumps The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for extended operational
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 80 to 882 SCFM
- Horse Power: 30 to 60 HP
- Gases Handled: Air / Plant Air
-
Supplier: CMH Manufacturing Co.
Description: Manual valves are 3-position, detent , and lever operated. Automatic valves are solenoid, 3-position, and manifold mounted. Easy access spin-on filters provides quick replacement. Total pumping unit is mounted on a lift-off top for easy access to the pump. Aftercooler has separate pump for
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: GENERON
Description: outdoor, offshore, marine or hazardous location design requirements. With a complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 2000 CFM, Compact with or without
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: full-length water-cooled cylinder liners provide maximum heat transfer for longer component life. Aftercooler The aftercooler lowers intake charge air temperature to increase power and reduce thermal s..
- Travel Speed: 31.100000000000005 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: full-length water-cooled cylinder liners provide maximum heat transfer for longer component life. Aftercooler The aftercooler lowers intake charge air temperature to increase power and reduce..
- Travel Speed: 34.1 miles/hr
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 100 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 50 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 25 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type pump.
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: Universal Air & Gas Products Corp.
Description: 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage,
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage, vertical or horizontal Bare blocks or turnkey custom packages Dry and Oil Flooded Rotary Screw Units Base/tank mounted,
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
particles at efficiencies of 99%. Ducon E-6 Wet Precipitator offers high dust collection availability and does not deteriorate with age. Aftercoolers can be included in the upper section of the entrainment eliminator to condense water vapor out of the gas stream, reducing the temperature to (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems
More Information Top
-
COMPRESSED AIR SUPPLIES AND EQUIPMENT IN DAIRIES
These units are generally more costly than the water cooled aftercoolers but are far more effective and are therefore recommended for installations where dry air is of prime importance.
-
Thermochemical Ethanol via Direct Gasification and Mixed Alcohol Synthesis of Lignocellulosic Biomass
N2-compressor water cooled aftercooler .
-
Explosion in air compressor plant - issue 205
Each compressor installation comprised: (a) a two-stage compressor with water-cooled crossflow intercooler; (b) a surge tank (Pulsation Damper); (c) a water cooled aftercooler ; .
-
The Elimination of Oxides of Nitrogen from the Exhaust of a dieselEngine using cryogenic air separation
Water Cooled Aftercooler .
-
Handbook of Energy Engineering Calculations > INTERNAL-COMBUSTION ENGINE ENERGY ANALYSES
Heat rejected to the aftercooler cooling water is about 3.5 percent of the total heat input to the engine.
-
Handbook of Mechanical Engineering Calculations, Second Edition > INTERNAL-COMBUSTION ENGINE COOLING-WATER REQUIREMENTS
Heat rejected to the aftercooler cooling water is about 3.5 percent of the total heat input to the engine.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
… Lube O i l Tank, Turbine O i l Conditioner Condensate P w s Air Ejectors, Condenser Hogging Pump, Turbine Gland Seal Con- denser and Ekhausters, Service A i r Compressor and Receiver Service Air Aftercooler Cooling Water Pumps Chemical Feed Pump …
-
Foundry energy conservation workbook
Investigate utilizing waste air compressor aftercooler cooling water .
-
Maintenance Engineering Handbook, Seventh Edition > RECIPROCATING AIR COMPRESSORS
Use an efficient water - cooled aftercooler and separator between the compressor and receiver.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > COMPRESSED GAS SYSTEMS
If a facility has a plentiful supply of reusable and/or recirculated cooling water, the first choice would be a water - cooled aftercooler .
Indicates content that may require registration and/or purchase.