-
Supplier: Modu-Laser, LLC.
Description: Manually operated filter module for wavelength selection
- Wavelength Range: 457 to 514 nm
- Laser Power: 10 to 150 milliwatts
- Beam Area: 0.65 mm²
- Operating Voltage: 95 to 127 volts
-
Supplier: Lumentum Operations, LLC
Description: Lumentum's air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Symmetric design and axial airflow in the cylindrical argon ion laser heads
- Wavelength Range: 458 to 488 nm
- Laser Power: 15 to 75 milliwatts
- Beam Area: 0.65 mm²
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Lumentum Operations, LLC
Description: Lumentum air-cooled argon-ion lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Cylindrical Package Symmetric design and axial airflow in the cylindrical
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.69 to 0.7 mm²
- Beam Divergence: 0.9000000000000006 to 0.9500000000000003 millirad
-
-
Supplier: Lambda Photometrics
Description: large format printing, with true whites and blacks and superbly saturated colours. To achieve this it uses a 3-laser (RGB) exposure system, consisting of a red HeNe laser, a green Argon Ion laser and a blue Argon Ion laser. The three
- Lasing Medium: Argon
- Features: Array, Blue, Green, Helium Neon Lasers, Ion Lasers, Red
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: Many systems for bio analysis, flow cytometry and DNA sequencing are using aircooled argon-ion-lasers to create fluoreszence. Nevertheless the request for this lasers is going down so that some of the suppliers of argon-lasers are reducing their productrange
- Wavelength Range: 325 to 514 nm
- Laser Power: 0.5 to 1,000 milliwatts
- Lasing Medium: Argon, Krypton
- Features: Continuous Wave, Helium Cadmium Lasers, Helium Neon Lasers, Ion Lasers
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output
- Wavelength Range: 457 to 514 nm
- Laser Power: 9 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Laser 2000 GmbH
Description: Single-line wavelengths include 458, 488, or 514 nm with output power ranging from 5 to 75 mW and multi-line output power of up to 40 mW. Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best mechanical package to ensure optimum
- Wavelength Range: 458 to 514 nm
- Laser Power: 4 to 75 milliwatts
- Lasing Medium: Argon
- Features: Ion Lasers
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output
- Wavelength Range: 457 to 514 nm
- Laser Power: 8 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Lumentum Operations, LLC
Description: Lumentum™s air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. They are available in two packages: Cylindrical Package Symmetric design and axial airflow in the
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.67 to 0.71 mm²
- Beam Divergence: 0.9000000000000006 millirad
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output
- Wavelength Range: 514 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: LASOS Lasertechnik GmbH
Description: The workhorse for multi-wavelength applications Single and multi wavelength versions up to 225 mW Excellent beam pointing stability Long-term stability Low noise
- Wavelength Range: 454 to 514.5 nm
- Laser Power: 4 to 40 milliwatts
- Beam Area: 0.64 to 0.69 mm²
- Lasing Medium: Argon
Find Suppliers by Category Top
Featured Products Top
-
standard Nd:YAG. Key Features & Applications Diode-pumped or flashlamp-pumped operation Water-cooled or air-cooled laser systems Pulsed or CW operation Materials processing, marking, welding, and cutting Laser range finding (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc.
More Information Top
-
Morphological and functional alterations in human proximal tubular cell line induced by low level inorganic arsenic: evidence for targeting of mitochondria and...
MitoTracker Red was excited using a 5 W water cooled argon ion laser (Coherent, Palo Alto, CA) at 200 mW and tuned to 488 nm.
-
Determination Of Donor And Acceptor Concentrations In GaAs By Electronic Raman Scattering And Selective Luminescence
lasers can not yet compete with the power of water cooled argon ion lasers , .
-
An Apparatus For Laser Scanning Microscopy And Dynamic Testing Of Muscle Cells
A water cooled Argon ion laser (Lexel, model 75) provides the illumina- tion.
-
A Phase Doppler Instrument For Optical Particle Sizing
In extreme cases water cooled argon ion lasers giving several watts cw may be used.
-
The suitability of air cooled helium cadmium (HeCd) lasers for two color analysis and sorting of human chromosomes
Although bivariate chromosome analysis has heretofore required the use of water cooled argon ion lasers operating at hundreds of milliwatts, the HeCd lasers usually produce about one tenth this power (30 mW at 325 nm and 50 mW at 442 nm).
-
Commercial anesthetic-respiratory gas monitor utilizing Raman spectroscopy
Typically, the 488nm or 514 nm laser line from a water cooled argon ion laser is utilized for Raman analysis.
-
Practical applications of holometric methods in automotive testing
Water cooled argon ion lasers capable of delivering up to 1 W of optical power have been used for several years, but recently we have acquired an Nd-YAG frequency doubled unit that has excellent efficiency and exceptional coherence length.
-
ON LINE MEASUREMENT OF PRIMARY FINE PARTICULATE MATTER
The second was that initial testing of a water cooled argon ion laser showed 6% RMS noise caused by vibrations from the water jacket surrounding the plasma tube.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8622/LM%20Kotane%20MSc%20dissertation.pdf?sequence=1
Two water cooled argon ion lasers were used for the experiments at different phases, namely the 18 Watt Spectra-Physics model 171 laser and the 5 Watt Spectra-Physics model 2020 laser.
-
A tele-microrobot for manipulation and dynamic mechanical testing of single living cells
A water cooled Argon ion laser provides the illumination.
Indicates content that may require registration and/or purchase.