-
Supplier: Clark Solutions
Description: the float. It follows the float position and indicates the flow rate on a scale. A reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the reed contact the switch will close. With higher flows the float moves further
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: General Pump
Description: Flow Switch, 1 amp, 250 Volts, 48"; Cord, Flow Through Design The flow switch detects the presence of water flow on the inside of the system by means of a piston which is shifted by the water itself. When the piston is moved by the water flow,
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 175 F
- Liquid Volumetric Flow Rate: 8 GPM
- Operating Pressure: 5,100 psi
-
Supplier: Radwell International
Description: HOT-WATER, REED SWITCH (DRY CONTACT); 3/4", 20 PULSE/GALLON. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
-
Supplier: Clark Solutions
Description: proper calibrated flow of liquid to actuate the hermetically sealed reed switch. The flow swtches are broadly used as OEM components, in water & waste facilities, irrigation, HVAC equipment and any process where the materials of construction and function are suitable.
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 1 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -20 to 300 F
-
Supplier: Clark Solutions
Description: proper calibrated flow of liquid to actuate the hermetically sealed reed switch. The flow swtches are broadly used as OEM components, in water & waste facilities, irrigation, HVAC equipment and any process where the materials of construction and function are suitable.
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 0.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -4 to 251.6 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD SMN flow switches are used when extremely low flow switching points are required in
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 13 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: Orange Research, Inc.
Description: Fixed Set-Point Flow Switches Our 30000 Series fixed set-point flow switches have factory-preset settings. The many features and the adjustability found on our other models have been designed out. Their compact size and basic profile results in low-cost switches
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball
- Features: Liquid, Switch
-
Description: Particular Introductio 1. Describtion FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
-
Supplier: Radwell International
Description: COLD-WATER, REED SWITCH (DRY CONTACT), 1 INCH,10 GALLON/PULSE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Powell Electronics, Inc.
Description: HOT WATER METER W/REED SWITCH
-
Supplier: Clark Solutions
Description: Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and 500,000 liter approximate life rating of the sensors are acceptable. A magnet
- Pipe Diameter: 0.375 inch
- Liquid Volumetric Flow Rate: 0.264 to 3.7224 GPM
- Operating Pressure: 87.02262 psi
- Operating Temperature: 32 to 104 F
-
Supplier: Assured Automation
Description: The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the normal flow range. All sizes include an internal reed switch and for pulse output with a 2 foot
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Titan Enterprises, Ltd.
Description: Hazardous Area Flowmeters Oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted components,
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW SWITCH, (NO) NORMALLY OPEN, MAGNETIC PISTON, REED SWITCH, AIR 1.0 TO 75SCFM, WATER 0, 50 TO 10 GPM, PORT 1/2" FNPT, BRASS, 1500PSIG, MAX. SWITCHING VOLTAGE, SPST 200DC, 100 SPDT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Campbell Scientific, Inc.
Description: measurement, the water drains through two orifices (accepts 12 mm tubing) in the base, allowing the measured water to be collected in a separate container. The rain gage includes a siphoning mechanism that allows the rain to flow at a steady rate to the tipping bucket mechanism
- Height: 13 inch
- Weight: 4.4 lbs
- Operating Temperature: 32 to 158 F
- Mounting Type: Base Mounted
-
Supplier: Vaisala
Description: bucket to begin filling. A heater element is provided inside the sensor body. The heater switches on at temperatures below +4 °C. • Provides accurate measurements • A siphon device is fitted to the base of the funnel to control the rate of flow into the buckets. By ensuring a
- Height: 13.3070938 inch
- Weight: 5.733 lbs
- Operating Temperature: -4 to 185 F
- Mounting Type: Base Mounted
Find Suppliers by Category Top
Featured Products Top
-
when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low switching currents, offering a long service life thanks to a magnetic actuation principle (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
For a smart toilet ceramic heater or ceramic heater for bidet applications, ceramic heater performance depends on the complete operating condition rather than wattage alone. Water flow, inlet-water temperature, target outlet temperature, supply voltage, available space and control method (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-chamber diaphragm design provides stable water flow for faucets, showers, irrigation systems, and other on-demand water applications. Both voltage versions provide the same maximum flow and pressure performance. Self-Priming and Automatic (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
efficiency, and extend the battery lifespan. The load switch ICs can control the output voltage slew rate that can limit the inrush current. The LQ050 detects when the system output voltage is higher than the system input voltage, blocking backward current flow through the system. When the (read more)
Browse Pressure Switches Datasheets for DigiKey -
quick and easy. Digital calibration ensures highest degree of accuracy. Flow Switch input can disable all relay outputs when triggered by loss of flow. 0-20/4-20 mA input allows user-defined 0 to full scale values and units of measure (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
, also known as SSRs. These relay products are remotely actuated to control electrical power flow by either interrupting or completing an electrical circuit. The types of relays in our portfolio include switching solutions from the following TE brands, inclduing AGASTAT, AXICOM, CII, KILOVAC (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
Human Behavior Understanding
The environment contains several classes of sensors, including wired reed switches , power and water flow inputs, objects and person motion detectors, and RFID tags.
-
What is happening now? Detection of activities of daily living from simple visual features
…al. [12] compared different modalities on data approaching real-world conditions: they collected 104 h of annotated data of a person living in a house, instrumented with over 900 sensors, including wired reed switches , power and water flow inputs, objects and person…
-
UbiComp 2007: Ubiquitous Computing
The home contained over 900 sensor inputs, including wired reed switches , current and water flow inputs, object and person motion detectors, and RFID tags.
-
An activity monitoring system for elderly care using generative and discriminative models
The Placelab is a custom-built house equipped with several hundred wall-mounted sensors, such as reed switches on doors and cupboards, temperature sensors and water flow detectors [9].
-
Application: Hot Tub & Spa Water Heating System Sensor (pdf)
Water flow causes the spring magnet to move into proximity with reed switch causing the contacts to close which switches the heating unit ON.
-
CR4 - Thread: Simple Pressure Sensor/Switch - South Africa
This is a short tube screwed into the line which has a piston and a light spring this will move when the water flows through it, a small magnet mounted in the piston can activate a reed switch on the outside of…
-
solenoid switch manufacturers & suppliers ( Page 6 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
[Related Keywords : Water -Valve, Pressure Switch , Encoder Rotary-Switch/ Reed -Switch/ Flow -Meter/Solenoide/Sensor] .
-
Principles of Marine Bioacoustics
The vane tends to remain relatively stationary by the water flow around the moving fish, and as the tail sweeps side to side, the reed switch passes under the vane and magnet causing the switch to close.
-
MK28 Vane Sensor Announced By Standex-Meder Electronics
Our reed switch-based solutions include Meder, Standex and OKI brand reed switches , as well as a complete portfolio of reed relays, and a comprehensive array of fluid level, proximity, motion, water flow , HVAC condensate, hydraulic pressure differential, capacitive, conductive and inductive…
-
Sensors Expo 2013: Standex-Meder to Showcase Sensor Solutions Range
Our reed switch-based solutions include Meder, Standex and OKI brand reed switches , as well as a complete portfolio of reed relays, and a comprehensive array of fluid level, proximity, motion, water flow , HVAC condensate, hydraulic pressure differential, capacitive, conductive and inductive…
Indicates content that may require registration and/or purchase.