-
Supplier: Eric'sons Dura Trench
Description: prefabricated trench drain, 6” wide stainless steel trench drain, or 6” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications. Typical uses
- Width: 8 inch
- Type: Grating
- Features: Stainless Steel
-
Supplier: Eric'sons Dura Trench
Description: prefabricated trench drain, 8″ wide stainless steel trench drain, or 8″ wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications. Typical uses
- Width: 10 inch
- Type: Grating
- Features: Stainless Steel
-
Supplier: Eric'sons Dura Trench
Description: wide prefabricated trench drain, 10″ wide stainless steel trench drain, or 10″ wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications.
- Width: 12 inch
- Type: Grating
- Features: Stainless Steel
-
-
Supplier: Eric'sons Dura Trench
Description: wide prefabricated trench drain, 12” wide stainless steel trench drain, or 12” wide catch basin. The small openings are more prone to clogging, but will provide adequate inflow when properly maintained. This grate spans architectural uses all they way to industrial applications.
- Width: 14 inch
- Type: Grating
- Features: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
sends a signal to the S-Series actuator to open the external fill valve, turns on the pump and pumps water from the lower reservoir tank up to the waterfall spout filling the upper catch basin tank and submerging the M-Series actuator. The waterfall spout represents water flowing into a catch (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
GFCI and SPGFCI protection for fountains. It states that all receptacles of 125V through 250V, up to 60 Amps, situated within 20ft (6m) of a fountain basin shall have GFCI protection correlating with 680.5(B) or SPGFCI protection according to 680.5(C). NEC Article 680.59 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
The invasive mosquito Aedes japonicus in Central Europe
Further larval surveys focused on small man-made containers such as vases in cemeteries, rain water catchments in gardens, catch basins , fountains , used tyres and natural mosquito larval habitats such as tree holes, ponds and ditches (rock holes, the typical larval habitat …
-
Image and Signal Processing
In Fig. 4 we can distinctly see time influence, reed’s branch oscillating under water flow is clearly highlight, waves present in basin ’s fountain are well regularized in U component, water dynamicity is totaly catch as texture.
-
States > Texas > City of Galveston > Regulations > [TX Galv Reg gmc-30] 30 - Plumbing and Gas
… basin), bathtub, shower bath, drinking fountain, electric water cooler or fountain, sink, soda fountain, laundry tray or section of laundry trays, washing machine, catch basins , sump, slop sink, dental unit with cuspidor, fountain cuspidor, dishwashing machine, hot water heater or hot water …
-
Practice manual of the office and state adhesion right
… catching devices) and particularly also for that even no risk assumes these protection devices (outgoing parts of the catch fences, slippage from rotten … … gg) bodies of water, well installations, rain retaining basin , fire extinguishing ponds The … … of water in landesrechtlichen water laws.
-
Encyclopedia of Snow, Ice and Glaciers
If multiple streams are discharging water from a glacier and each is sampled for dye after an … … whether the glacier is underlain by a number of discrete drainage catchment basins (Stenborg, 1969; Willis et al., 1990; Fountain , 1993; Sharp et al …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… calcium oxide product, 87 candle wax events, 536 carbonation-salt-rust, 57 Carbonation, 194 ‘‘CASTÜMAT’’ catalytic-cracking, 384 catch basins , 478 Cattle-hog-poultry … … slaughterhouse operations, 38 Cascading water , 267 Caustic exposure, 180 … … Cement powder, 514 City fountains , 445 Chain of Custody …
-
Settlement water management
… 127 heavy metals, 58, 67, 391 sedimentation-model, 305-Nachklärung, 336 - sand catch , 305 368, submersible body, 369-drinking water treatment, 141, trickling filter … … channelization 275, 248, - rain basin 58, 125, 146 lake … … nitrification), 345-ground water wells , 121 Shigella, 56 safety …
Indicates content that may require registration and/or purchase.