-
Supplier: Urethane Innovators, Inc.
Description: harsh sludge environments. The urethane check valve balls are resilient which means less wear on valve seats and adjacent parts while increasing efficiency. Urethane check valve balls can be molded with or without metal cores. When a metal core is required it is
-
Supplier: Alpine Technical Services
Description: to Warm Water Safety shower with Overhead Stainless Steel Nozzle, Operated by In-Line Valve Handle Twin Nozzle Eyewash Activated by Opening the Protective Cover Easy Set-up and Take-down Tow Hitch (Choose between 2" Ball Hitch or Pintle Hitch) Electric Water Pump All
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
-
Supplier: OMEGA Engineering, Inc.
Description: Tee fitting material is polypropylene. For larger pipe diameters, the sensor can be insertion mounted through a 11.2 NPT ball valve for easy retraction. The monitor comes with concentration/temperature tables for sodium hydroxide, potassium hydroxide, hydrochloric acid, nitric acid,
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
-
Supplier: Union Process, Inc.
Description: small production or pilot plant work. The 1-S also is available in two additional configurations for specific applications. 1-SC – designed for use with tungsten carbide media and supplied with tungsten carbide arm sleeves. 1-SD – equipped for dry grinding, includes a metering valve or
-
Supplier: OMEGA Engineering, Inc.
Description: material is polypropylene. For larger pipe diameters, the sensor can be insertion mounted through a 11/2 NPT ball valve for easy retraction. The CDTX-45TC is the concentration monitor. The monitor comes with concentration/temperature tables for sodium hydroxide, potassium hydroxide,
- Accuracy: 0.5 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Charles Ross & Son Company
Description: stainless type 304 jacket for heating or cooling Thermocouple in side wall of cone 2" manually operated flush type ball discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1 inverters for 230
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Applications Industrial Valves Fluid Control Systems Industrial Automation Equipment Instrumentation and Measurement Devices HVAC Systems Water Treatment Equipment Process Control Systems Mechanical Components (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
mount brass ball valve packages with a choice of factory-installed electric or pneumatic actuators. The valves are approved under the NSF standard 61/372 for potable water use. The low-torque ball valves are available in both “T” and “L” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. In-line field serviceable mixing valve: cartridge element can be easily replaced in minutes making the washdown station work like new again. Provided with heavy duty globe valves and interlocked ball valves, allowing for cold water only operation, but not steam only. Check (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
were both unavailable and impractical. It was essential to have the valve close whenever the water supply dropped below operational pressure, to prevent the percentage of nutrients from exceeding safe levels and harming the crop. Using Plastomatic Series ABVS Air x Spring Actuated Ball Valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
A new high-pressure system for synthesis and crystal growth of large diameter InP
The ball valve is cooled by a water jacket to prevent it from overheating.
-
Horizontal Blender Offers Versatility For Mixing Specialty Dry Ingredients
A variety of options may be added including steam/ water jacket , insulation, scraper blades, Lee Flush-Mounted Ball Valves , and trunnion tilting.
-
11.14.05 -- Brochure Covers Extensive Instruments And Systems For The Food And Beverage Industries
A variety of options may be added including steam/ water jacket , insulation, scraper blades, Lee Flush-Mounted Ball Valves , and trunnion tilting.
-
Horizontal Blender Offers Versatility For Mixing Specialty Dry Ingredients
A variety of options may be added including steam/ water jacket , insulation, scraper blades, Lee Flush-Mounted Ball Valves , and trunnion tilting.
-
Thermal analysis of trapped hydrogen in pure iron
A : specimen, B : furnace, C : thermocouple, D : water jacket , E : ball and socket joint, F : pneumatic vacuum solenoid valve , G : vacuum senser, H : governer, I : temperature programmer, J : vacuum pump, K : vacuum gauge, L : recorder.
-
Hydrogen trapping phenomena in carbon steel
Showing: A, specimen; B, furnace; C, thermo- couple; D, water - jacket ; E, ball -and-socket joint; F, pneumatic vacuum solenoid valve ; G, vacuum senser; H, governor; I, temperature programmer; J, vaccum pump; K, vacuum gauge;and L, recorder.
-
Eco-Friendly Creation of Propped Hydraulic Fractures
The large-scale demonstration was conducted in a 12-ft section of 4.5-inch diameter casing equipped with a pressure source of water , a heat jacket , and two ¼- inch perforations (180 … … a short nipple and full- opening ball valve .
-
A new instrument for measuring relaxation in flour dough
1. dough cylinder; 2. mercury bath; 3. adhesive tape cuffs; 4. pin; 5. balance pan; 6.7. arms; 8. metall ball ; 9. nozzle; 10. air main; 11. pressure indicator; 12. alcohol manometer; 13. travel- ling microscope; 14. throttling valve ; 15. water jacket .
-
FLOW BEHAVIOR OF GUAVA PUREE AS A FUNCTION OF TEMPERATURE AND CONCENTRATION
… items: 1-compressed air at 515 kPa (60 psig), 2- Shutoff valve, 3- air filter, 4- drain for oil and water , 5- reducing valve from 515 kPa to … … reservoir for puree, 13- jacket for constant temperature, 14- ball valve, 15- reducing valve …
-
Energy Resources and Systems
… Awnings Safety glass VCR tapes Movie film Loudspeakers Credit cards Water pipes Fishing boots Shower … … insulation Fan belts Heart valves Aspirin Bandages Guitar strings … … cream Soap dishes Life jackets Garden hose Plywood adhesive … … False teeth Toothpaste Golf balls Cortisone Artificial limbs Parachutes …
Indicates content that may require registration and/or purchase.