-
Supplier: Mueller Company
Description: The MUELLER EZ-VAULT Meter Setters provide a means to quickly install a 1-1/2" or 2" meter. The EZ-VAULT permits cities and water companies to standardize larger meter sets increasing convenience and efficiency during construction. The factory pre-aligned setter is
-
Supplier: Haida International Equipment Co., Ltd.
Description: distilled water, all the formaldehyde in air dissolve in the water; Measure the amount of formaldehyde in the absorption solution and extraction of air volume, and show it by micrograms per cubic meter (mg/m after), calculate the amount of formaldehyde in per cubic meter
- Configuration: Floor Mount
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection CDVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space heater
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
inlet separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators Inlet (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest smartly through 'single box' DMA solution – combining flow, pressure and (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
is highly correlated to the flow rate (in GPM). The oil or water enters through an inlet (the inlet closest to the flange heater) and gets heat applied to it as it flows within a vessel chamber and exits the outlet nozzle (or flange) where it circulates throughout the piping circuit. Insulation is (read more)
Browse Circulation Heaters Datasheets for WATTCO -
can be specified with an IP 69K rating on demand. IP 67 enclosures must be able to withstand immersion in one metre of water for 30 minutes. IP 69K electronic enclosures must be capable of withstanding 80°C water at a pressure of 80–100 bar and a flow rate of 14-16 litres (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
surface: Clean the dust or stains on the surface of the object to be installed, and then align the hole position of the ceramic insulating sheet. ?Power tube bonding: Stick the power tube on the ceramic insulating sheet. ?Fixed the insulation sheet: Use screws to fix the power tube and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
mounting pads Steering wheel mountings Polyurethane marine decks Bulkheads Fish boxes Marine fiberglass bait freezers and bait wells Freezer insulation Cabinets, doors, seats and walls Hard points for lifting lugs, cleats (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
consistency. Features High thermal conductivity: 170–230 W/m·K. A thermal expansion coefficient close to silicon helps limit thermal expansion mismatch in silicon-based assemblies. Electrical insulation and dielectric properties (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Design and Testing of CO2 Compression Using Supersonic Shockware Technology
Consider insulating water meter box against low ambient temperatures .
Indicates content that may require registration and/or purchase.