Products/Services for Water Meter Manholes
-
Manholes and Manhole Covers - (175 companies)Manholes allow access to underground piping, meters, and facilities. Manholes perform a variety of functions. They allow access to meters, which read liquid flows to things such as sanitary sewer lines. They allow access to underground cables...MaterialShapeApplication -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Flow Meters - (1708 companies)...also be used to assist in the design of various types of water systems and facilities. The basis of good flow meter selection is a clear understanding of the parameters surrounding a particular application. These may include fluid type, fluid... -
Water Quality Testing Instruments - (336 companies)...standard for conductivity, it can be a useful diagnostic tool for interpreting other water quality information. It is measured with a meter and reported using units called micromhos/centimeter (mhos/cm). Conductivity meters are factory calibrated... -
Water Valves - (607 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground... -
Utility Meters - (123 companies)Utility meters are used to monitor the consumption of water, gas or electricity by businesses or residences. Utility meters are used to monitor the consumption of water, gas, or electricity by businesses or residences. They differ in terms...
-
Oil in Water Monitors - (71 companies)Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly...
-
Water Quality Photometers and Colorimeters - (150 companies)Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity. Water quality photometers and colorimeters are instruments designed...
-
Moisture Meters - (874 companies)Moisture meters are used to measure the moisture content in bulk solids, liquids and gases. Moisture meters measure the moisture content in bulk solids, liquids and gases. Some devices use infrared (IR), radio frequency (RF), or microwave techniques...
-
Water Heaters - (410 companies)Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
Product News
-
McGard Special Products Division
Advanced Manhole Security... DuraShield® device has no chains, bars or any cumbersome dangling components to hit your shins, ankles or any other part of your body. Watch our video for a quick demonstration. All stainless steel construction. The DuraShield (R) manhole security device is an extreme duty, all stainless steel security device that will secure your communication vaults, fiber optic cables, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McCrometer, Inc.
Flow Meter Converts Ground Water to Potable Water Water Treatment Flow Meter Converts Raw Ground Water To Potable Water. Ideal For Flocculation, Sedimentation Removal and Filtering Operations. With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid... (read more)Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McCrometer, Inc.
Water Specialties Propeller Flow Meter For Wells The Model ML04 Water Specialties Propeller Flow Meter TM from McCrometer is the perfect choice when accurate and reliable flow measurement is needed in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of +-2 percent, measures liquid flow from 40 to 60,000 GPM depending on line size... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer, Inc.
FPI Mag Flow Meter for Industrial Water/Wastewater McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water and effluent wastewater. The FPI Mag is the successor to McCrometer's popular Multi-Mag Insertion Flow Meter, which is the industry's only multi-electrode hot tap full profile insertion flow meter delivering a continuous total flow profile similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer, Inc.
V-Cone Flow Meter For Municipal Surface Water Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone (R) Flow Meter from McCrometer easily fits in crowded equipment installations where long pipe straight-runs are impractical. McCrometer's compact V-Cone Flow Meter features built-in flow conditioning. It reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer, Inc.
V-Cone Flow Meter For Municipal Surface Water Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone (R) Flow Meter from McCrometer easily fits in crowded equipment installations where long pipe straight-runs are impractical. McCrometer's compact V-Cone Flow Meter features built-in flow conditioning. It reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer, Inc.
Benefits of Flow Meters for Municipal Water App. Thousands of instrument engineers at municipal wastewater facilities and industrial process plants with wastewater treatment operations have found McCrometer flow measuring devices provide superior accuracy, long life, trouble free installation, and low total cost of ownership. Problems This Solves: Accurate flow measurement to 0.5% of flow. Measures raw wastewater, effluent water, sludge. Installation without flanges, cutting line, or welding pipes. Improved uptime, reduced pipe shutdown... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
UBITO
Flow Metering There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter 's rotating shaft, close to a Wiegand sensor. As the shaft turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits... (read more) -
McCrometer, Inc.
Flow Meter Calculator Tool Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. It's available by request on our web site and is a simple tool that engineers and technicians will want to keep on hand for use in municipal water or wastewater treatment plants or a wide range of process industry facilities where water plays a critical role. McCrometer is a leading global flow instrumentation specialist. We... (read more)Browse Flow Meters Datasheets for McCrometer, Inc.
-
States > District of Columbia > State > Proposed Regulations > 2010 Documents > November 26‚ 2010 > [2010 DC Proposed dc-20101126-0022-0002022] 24 DCMR 2...
Water Meter Manhole and associated piping(each) .
-
Drainage Load-flow Relationships in Arid Irrigated Areas
At the beginning of the irrigation efficiency study, manholes equipped with water meters were installed at each field outlet.
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/13332/dissertation_coetzee_jb.pdf?sequence=1
He said investigations led him to believe that syndicates hire people to steal copper cables and other non-ferrous items such as water meters , taps and manhole covers that are easily accessible (2007, p. 1).
-
Preliminary Study of Ground Water Infiltration in Shenzhen Drainage System
At the meanwhile, conductivities in the waste water manholes installed with flow meters are measured.
-
WATER, SEWERAGE AND DRAINAGE INFRASTRUCTURE FOR PALESTINIAN REFUGEE CAMPS IN LEBANON
Ground tanks Elevated reservoirs Water towers Pumping stations Water pipelines (km) Manifolds House connections (km) Water meters Sewerage House laterals (km) Manholes Blank Y’s Sewage pipelines (km) Pumping stations Existingsoakaways Stormwater drainage Drainage pipelines (km) Drainage channels (km) 43 600 4 360 …
-
Golden, Colorado Earns Public Works Project Award
Using GPS units, the city has accurately tracked the location of assets including fire hydrants, water valves, water meters , sanitary and storm manholes , storm inlets and outfall, detention ponds and street signs.
-
Photovoltaics vs. utility line extension in Austin, Texas
Water flow meter is located in manhole .
Indicates content that may require registration and/or purchase.