Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The
- Features: Oil / Grease Seal, Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The
- Features: Oil / Grease Seal, Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: MAXPRO Technologies, Inc.
Description: aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum
- Maximum Discharge Pressure: 4,060 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
-
Supplier: MAXPRO Technologies, Inc.
Description: L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to
- Maximum Discharge Pressure: 6,670 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • - Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • - Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • - Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • - Power Source: AC Powered
- Features: Other
-
Supplier: CoorsTek
Description: fluid applications. Optional packing materials — Additional sizes and materials including style 225 PTFE (polytetrafluoroethylene), assorted Kevlar® fibers, spring-load packing, and split-ring, die-formed sets are available upon request. Pump Replacement Parts Using advanced materials
- Pump Type: Centrifugal Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: General Pump
Description: manifold with exclusive lifetime warranty Designed for touchless carwash systems and multiple gun systems Excellent for carpet cleaning and for use in industrial plant systems where hot water is required The Emperor line of pumps are made to withstand temperatures up to 185 degrees F,
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 185 F
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid
-
Supplier: Godiva, Ltd.
Description: Single pressure vehicle mounted pump. Maximum flow rated at 10000l/min and maximum pressure discharge of 24bar. Within a compact envelope the pumps features an automatic water ring primer, self-adjusting mechanical seal on a stainless steel shaft directly coupled to the
- Maximum Discharge Flow: 2,639 GPM
- Maximum Discharge Pressure: 348 psi
- Pump Type: Fire Service Pumps
-
Supplier: Jet Edge
Description: Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- CDA Grade: 905
- UNS C Number: 90,500
-
Supplier: Precision Polymer Engineering Ltd.
Description: Stack sets comprise of one or more rings with a V-shaped profile that are positioned between male and female adapters located top and bottom, to form a multi-lip packing suitable for mechanically challenging conditions in rod and piston locations. Typical applications include mud
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Central Air Compressor Co.
Description: inter stage air temperature shutdown Water cooled aftercooler Moisture separator for aftercooler Automatic drain trap for separator Automatic water throttle valve
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Aerzen USA Corp.
Description: The conveying room is protected by combined oil slinger-piston ring labyrinth sealings. The integrated canned motor ensures the sealing of the drive shaft, a shaft passage to atmosphere can be omitted. Regarding the motors it can be chosen between a high-frequency design with a maximum
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 61.74 to 8,996.4 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Caterpillar Oil & Gas
Description: information about emissions certification, please contact your local Cat dealer. Emissions - Designed to meet U.S. EPA Tier 4 Final emissions requirements. - On-engine NOx reduction system with optimized piston, ring, liner, and fuel system configuration to reduce NOx while minimizing
- Horse Power: 1,125 HP
- Displacement: 32.0858455854519 liters
- Length: 75 inch
- Width: 63 inch
-
Supplier: Caterpillar Oil & Gas
Description: For more information about emissions certification, please contact your local Cat dealer. Emissions - Designed to meet U.S. EPA Tier 4 Final emissions requirements. - On-engine NOx reduction system with optimized piston, ring, liner, and fuel system configuration to reduce NOx while
- Horse Power: 800 to 950 HP
- Displacement: 27.005859818603028 liters
- Length: 85 inch
- Width: 49 inch
-
Supplier: ASTM International
Description: 8.2.4 Pistons-Fitting and Numbering 8.2.5 Piston Ring End Gaps-Adjustment 8.2.6 Connecting Rod and Piston Assemblies-Installation 8.2.7 Connecting Rod Bearings-Installation 8.2.8 Camshaft-Installation 8.2.9 Harmonic Balancer and Oil Slinger-Installation 8.2.10 Engine
-
Supplier: Caterpillar Oil & Gas
Description: rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Emissions - Designed to meet 2011 U.S. EPA Tier 4 Interim and EU Stage IIIB emissions requirements. - On-engine NOx reduction system with optimized piston, ring,
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
Find Suppliers by Category Top
Featured Products Top
-
PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the manufacturing industry, margins keep getting thinner. You need equipment that is efficient, affordable, and durable. Our pump systems are designed to help you meet production efficiency targets while reducing costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
just a vacuum pump; it is a dynamic condenser. While many associate these machines strictly with water, the “liquid ring” can be sealed with any fluid compatible with the process. Water Vapor Streams: When pumping water vapor, using water (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
to generate electricity. Condensate pumps: Once the steam has passed through the turbine and lost some of its energy, it passes through the condenser, where its volume is reduced by cooling the steam, which condenses the steam back into water and returns it to the boiler. Cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
3. Typical Construction Machinery Applications Ingiant slip rings are widely used in rotating parts of nearly all types of construction machinery, including: Excavators Tower Cranes & Mobile Cranes Concrete Pump Trucks Drilling Rigs (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
LIQUID RING CONE PORTED VACUUM PUMPS Food Processing Vooner FloGard®’s 304 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOWNLOAD THE VOONER FLOGARD VACUUM PUMP BROCHURE THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
More Information Top
-
Sell TATRA 815 truck spare parts
• supply spare parts for Deutz engine,FL912, FL913, FL413, FL1013, etc. cylinder head, cylinder liner, piston, piston ring , water pump , crankshaft, compreesor,etc.
-
Mechatronics and Industrial Informatics
It can be widely the alternative rotary vane vacuum pumps, rotary piston vacuum pump , water ring vacuum pump,water jet pump, reciprocating pumps, Roots water ring vacuum unit, and so on.
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…cylinder head gaskets; strongbacks; rockers; master rods; exhaust valves; caps; axles; rocker arms; inlets; forward end castings; fuel lines; jumper lines; pumps; outlet elbows; jumper adapter; inserts; cam followers; fuel pumps; exhaust elbows; piston ring sets; water pumps ; wind hydraulic system manifolds…
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
Water meter components, pipe connectors, piston rings for hot water pumps , textile machinery accessories, and surgical apparatus.
-
Alloying: Understanding the Basics
They have found widespread use in chemical processing equipment, food handling equipment, and components for elevated-temperature applications, such as cylinder liners, exhaust manifolds, valve guides, gas turbine housings, turbocharger housings, water pump bodies, and piston rings in aluminum pistons.
-
Apparatuses for the vacuum technique
An alternative to the water ring pumps represents the rolling piston -pump type, like e.g. for some years of the Northey Rotary of Compressors Ltd., parking tone, Poole / Schaefer GmbH, Newly-Isenburg, is displaced produced and in the FRG of…
-
Camshaft Timing Belt Cover - Camshaft Timing Belt Cover Manufacturers, Suppliers
Engine parts: Cylinder Head, Cylinder Block, full gasket set, Cylinder Head Gasket Crankshaft, Camshaft, Con Rod, Crankshaft Bearing, Con Rod Bearing, Piston, Piston Ring , Engine Mount Water Pump , Radiator, Oil...
-
Brazil's Sabo to Build New US Plant
Its main product lines are piston rings , gaskets, water pumps , hoses and seals for the automotive industry.
-
The Indian Automotive Supplier Report
Cylinder Linings, Gear Systems, Light Alloy Castings, Oil Pumps/ water Pumps , Piston Pins, Piston Rings , Pistons, Rotors, Sintered Products, Synchroniser Hubs, Valvetrain Systems .
-
The Indian Automotive Supplier Report
Cylinder Linings, Gear Systems, Light-alloy Pressure Die-castings, Oil Pumps/ water Pumps , Piston Pins, Piston Rings , Pistons, Rotors, Sintered Products, Synchroniser Hubs, Valve Train Systems .
Indicates content that may require registration and/or purchase.