-
Supplier: Watts
Description: Solid state microprocessor with easy access front panel settings; three modes of operation meter; immediate, meter delayed, or time clock delayer; Double backwash feature, offers optimum regeneration, cleaning ability and efficiency; 36 selectable pre-programmed regeneration cycles; days
- Valve Type: Control Valves
- Media: Water
-
Supplier: DRI-STEEM Corporation
Description: GTS provides a broad capacity range and precise control, and it is compatible with all water types: tap, softened, deionized, and reverse osmosis. Application flexibility makes GTS the ideal choice for almost any application.
- Primary Voltage: 120 volts
- Output Capacity: 450 Pounds / Hour
- Rated Input (Gas): 600,477.6526999999 BTU/hr
- Control Tolerance: 3 +/- %
-
Supplier: DRI-STEEM Corporation
Description: The compact CRUV mounts inside a packaged HVAC unit and is compatible with all water types: tap, softened, deionized, and reverse osmosis. The cleanable stainless steel tank makes the CRUV cost effective and easy to service. More efficient than infrared, CRUV is the humidification choice for
- Primary Voltage: 480 to 600 volts
- Power Demand: 20,999.999999999985 watts
- Output Capacity: 63 Pounds / Hour
- Control Tolerance: 3 +/- %
-
-
Supplier: DRI-STEEM Corporation
Description: The steam-to-steam (STS) humidifier transfers energy from boiler steam through a heat exchanger to a replenishing supply of clean fill water and boils it into steam.
- Output Capacity: 100 to 480 Pounds / Hour
- Steam Pressure: 5 to 15 psi
- Control Tolerance: 3 +/- %
- Placement: Air Handling
Find Suppliers by Category Top
Featured Products Top
-
chemical injection, and alarms of impending control excursions. This 4100-PRO is ideal for trending of process conditions to maximize your oil/water separation efficiency. Features (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
temperature control for machinery, furnaces, reactors, heavy equipment and industrial processing lines. By circulating cooling media such as water, glycol or other fluids through engineered internal channels, thermal shields and cooling panels help reduce surface temperature, protect surrounding (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
?ACME-SLIM’s are built narrow or control high in order to pass through existing 26” doors or corridors and require a minimum of floor space. Piping and panel (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
monitored and used to control the two on-board relays. Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system. Each relay includes full differential control to allow the relay to activate and (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches feature Ø16mm bodies with a low profile behind-panel depth of 13.6mm. Designed for versatile (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
ergonomically designed control panel features an adjustable tilt for ease of use and stows flush against the unit between tests. Connectivity: USB, Ethernet, and dry contact options provide convenient connectivity for easy access to data, remote control, and communications. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Many machines are equipped with a control panel which allows the operator to activate the emergency stop, on/off and reset functions. Usually, these control panels are manufactured by the machine builder according to the “do-it-yourself” principle. Schmersal has developed a modular (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
integrating with home security or automation systems to provide notifications when the shut-off system has been activated. They are ideal solutions for water heaters, recirculation pumps and softeners which become particularly vulnerable to leaks as they age. Leak Stop+ is easy to (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
Customization with modular construction Custom control panel options include UL/CSA rated magnetic IEC/NEMA motor starter packages, VFD Smart Panels™ and optional PLC packages that allow for complete monitoring of voltage, amperage, filter conditions, alarm conditions, and (read more)
Browse Mist Collectors Datasheets for Clean Air Industries
More Information Top
-
Power Plant Replacement Study
3 MCC PLANT CONTROL SYSTEM (PCS) 69KV/12.5KV SUBSTATION PANEL 1 REMOTE PRECIPITATOR CONTROL PANEL 28) WATER SOFTENER .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
is a prepiped, prewired, factory-tested package that includes key system components such as water softener , brine feed pumps, control panel , and blowers.
-
Power Plant Replacement Study
Main 480V Switchboards ID Fan VFD (2) Boiler #3 MCC Boiler #4 MCC Boiler #3 PLC Panel Boiler #4 PLC Panel Water Softener RO Water Storage Tank Air Receiver Blr02 Control Panel Blr 01 Control Panel FD Fan VFD FD Fan VFD…
-
On-Site Hypochlorite Generation Brochure
System components include a salt saturator, water softener , electrolyzer, transformer/rectifier, storage tank, and control panel .
-
On-Site Hypochlorite Generation Brochure
System components include a salt saturator, water softener , electrolyzer, transformer/rectifier, storage tank, and control panel .
-
Building chemistry for the bachelor-study
Use: tubes for water lines and gas supply, draining tubes, the plasticizer contains the roofings gutters and other soft-PVC, panels .
-
Building chemistry for the bachelor-study
Use: tubes for water lines and gas supply, draining tubes, the plasticizer contains the roofings gutters and other soft-PVC, panels .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > CHLORINA...
Systems generally are configured with the following components: water softeners , salt dissolvers, electrolyzer cell or cells, direct-current-power rectifier, storage tanks, hydrogen dilution blowers, dosing pumps with dosing control , cell-cleaning system, and central control panel .
Indicates content that may require registration and/or purchase.