Products/Services for Waterjet Auction

  • Equipment Auctions and Trading Services-Image
    Equipment Auctions and Trading Services - (98 companies)
    Equipment auctions and equipment trading services provide used equipment at discount prices. Products range from laboratory instruments to earth-moving equipment. Auction businesses sell equipment using bids. They also buy and trade equipment...
  • Waterjet and Abrasive Jet Cutting Services-Image
    Waterjet and Abrasive Jet Cutting Services - (473 companies)
    How to Select Waterjet and Abrasive Jet Cutting Services. Waterjet and abrasive jet cutting services use high-pressure media to cut materials. Water jets and water abrasive jets send highly-pressurized water (20,000 - 60,000 psi) through a nozzle...
  • Abrasive Jet and Waterjet Cutting Heads-Image
    Abrasive Jet and Waterjet Cutting Heads - (56 companies)
    ...are designed for stone and tile, tool and die, fabrication, and job-shop applications. Types of Abrasive Jet and Waterjet Cutting Heads. There are two basic types of water cutting products: abrasive jets and water jets. Both types of water jet tools use...
  • Abrasive Jet and Waterjet Cutting Machines-Image
    Abrasive Jet and Waterjet Cutting Machines - (114 companies)
    Abrasive jet and waterjet cutting machines are used to cut sheet materials or remove materials from a surface by generating a focused stream of fluid mixed with abrasive particles. Abrasive jet and waterjet cutting machines are used to cut sheet...
  • Liquidation Services-Image
    Liquidation Services - (73 companies)
    These professional liquidation services manage all aspects of the buying process, providing the seller with a hassle-free experience. Many liquidation services or liquidators have online stores to sell goods. The products and equipment are often sold in auctions...
  •  
    Domain Registration Services - (62 companies)
    Domain registration services register URLs as well as transferring and auctioning registered domains. Domain registration services register universal resource locators (URLs) with the Internet Network Information Center (InterNIC), an organization...
  •  
    Garnet, Emery, and Mineral Abrasives - (91 companies)
    Garnet, emery and mineral abrasives include mined grains such as pumice, carborundum, natural diamond, tripoli, rouge, staurolite, novaculite, silica and other silicate minerals.
  •  
    Blast and Jet Machine Components - (16 companies)
    ...dust collection / filtration system, gun / lance, hopper / tank, intensifier, media separator / reclaimer, pressure generator and waterjet cutting head. A jet machine is typically an abrasive water discharge cleaner or cutter while a blast machine uses...
  •  
    Cutting Services - (2077 companies)
    ...advantages such as high accuracy, cutting of unlimited shapes, clean cutting that requires minimum finishing, minimal generation of heat, and distortion-free cutting. Routing, Pipe, and Waterjet-Based Cutting. Routing cutting services, tube or pipe...
  •  
    Hydroblasters and Water Blasters - (120 companies)
    Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire