-
Supplier: Teguar Corporation
Description: The TS-4010-10 is an IP69K and NEMA 4X rated computer designed for food and beverage manufacturing, pharmaceutical manufacturing, and similar types of environments. This waterproof PC can withstand airborne particles and liquids, including cleaning chemicals often used in sterile
- Display Size: 10.4 inch
- Speed: 2,000 MHz
- RAM: 2 to 4 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The seamless full flat screen with the slim stainless steel enclosure provides a refined, clean and bright look to your work setting. 15" 4:3 Ratio Touchscreen Intel Celeron Quad Core Processor IP66 / IP69K / NEMA 4X Stainless Steel Enclosure M12 Metal Input Output Connectors Fully
- Display Size: 15 inch
- Speed: 2,000 MHz
- RAM: 2 to 8 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t need custom M12 cables and all I/O connections are sealed. The 21.5” widescreen HD display is available
- Display Size: 21.5 inch
- Speed: 2,800 MHz
- RAM: 4 to 32 GB
- General Features: Integrated BluetoothTM Technology, Panel Mount, Touch Screen
-
-
Supplier: Teguar Corporation
Description: can withstand vibrations and shocks. This computer provides great value at a lower cost than other waterproof PCs and has long lifecycle support. 10.4” 1024x768 (XGA) High Resolution LCD Intel Celeron N2930 Quad Core CPU P-CAP Multi-Touch Touchscreen Full IP65 Waterproof Housing
- Display Size: 10.4 inch
- RAM: 2 to 8 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Aaeon Systems Inc.
Description: Applications Vehicle/ Transportation Food Industry Marine Outdoor KIOSK Features Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
-
Computers - 12.1" Stainless Fanless Touch Panel Computer With Intel® Atom D2700 onboard -- AFP-6123Supplier: Aaeon Systems Inc.
Description: AFP-6123 provide M12 waterproof I/O connectors for two USB2.0, one RS-232, one RS-232/422/485, one LAN and one power input. Even with a completely sealed off waterproof enclosure, the AFP-6000 series also offers wide operating temperature of -10° ~ 50° Celcius, without airflow.
- Display Size: 12.1 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // 30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power
- Power Rating: 100 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Computers - 15.6" Ubiquitous Touch Computer (IP66&69K) with Intel® Celeron® J6412 -- UTC-515JT-ATB0ESupplier: Advantech
Description: 15.6" Ubiquitous Touch Computer (IP66&69K) with Intel® Celeron® J6412 15.6" monitor with 16:9 widescreen display IP66/69K for full system Stainless chassis and Anti-corrosion enclosure M12 for all I/O ports 11~32V wide range system input rating Wide operating temperature range (-10 ~
- Display Size: 15.6 inch
- RAM: 8 GB
- Processor: Intel®
- Features: Other
-
Computers - 21.5" Ubiquitous Touch Computer (IP66&69K) with Intel® Celeron® J6412 -- UTC-520JT-ATB0ESupplier: Advantech
Description: 21.5" Ubiquitous Touch Computer (IP66&69K) with Intel® Celeron® J6412 Low power and fanless system design 21.5" monitor with 16:9 widescreen display Built-in Intel® Celeron® J6412 CPU Wide operating temperature range (-10 ~ 50 °C) Anit-corrosion enclosure stainless chassis
- Display Size: 21.5 inch
- RAM: 8 GB
- Processor: Intel®
- Features: Other
-
Supplier: Advantech
Description: 15.6" Ubiquitous Touch Computer (IP66/69K) with Intel® Core™ i5-1145G7E Low-power, fanless system design 15.6" monitor with 16:9 widescreen display IT66/69K for full system Wide operating temperature range (-10 ~ 50 °C) Anit-corrosion enclosure stainless chassis 11~32V wide range
- Display Size: 15.6 inch
- RAM: 8 GB
- Processor: Intel®
- Features: Other
-
Supplier: Advantech
Description: 21.5" Ubiquitous Touch Computer (IP66&69K) with Intel® Core™ i5-1145G7E Low power and fanless system design 21.5" monitor with 16:9 widescreen display Built-in Intel® Core™ i5-1145G7E CPU Wide operating temperature range (-10 ~ 50 °C) Anit-corrosion enclosure stainless chassis
- Display Size: 21.5 inch
- RAM: 8 GB
- Processor: Intel®
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: 12" Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor Main Feature Onboard Intel Core 2 Duo Processor 12.1" SVGA Color TFT LCD Display IP-65 Water-Proof Sealing Enclosure Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, Windows XP Pro, Windows XP
- Display Size: 12.1 inch
- Speed: 1,060 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: CTI Electronics Corporation
Description: addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole
- Number of Buttons: 3
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
- Mounting: Desktop
- Applications: General Purpose, Industrial / Factory Automation, Medical
-
Supplier: CTI Electronics Corporation
Description: This series features the Industrial Mouse™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged
- Number of Buttons: 3
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Mounting: Handheld
-
Supplier: Acnodes Corporation
Description: Stainless steel panel PC with a 12.1 inch 1024 x 768 industrial LCD monitor, Resistive type screen monitor, and an IP66/69K rated waterproof stainless steel enclosure. PCH8120 is constructed with SUS316 stainless steel, which has corrosion resistance properties that allow the monitor
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and vibrate harsh environment • Ultra thick solid aluminum bezel and rugged steel construction enclosure •
- Display Size: 15 inch
- IDE Disks Capacity: 20 to 40 GB
- Features: Handheld / Portable, Other
- Processor: Intel®
-
Supplier: CTI Electronics Corporation
Description: software drivers. These sealed industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed
- Number of Keys: 69
- Additional Features: Backlighting, Mouse Keypad
- Connection: Cable
- Mounting: Desktop / Enclosed
-
Supplier: CTI Electronics Corporation
Description: any special software drivers. These ruggedized keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and
- Number of Keys: 69
- Connection: Cable
- Mounting: Desktop / Enclosed
- Interface: IBM PS/2 / AT
-
Supplier: Cole-Parmer
Description: 257°F (–40 to 125°C), stores over 32,000 readings, and includes a waterproof stainless steel enclosure for more hostile environments. While in SS case, unit may be used in an autoclave.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Sierra Instruments, Inc.
Description: pressure fluctuations, gas mass flow control with Sierra's SmartTrak 100 is direct and unequivocal. Available in any flow range you specify up to 1000 slpm and higher, SmartTrak is CE approved, comes in various sizes, industrial waterproof enclosures, operating pressures and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Maselli Measurements
Description: enclosure assure troublefree operation in process areas. One can completely personalize and configure the instrument's operations and measurement ranges from the keypad or a remote computer. The instrument has an optional flow-cell adapter for continuous analysis in pilot plants.
-
Supplier: Minco
Description: This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil™ heaters and lets you easily connect to other elec tronics. Dual displays continuously
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
-
Supplier: SBG Systems SAS
Description: Heading (Dual Antenna GPS) Titanium enclosure - Up to 6,000 m Compliant with IHO standards Fully calibrated and tested from -20 to 60°C Advanced Real-Time and Delayed Heave: 5 cm Real Time Heave 2.5 cm Delayed Heave Up to 50 sec wave period Heave delivered on up to 4 different locations Heave
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: SBG Systems SAS
Description: Cost-effective Solution: 0.05° Roll, Pitch over 360° 0.05° True Heading 2 cm RTK GNSS Position @ 200 Hz 5 cm Real-time Heave 2.5 cm Delayed Heave 48h Internal Data Logger IP68 Enclosure, Compliant MIL-STD Up to 4 Simultaneously Connected Equipment: Navigation: RTK GPS/GNSS corrections
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Available in long-life titanium enclosure, this Subsea INS is operational up to 6,000 m. To ensure high data integrity in all conditions, every product is calibrated from -20 to 60°C, and is shipped with its own calibration report. Applications Subsea Ekinox-U provides outstanding performance
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: SBG Systems SAS
Description: performance for a cost-effective solution: 0.05° 3D Orientation over 360° 2 cm Position when connected to RTK GNSS 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave 200 Hz Output Rate >48h Internal Data Logger Robust IP68 Aluminum Enclosure Up to 4 simultaneously connected equipment:
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
Find Suppliers by Category Top
More Information Top
-
Brewster-angle measurements of sea-surface reflectance using a high resolution
spectroradiometer
The readout from the detector head was controlled by an interface card mounted on a standard computer motherboard enclosed in a waterproof deck Figure 1.
-
A Low Maintenance Approach to Large Carcass Composting
Prior to installation data loggers were encased in a rugged, waterproof plastic enclosure (Onset Computer Corporation, Pocasset, MA).
-
Designing a Dependable and Fault-Tolerant Semiautonomous Distributed Control Data Collection Network With Opportunistic Hierarchy
Each station contains two embedded computers and peripheral components in a wa- terproof environmental, heated enclosure with a glass viewport.
-
Remote ride quality monitoring of Acela train set performance
Although this location is not waterproof , the NEMA-4X enclosure keeps the internal computer dry and free from dirt and debris (Figure 5).
-
Controllability, Identification, and Randomness in Distributed Systems
All the electronics are housed inside Pelican case enclosures that were fitted with waterproof connectors for communication between the computer and the UDB-9000 deck box.
-
Final methodology for a field study of indoor environmental quality and energy efficiency in new relocatable classrooms in Northern California
Figures 8(a-b): Photographs of the completed (a) LBNL designed indoor cabinet (constructed for AMS and LBNL by Sierra Cabinets, CA) and (b) LBNL modified white, waterproof steel outdoor enclosure (Hoffman, Inc., San Francisco, CA) for environment monitoring and computer equipment.
-
Computer Security & Solutions Launches PC Enclosure For Food Processing Companies
Working alongside the IT department, Computer Security & Solutions delivered a secure and cost effective solution, developing self cooling PC enclosure that had a waterproof , stainless steel keyboard as well as a trackball pointing device, manufactured from food quality stainless steel.
-
An underwater neutral-buoyancy telerobot for zero-gravity simulation with attitude control and automatic balancing
Because STAR's computer /electronics and power subsystems are significantly larger and more massive than the other subsystems, the design of the waterproof enclosures containing these two subsystems drove the structural design of the entire vehicle.
-
Fundamental study to estimate fish biomass around coral reef using 3-dimensional underwater video system
The system consists of a camera, a camera controller, a digital video recorder, and a computer for analysis.[2,4] For the photodocumentation, two (right and left) cameras were installed in a waterproof pressurized enclosure (cylindricalshape of 15cm in diameter and 26…
-
Expanding the Use of Smart Operator Panels (.pdf)
A smart operator panel is really a computer—an embedded computer complete with input/output, memory, a processor, and a display (usually a touchscreen) in an enclosure that is suitable to the environment … rack mount to enclosures that are waterproof or explosion proof.
Indicates content that may require registration and/or purchase.