Products/Services for Waterproof Swivel Electrical Connectors

  • Electrical Connectors-Image
    Electrical Connectors - (3299 companies)
    Electrical connectors are devices that join electrical circuits together. Most connectors are removable or temporary, but some can be permanent. Connectors make electronic products easier to assemble and manufacture. They also ease circuit repairs...
  • Electrical Receptacles-Image
    Electrical Receptacles - (442 companies)
    ...and computers. Some electrical connectors are designed for use in hazardous environments or marine environments. Electrical receptacles are used in almost every industry including residential, commercial, industrial, and medical facilities. Standards...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
  •  
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  •  
    Automotive Electrical Connectors - (137 companies)
    Automotive electrical connectors are designed to be used specifically in vehicles. Automotive electrical connectors are specifically used in automobile electrical systems. Basic Information. Electrical systems have experienced increased prominence...
  •  
    Batteries - (1829 companies)
    ...the load. When a battery is inserted into an electrical device, the device completes the circuit between the two terminals and triggers electrochemical reactions within the battery. The anode undergoes an oxidation reaction with the electrolyte, releasing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Development and testing of the cooling coil cleaning end effector
    The Kollmorgen motor, Stoneage high- pressure swivel , and the waterproof electrical connectors and cables are similar to components used in the CSEE for ORNL.
  • hid headlamp - offers from hid headlamp manufacturers, suppliers, exporters & wholesalers
    [ Related Categories : Electrical Equipment & Supplies, Connectors & Terminals, Connectors ]. .... [ Related Keywords : tyco connector, automotive connector, tyco automotive connector, waterproof connector ]. .... AFS can swivel and level the ...
  • Symposium on high-temperature well-logging instrumentation
    The tool i s jointed t o the cablehead by a swivel nut. .... This allows the tool t o be connected t o the cablehead without rotating o r coiling the wires v i a the mu1t i p i n bayonet electrical connector . .... WATERPROOFING THE CABLEHEAD Water i s most l i k e l y t o seep i…
  • Duraline’s New 518 Connectors Have Locking Collets that Swivel
    Duraline's New 518 Connectors Have Locking Collets that Swivel . .... Duraline a leading manufacturer of electrical power distribution systems designed to withstand rough handling and severe weather .... All connectors are integrally molded to cable and include waterproof caps.
  • IEEE Guide for Installation of Cable Using the Guided Boring Method
    When cable will be installed with a basket grip, the cable end should be waterproofed by covering it with an effective seal (e.g., electrical tape, cable cap, etc.). .... 8.3.1 Swivel . .... The connector should be inspected to ensure that it is sound.
  • for
    Waterproofing is accomplished by applying a plastic tape to all joints and bolting a metal batten down … are large sheets of plywood mounted into the frame- work with standard Powerstrut connectors or a pin .... Their form provides a track in which swivel -head incandescent fixtures may slide the entire length of .... The wires are run in through the channel, which is approved by the electrical code, and can…
  • http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
    …sweetmeat swellings sweltered sweptback swiftness swimmeret swimsuits swindling swindlers swineherd switching switchmen switchman swiveling swizzling swordfish swordplay … congregate congresses congruence congruency conjecture conjoining conjugally conjugated conjugates conjugator connecting connection connective connectors conniption connivance conquerors … egocentric egoistical eighteenth eightieths ejaculated ejaculates ejaculator elaborated elaborates elaborator elasticize elastomers electively electrical electronic elementary elevations … washstands wastefully wastelands watchbands watchfully watchwoman watchwomen watchwords waterborne watercraft waterfalls waterfront watermarks waterproof watersheds waveringly weaknesses…
  • Geothermal Investigations of California Submerged Lands and Spherical Flow in Naturally Fractured Reservoirs
    …r should be dlsconnected and stored i n t h e i r waterproof Xero boxes i .... The on-deck connector o. .... stored on its separate drum and secured. not necessary t o disconnect the electrical cable from the .... B. PRE-LOWERING CHECK Once the boat Is anchored securely insure that the swivel p i n…
  • Grasping in Robotics
    Both the swivel units as well as the grippers have Viton seals and are operated with an .... Part of the waterproof concept is that all electrical connection cables are integrated. .... All modules are equipped with electrical connectors .