-
Supplier: Princess Auto Limited
Description: 3/8 in. x 75 ft Braided Anchor Line
- Overall Width / OD: 0.375 inch
- Overall Length: 25 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Supplier: Princess Auto Limited
Description: 1/4 in. x 100 ft Braided Anchor Line
- Overall Width / OD: 0.25 inch
- Overall Length: 33.333333333333336 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Supplier: Princess Auto Limited
Description: 3/8 in. x 100 ft Double Braided Anchor Line
- Overall Width / OD: 0.375 inch
- Overall Length: 33.333333333333336 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
-
Supplier: Princess Auto Limited
Description: 3/8 in. x 50 ft Twisted Anchor Line
- Overall Width / OD: 0.375 inch
- Overall Length: 16.666666666666668 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Supplier: Darco Southern, Inc.
Description: Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and
- Overall Width / OD: 0.25 to 2 inch
- Overall Length: 10 to 425 yd
- Use Temperature: 1,000 F
- Applications: Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Cut Resistant / Bullet Proof, Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Lowy Enterprises, Inc.
Description: black
- Overall Thickness: 0.04 to 0.07 inch
- Overall Width / OD: 1.75 inch
- Overall Length: 100 yd
- Breaking Load (Rope / Fiber): 4,000 lbs
-
Supplier: Lowy Enterprises, Inc.
Description: Binding Tape
- Overall Thickness: 0.015 to 0.025 inch
- Overall Width / OD: 0.75 inch
- Overall Length: 100 yd
- Material: Nylon / Polyamide
-
Supplier: Lowy Enterprises, Inc.
Description: black
- Overall Thickness: 0.055 to 0.075 inch
- Overall Width / OD: 1.9375 inch
- Overall Length: 200 yd
- Breaking Load (Rope / Fiber): 6,000 lbs
-
Supplier: Lowy Enterprises, Inc.
Description: various
- Overall Thickness: 0.08 inch
- Overall Width / OD: 2 inch
- Overall Length: 50 yd
- Breaking Load (Rope / Fiber): 6,800 lbs
-
Supplier: Darco Southern, Inc.
Description: Manufactured from plain cloth formed over core material of Tetraglas® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures rest
- Overall Width / OD: 1 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Use Temperature: 1,000 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.22 inch
- Overall Length: 250 yd
- Applications: Electrical / Electronics
- Material: Nylon / Polyamide, Synthetic / Polymer
-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Material: Coated / Sized, Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Material: Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Features: Other, Webbing (Ribbon / Strap)
-
Supplier: Sterling Rope Co., Inc.
Description: Type 9800 webbing is a flat, woven nylon webbing that is abrasion resistant and offers a high tensile strength. The increased strength is often preferred in harsh or abrasive environments for anchor building, hauling or making harnesses. Because Type 9800 is woven solid opposed to a
- Breaking Strength / Load: 9,800 lbs
- Features: Webbing (Ribbon / Strap)
-
Supplier: Murphy Industrial Products Inc.
Description: Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w Large Flat Hook.
- Overall Thickness: 0.4 inch
- Overall Width / OD: 4 inch
- Overall Length: 1.6666666666666667 yd
- Textie Product Type: Knitted Product
-
Supplier: Murphy Industrial Products Inc.
Description: 4” x 40’ Heavy Duty Camo Tow Strap.
- Overall Width / OD: 4 inch
- Overall Length: 13.333333333333334 yd
- Features: Webbing (Ribbon / Strap)
- Textie Product Type: Woven Product
Find Suppliers by Category Top
More Information Top
-
Designing waterproof breathable materials based on electrospun nanofibers and assessing the performance characteristics
The potential of using electrospun nanofibrous webs for waterproof breathable materials has been investigated.
-
Food plant density, patch isolation and vegetation height determine occurrence in a Swedish metapopulation of the marsh fritillary Euphydryas aurinia (Rottemb...
The web is waterproof from autumn through winter, but is susceptible to flooding during the summer.
-
http://naldc.nal.usda.gov/download/CAT87214687/PDF
ZJ Includes blankets, spreads, pillowcases, sheets, towels, and other curtains and draperies and household furnishings not elsewhere specified; floor covering; and other household and clothing articles (canvas articles and manufactures, braids, narrow fabrics, elastic webbing , waterproof garments, and lace articles). kj Includes …
-
Tewkesbury Walks
Waders A large group of birds that feed in estuaries but lack waterproof feathers and webbed feet.
-
The Woof at the Door » American Scientist
Some have long, fluffy coats; others have tightly curled, nearly waterproof coats and webbed feet.
-
Transforming Clothing Production into a Demand-driven, Knowledge-based, High-tech Industry
Application of electrospun polyurethane web to breathable water- proof fabrics.
Indicates content that may require registration and/or purchase.