-
Supplier: Advanced Technical Materials, Inc.
Description: E- and H-plane tee, internally tuned
- Operating Frequency Range: 2.3 to 2.6 GHz
- EIA Waveguide Size (WR): 340
- VSWR: 1.5 :1
- Length or Height: 8.25 inch
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Features: Waveguide Tees
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Features: Waveguide Tees
-
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Features: Waveguide Tees
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Features: Waveguide Tees
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJH series of matched hybrid tees (magic tees) cover the frequency range of 18 to 170 GHz in nine waveguide bands. These four-port devices are used for balanced power-combining and/or dividing RF signals over a broad bandwidth. Matched hybrid
- Operating Frequency Range: 18 to 170 GHz
- Features: 6-Way, Combiners / Dividers, Hybrid Tee, Waveguide Tees
- Profile: Rectangular
Find Suppliers by Category Top
More Information Top
-
A Microwave Autodyne Meter of Vibration Parameters
MEASURING VIBRATIONS USING A MICROWAVE INTERFEROMETER BASED ON A WAVEGUIDE MAGIC TEE In cases where the level of the signal returning to the microwave oscillator is substantially less than the gen- erated signal, the autodyne system can be described without considering changes …
-
Wideband substrate integrated waveguide power splitter with high isolation
The configuration of the proposed splitter is similar to a conventional four-port waveguide magic Tee whose E-plane arm is matched.
-
Four-port finline circulator
In the final stages of these experimentswe learned that a similar experiment,but using ferrite-loadedcoupled dielectric-imagelines and a waveguide magic tee , was being undertaken by M. Mrozowski at the Technical University ofGdansk .
-
Magic Tee Junction Based on Hybrid Architecture of Microstrip Line and Non-Radiative Dielectric Waveguide
A new hybrid microstrip/NRD waveguide magic tee junction is proposed and developed.
-
Laser microchemical etching of waveguides and quasi-optical components
Figure 5 is a schematic of a basic waveguide magic tee .
-
W band power amplifier development for the Herschel HIFI instrument
For low loss power combining at the output of the amplifier, a waveguide magic tee hybrid was chosen.
-
NIST Manuscript Publication Search
Publication Citation: Microwave Detection of Stress Induced Farigue Cracks in Steel and Potential of Crack Opening Determination Using a New Phase Sensitive Approach Based on a Waveguide Magic TEE .
-
Waveguide Applications Of FEKO
Waveguide Magic Tee Coupler .
-
A novel hybrid planar SIW magic Tee
In this paper, a rectangle waveguide magic Tee based on SIW technology is proposed.
-
Design of planar slotted array antenna fed by single ridge waveguide
W.W. Siekanowicz and R.W. Paglione, Broadband double- ridge waveguide magic Tee , U.S. Patent 3,629,734 (1971).
Indicates content that may require registration and/or purchase.