-
Supplier: ESAB Welding and Cutting Products
Description: Features Designed for repairs to high chromium type tool steels. Deposits are wear resistant and porous free. May be annealed, reheat-treated, drawn or tempered.( For TIG Rod )
- Welding Filler Types: Steel - Tool / High Alloy
-
Supplier: Ed Fagan, Inc.
Description: technology, glass seals, furnace construction, welding electrodes, etc. Ed Fagan Inc. stocks Tungsten in a variety of forms and dimensions.
- Overall Width / OD: 0.025 to 7 inch
- Overall Length: 36 to 72 inch
- Tensile Strength (UTS, Break): 250,000 psi
- Specifications: ASTM / ASME
-
Supplier: Ed Fagan, Inc.
Description: technology, glass seals, furnace construction, welding electrodes, etc. Ed Fagan Inc. stocks Tungsten in a variety of forms and dimensions.
- Overall Width / OD: 0.025 to 7 inch
- Overall Length: 36 to 72 inch
- Tensile Strength (UTS, Break): 250,000 psi
- Specifications: ASTM / ASME
-
-
Description: Advantages Of Silicon Nitride Ceramic Rod The silicon nitride ceramic rod has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: Blue Zirconia Ceramic Welding Pin Blue Zirconia Ceramic material is a type of common used material for ceramic welding pin as its good mechanical strength , wearable durabily with long service life. Zirconia Ceramic pin surface can be polished with high shinny surface . It is high
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: National Bronze & Metals Inc.
Description: Parts, Circuit Breaker Parts, Electron Tube Grid Side Rods INDUSTRIAL: Seam Welding Wheels, Electrode Holder Jaws, Flash Welding Electrodes, Plastic Mold Components, Resistance Welding Machine Electrodes, Flash Welding Electrodes, Current Carrying Shafts and Arms,
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.125 to 3.5 inch
- Overall Thickness: 0.125 to 3.5 inch
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 5 %
- Specifications: AMS, UNS
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.375 to 15 inch
- Overall Thickness: 0.375 to 15 inch
-
Supplier: National Bronze & Metals Inc.
Description: with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: 3X Ceramic Parts Company Limited
Description: collar housing is made of 316 stainless steel material as it is more corrosion resistant and chemical resistant . The plunger rod material is 99% alumina ceramic which is wear resistant , high temperature resistance and can be used in harsh environment . The
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: National Bronze & Metals Inc.
Description: deformation. The extra high strength characteristics provide extreme wear resistance for extreme loads, abrasive wear, such as BOP parts, and wellhead compone Typical Uses for C63020 Nickel Aluminum Bronze: INDUSTRIAL: Bearings, Bushings, Valve Balls, Forming Dies for Roll Bearings,
- UNS Number: 63,020
- Overall Width / OD: 0.625 to 6.5 inch
- Overall Thickness: 0.625 to 6.5 inch
- Tensile Strength (UTS, Break): 130,000 to 135,000 psi
-
Supplier: Washington Alloy Co.
Description: rod for all ferrous and non-ferrous metals. Applications Rainier 2G and 2GFC is used to produce high strength (up to 100,000 psi), wear-resistant deposits on close-fitted joints such as found in sheet metal work. Excellent for repairing small parts as in broken drill bits,
-
Supplier: United Performance Metals
Description: 17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.029 to 0.3 inch
- Tensile Strength (UTS, Break): 160,000 psi
-
Description: Advantages Of Ceramic Hanging Tube The Ceramic Hanging Tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Garage Equipment Supply
Description: mechanically-loaded rod seals make rod leakage is a thing of the past while a specially formulated abrasion-resistant urethane rod wiper provides exclusion protection. The welded cylinder body is made from robust steel tubing produced to exceed ASTM specifications. This
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Description: Advantages Of Silicon Nitride Ceramic Tube The silicon nitride ceramic tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Garage Equipment Supply
Description: mechanically-loaded rod seals make rod leakage is a thing of the past while a specially formulated abrasion-resistant urethane rod wiper provides exclusion protection. The welded cylinder body is made from robust steel tubing produced to exceed ASTM specifications. This
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Description: Advantages Of Silicon Nitride Ceramic Tube The Silicon Nitride Ceramic Tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Plansee SE
Description: after they have been in use for a long time, that's not a problem: Build-up welding with our Densimet® WR welding electrodes enables you to repair the affected areas and extend the life of your mold for many more cycles. We supply rods of Densimet® WR in a variety of lengths and
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Extended Service Life: 4-6 times longer than coated carbon steel in corrosive environments Maintenance Reduction: Eliminates rust-related chain wear and lubrication issues (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
rods to wear-resistant plates, offering engineers a reliable solution for harsh environments. With its superior strength and versatility, it is the go-to choice for professionals seeking durable, functional, and aesthetically appealing materials (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
components, crucibles, and grinding tools. Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
the parts, and places the finished dolphins on a conveyor after welding. ARBURG's recyclate package, including a wear-resistant screw and modified cylinder module, is designed for challenging recycled materials, while GESTICA's RecyclatePilot helps (read more)
Browse Molding Machines Datasheets for ARBURG -
INNOVACERA creates specialized components that can withstand unique and challenging environments, including: High Heat Corrosive Environments Thermal Management Challenges High Mechanical Wear Environments Electrical Insulation Requirements (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
standard through 60″. Semicircular damper lids at the base of the windband are mounted on corrosive-resistant, stainless steel rods which turn in nylon bearings. Bearings will not rust or stick and require no lubrication. Lids open automatically when the fan turns on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
• High hardness and superior wear resistance • Excellent corrosion and chemical resistance • Mirror-finished cavity structure for easier cleaning • Crack-resistant and (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
friction, high wear resistance, oil compatibility and precise rod guidance to deliver reliable, long-life performance in demanding conditions. Engineered Shock Absorber Bearing & Bushing Solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
metals; offers sharp, wear-resistant cutting for longer life. Segmented-Coated Wire: 0.8 mm and above, allows efficient debris removal for materials like (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
tungsten carbide ( Page 14 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
Tungsten Carbide Electrode for hard facing Wear resistant Tungsten Carbide Welding Rod Shock resistant tungsten ...
-
ZCI14
It is not recommended for A50 is readily welded using NiRod 55 as a welding rod . wear or abrasion resistance .
-
Increase in the life of submersible centrifugal pumps of the ETsN type
Coatings of simple and inexpensive low- carbon welding rod with respect to wear resistance considerably surpass hardened layers on carbon steels, which is important not only in the repair of components.
-
Boron Carbide Powder From Feldco International and Applications of Boron Carbide
Boron Carbide powder (B4C) for welding rods for improvement of wear resistance of surface .
-
Materials Chemistry
Low thermal expansion and m.p., high wear resistance /forged engine pistons, welding rod , brazing alloys, architectural products Mg (ca. 0.3–5%) Good weldability and strength, good corrosion resistance/ornamental trim, cans, household appliances, boats and ships, bridge railings, race cars Zn (ca …
-
Materials Chemistry
Low thermal expansion and m.p., high wear resistance /forged engine pistons, welding rod , brazing alloys, architectural products .
-
Surface engineering for corrosion and wear resistance
Wear - resistant materials available as bare welding rod , flux-coated rod, long-length solid wires, long-length tubular wires, or powders that are deposited by hard/acing.
-
ZSECW2001P231
Wear - resistant materials available as bare welding rod , flux-coated rod, long-length solid wires, long-length tubular wires, or powders that are deposited by hardfacing. high-stress abrasion.
-
Refractory ceramic coatings: processes, systems and wettability/adhesion
Boron-carbide-containing welding rods are used to improve the wear resistance of surface.
-
Tungsten in 1981
In addition tungsten carbide remained strong in the production of wear - resistant materials, including welding and hardfacing rods , and accounted for slightly more than 50% of all tungsten applications.
Indicates content that may require registration and/or purchase.