Products/Services for Weatherproof Smoke Detectors
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial or residential applications. There are four basic types of smoke detectors: Stand-alone devices Detection systems or components...MarketDetector StyleTechnology -
Heat Detectors - (105 companies)Related Information. CR4 Community --How to Identify the Heat Detector and Smoke Detector?. Engineering360 --Smoke Detectors Information. Engineering360 --Fire Alarm Control Panels Information... -
Temperature Sensors - (625 companies)Work?. The way a temperature sensor works depends upon the physical property that is measured. Sensor options include thermocouples, resistance temperature detectors (RTDs), thermistors, and bimetal switches. Each is described below. Selection Criteria... -
Audible Alarms - (464 companies)...alarms include: Security. Burglary or theft. Fire alarms or fire sirens. Light sirens. Machine failure or malfunction. Medical. Process monitoring. Power distribution. Confined space or personal safety. Smoke. Structural failure. Vehicle safety... -
Flashing (weatherproofing) - (40 companies)Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof or walls. Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof...
-
Control Panels - (732 companies)...and operating environment and are therefore custom designed. Common applications include audio control and mixing, power control, motor control, and access control. Fire alarm control panels, which connect and control detectors, alarms, and suppression systems...
-
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
GC Detectors - (39 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Flame Detectors - (184 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
Product News
-
All Packaging Machinery Corporation
USDA Rotary Sealer w/ Trimmer – No Smoke/Odor HBS-1/8TX. HORIZONTAL MOTORIZED SEALER FOR INSTALLATION ON EXISTING CONVEYOR. USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. Features: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Mailroom, Electronics, Jewelry, Mailroom, Parts Kits and many more!. Mounted horizontally with crank adjustable height control stand,... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Anderson Power Products
DC Power + Weatherproof Solutions= Anderson Power Anderson Power provides power where it 's needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in-house UL testing, making them useful and safe for a wide variety of agriculture, construction, and lawn & turf equipment. Discover SBSX-75A: Operating temperatures -20 to 105 C. IP68 Rated for ingress protection. 5,000... (read more)Browse Electrical Connectors Datasheets for Anderson Power Products -
Suzhou Ele Mfg Co., Ltd.
Weatherproof RV outlet boxes for 30A and 50A power walls, and other outdoor power connection points. The enclosure uses high-strength, UV-resistant polycarbonate rather than conventional steel construction. This lightweight material is engineered to resist corrosion, impact damage, yellowing, cracking, and dents that can occur in harsh outdoor conditions. Its modern enclosure design supports a cleaner exterior appearance while helping maintain reliable protection over time. A clear NEMA 3R-rated weatherproof lid protects the internal receptacle... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Anderson Power Products
How IP68 Sealing Keeps the IBC Weatherproof can cause short circuits, creating safety hazards, and dust and debris can wear down connector contacts, which can cause pitting damage from electrical arcing. The IBC connector series can help improve reliability and performance in outdoor or dusty environments. With an industry-leading IP68 sealing kit, these rugged power connectors are shielded from direct exposure to harsh environments. The IP68 sealing kit includes a voltage cover and other weatherproofing accessories that protect... (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
Shaw Moisture Meters
Superdew 3 WP Wall-mount, Weatherproof Hygrometer The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA?4X) rated enclosure, ensuring long?term durability and protection against dust and water ingress. Combining proven SHAW sensor technology with advanced digital electronics, the Superdew?3?WP delivers fast, accurate and reliable... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Dexter Research Center, Inc.
High Temperature Infrared Detector Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300 C with silicon windows and 225 with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm. The new High Temperature detector offers exciting performance opportunities in non-contact temperature measurement applications such as work piece monitoring... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
InfraTec GmbH
PYRONEER Detectors with Lithium Tantalate The Rugged Ones - PYRONEER Detectors with Lithium Tantalate. LSV-Detectors combine reliability and long-term stability. Detectors for use in analytical devices and in spectroscopy have been part of InfraTec's portfolio for over 20 years. From the very beginning, these are based on high-quality, single-crystal lithium tantalate (LiTaO3). Introducing DLaTGS as a pyroelectric material last year, InfraTec developed the new PYRONEER series, which also includes spectrometer detectors based on LiTaO3... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Dexter Research Center, Inc.
Thermopile Detector for Gas Analysis Dexter Research - Gas Analysis Thermopile Detector. Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. View additional information... Leader in Infrared... (read more) -
InfraTec GmbH
What are the advantages of a Pyroelectric Detector What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter?. Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the measurement act... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Finder S.p.A. con unico socio
Small size movement detectors Function and features. Type 18.01 PIR movement detectors for indoor installation - wall mount. 1 NO 10 A. Output is electrically common to the supply voltage. Small size. Equipped with Light Dependent sensor and delay time. Switch off delay adjustment. Can be used in any position for movement detection. Wide detection angle (read more)Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio
-
Wind-To-Hydrogen Project: Operational Experience, Performance Testing, and Systems Integration
The fire detection and alarm system consists of two weatherproof fire alarm pull-boxes and two photoelectric smoke detectors one each installed on both buildings.
-
Geothermal Mill Redevelopment Project in Massachusetts
…SYSTEM TRAINING ........................................................................................................................................8 1.15 COORDINATION DRAWINGS.......................................................................................................................9 1.16 RECORD DRAWINGS .....................................................................................................................................9 1.17 TESTING AND CHECKOUT ............................................................................................................................9 1.18 PROTECTION .................................................................................................................................................11 1.19 DUCT CLEANLINESS ...................................................................................................................................11 1.20 IDENTIFICATION OF MECHANICAL SERVICES......................................................................................11 1.21 DUCT MOUNTED SMOKE DETECTORS ....................................................................................................12. .... 2.6 VIBRATION ISOLATORS ..............................................................................................................................14 2.7 PIPING INSULATION MATERIALS .............................................................................................................14 2.8 WEATHERPROOFING OF OUTDOOR PIPE…
-
Log home layout - Self Help Forums
Outside lights may use surface mount weatherproof light boxes. .... Don't forget to include smoke detectors and exhaust fans if no window that opens in the bathrooms.
-
Sell Miniature Bullet/Security/CTV CCD Cameras
• Sell Hidden Cameras Smoke Detector Camera Security CCD CCTV Camera. .... • Sell Weatherproof IR Cameras Security/CCTV (30IR) .
Indicates content that may require registration and/or purchase.