Products/Services for Weep Hole In Sump Pumps
-
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. They generally sit in a basin or sump that collects this excess water, hence the name basin sump pump, or simply sump pump. While most people... -
Hole Saws - (54 companies)Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement. Hole saws...
-
Drains and Drain Systems - (372 companies)Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions. -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Utility Pumps - (126 companies)Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use. Utility pumps are devices that are capable of pumping large quantities of liquids in a short time...
-
Centrifugal Pumps - (1171 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Cantilever Pumps - (82 companies)Cantilever pumps are centrifugal pumps used in sump pump applications. They are available in horizontal and vertical configurations. Many styles including submersible motors. Cantilever pumps are specialized centrifugal pumps utilizing a cantilever...
-
Wastewater Pumps - (468 companies)...types of wastewater pumps include lift stations, mixed flow pumps, sampling pumps, sump pumps, submersible pumps, trash pumps, and utility pumps. Features. Wastewater pumps are available with a variety of features. Adjustable speed pumps can operate...
Product News
-
Arjay Engineering
Oil Sump Alarms in Wastewater Management that spills or leaks are promptly identified. The device 's floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil accumulates, ensuring efficient spill management. The Benefits of Using Oil Sump Alarms. Adopting Wastewater Oil Sump Alarms has several advantages: Prompt Detection: They enable early detection of oil in wastewater, allowing for immediate action. Compliance Management: They assist industries in maintaining adherence... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Arjay Engineering
Protecting Water: The Oil Sump Alarm Role that spills or leaks are promptly identified. The device 's floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil accumulates, ensuring efficient spill management. The Benefits of Using Oil Sump Alarms. Adopting Wastewater Oil Sump Alarms has several advantages: Prompt Detection: They enable early detection of oil in wastewater, allowing for immediate action. Compliance Management: They assist industries in maintaining adherence... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
QualiChem, Inc.
Clean machine tool sumps with EQO-KLEEN SMP Performance Benefits. Contains a proven industrial bioicide to help ensure a thoroughly clean machine. Operator friendly due to mild pH and pleasant citrus odor (contains d-limonene). Excellent corrosion protection helps prevent machine tools from rusting. Can be added directly to the old coolant and circulated for 24 hours prior to cleaning. Low foaming surfactants to prevent pump cavitations and foam-outs. Low reside formula allows for easy rinsing of machine tool surface before recharging... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
Arjay Engineering
Floating Oil Spill Alarm for Sumps & Tanks Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response. Follow us on: Facebook. YouTube. LinkedIn. Twitter. Arjay Engineering. Engineering and manufacturing process and environmental controls since 1984. Our... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Top Seiko Co., Ltd.
Hole Drilling – Precision & Multiple Hole Drilling Many parts require hole drilling process. It is one of the most common and basic machining processes. Each drilled hole usually plays an important role for the part to function and has to be produced exactly according to the specification. When drilling multiple holes in a part, it is important to set proper drilling conditions to maintain stable processing because a single failure in a hole can ruin the entire part. We, at Top Seiko, quantify drilling load by measuring tool load to develop... (read more) -
Top Seiko Co., Ltd.
Deep Hole Drilling Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole drilling tools by ourselves. We do not use gun-drilling machines or any kind of specialized equipment used only for deep hole drilling applications, as we do not work with common materials or simply drill... (read more) -
Top Seiko Co., Ltd.
Deep Hole Drilling of MMC Drilling a 0.8 hole that 's 300mm long from just one side is no easy task. Usually during deep drilling you run up against several limitations. At Top Seiko, we 've conquered this challenge through dedicated practice and unwavering perseverance. Creating precision parts using advanced materials ensures stability, accuracy, contamination control, thermal management, chemical compatibility, process optimization, and customization. We believe that the fusion of expertise and a relentless... (read more) -
MOCAP LLC
Bolt Hole Flange Protectors Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Blue). Designed to Snap-In Easily Without Additional Fasteners (read more)Browse Flange Protectors Datasheets for MOCAP LLC -
RIFTEK EUROPE Sp. z.o.o.
Laser probes for holes inspection and long range sensors, RF605 - compact sensors, RF602 - super compact sensors, RF60i - specialized laser sensors for pavement profile and texture measurement. RF609 (RF609Rt) Series - Laser probes for holes inspection. 4 models of: special sensors for holes geometry measurement. Measure diameters, mm: from 9. ID mtasurement accuracy: +-0.05. Measuring rate, kHz: 9,4. Weight, gram: from 40. Download Catalog. RIFTEK. The parent company,. Scientific and Production Company <> was founded in 1993... (read more)Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Changchun Yutai Optics Co., Ltd.
Fused Silica Windows with Hole Thermal Properties of Fused Silica. Thermal Properties. 50?-200?. Linear thermal expansion coefficient. 5 x 10-7 cm/cm?. Annealing point. 1100 +-20 ?. Softening point. 1600 +-25 ?. Strain point. 1000 +-20 ?. Mean specific heat. 0.177. Heat conductivity(25?). 3.3 x 10-3 cal cm/cm2 sec? (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd.
-
Sump Pump excess - Self Help Forums
A plumber recently installed a new Wayne Reliant One sump pump (#47774) and while operating, more than I would call a small discharge from the weep hole has me wondering if the plumber did not fully tighten the pipe connetion. .... In my old house, the sump pit was open and I could observe the operation easily but…
-
Sump Pump excess - Self Help Forums
A plumber recently installed a new Wayne Reliant One sump pump (#47774) and while operating, more than I would call a small discharge from the weep hole has me wondering if the plumber did not fully tighten the pipe connetion. .... In my old house, the sump pit was open and I could observe the operation easily but…
-
CR4 - Thread: There's No Moisture Barrier Under My Home
Moisture will not " weep " in if it is not present. .... Also, the sump pump is a good idea. .... One nice little 2 foot round hole 3-4feet deep in the corner( or middle) of your basement will allow some of the ground moisture to flow to the pump below the slab level and be pumped out before it gets to…
-
CR4 - Thread: "Wet" Cement Slab And Moldy Vinyl Flooring?
Weeping tiles are plastic pipes with holes in them which are laid in the bottom of the trench, covered with an approved cloth, and backfilled with sand. .... They drain into a sump pit. .... The sump pit contains a sump pump which discharges into a storm drain.
-
Masonry and Concrete > Footings, Foundation Walls, Basements, and Slabs
When these disposal methods are not feasible or practical, it will be necessary to collect the water in a sump and pump it out mechanically. .... Weeps should be located every 32 in. along the base of the foundation wall or at the .... Floor slabs should be cast at a level above the weep holes .
-
CR4 - Thread: Check Valve Location in Drainage Sump?
Re: Check Valve Location in Drainage Sump ? .... Install the valve approx. 10 diameters above the pump . .... Drill a 1/16" weep hole in the discharge pipe just above the pump.
-
Ground Control and Improvement
If discharge is by submersible pump, the sump will require electrical power, an auto- mated trigger mechanism, and a discharge pipe in addition to the pump . .... Weeps and Horizontal Drains. .... They usually consist of short holes or pipes through the wall with a pervious granular filter and…
-
Guide to Building Control
(with Radon gas barrier where required by building control) connected to a proprietary gravity base drain, floor drain & packaged sump pump system & designed soakaway. .... guidance details concrete block external wall tied to internal blocks with stainless detailed in guidance guidance) (allow for weep holes where necessary) .
-
IEEE Guide for Containment and Control of Oil Spills in Substations - Redline
Some of the oil stop valves have a weep hole in the bottom of the valve that allows the ballasted float to be released after the oil is removed. .... pump installed in a sump connected to the collecting or retention pits of the oil-containment .
Indicates content that may require registration and/or purchase.