Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clean Air Industries
Description: standard) and any custom size. 12-gauge Construction: Don’t settle for a flimsy 16-gauge welding booth in your training facility. Your students will destroy things. Get something that can last. Flexibility: If you need the AWS standard welding booth that is 6′ x 6′
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Collection Booth
-
Supplier: Micro Air
Description: Cab Clean Air Booths Clean Air Booth Brochure The Micro Air® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting
- Internal Width: 48 inch
- Internal Height: 97.5 to 121.75 inch
- Internal Length: 36 inch
- Options / Components: Booth - Spray Room, Dust Collection / Air Filtration System
-
Supplier: Airflow Systems, Inc.
Description: Kit: Indicates when filters require cleaning. Cartridge Media: For specific applications. After-Filters: 99.97% HEPA, 95%, and odor-control modules. Welding Package Kit: Includes special cartridges and non-reflective inlet. 12-in. Side Shields Optimum depth for direct contaminant intake and
-
-
Supplier: Clean Air Industries
Description: Environmental Booth Modules (EBMs) form the core of the booth’s filtration mechanism. These modules efficiently draw in smoke, dust, and fumes through a strategically designed louvered inlet, effectively redirecting these contaminants away from the operator’s breathing zone, thereby
- Airflow: 6,000 SCFM
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.00005 µm
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: ProVent LLC
Description: ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed from the open production area and contained within the booth.
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
- Applications: Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Acoustical Solutions, Inc.
Description: These Audiometric testing booths each provide a self-contained environment for hearing conservation programs. The Audiometric testing booths are used for hearing conservation and mobile testing vehicles and are offered with a range of acoustical performance levels, variations in floor
- Width: 42 inch
- Height: 75 inch
- Description: Acoustic Enclosure
- Mounting: Free Standing
-
Supplier: Dynatect Manufacturing, Inc.
Description: finish. Features & Benefits Protection against UV radiation during welding. Suitable for MIG, TIG and stick welding Convenient - Set up and breakdown in seconds Easy storage - Uses minimal storage space when shade is retracted due to small profile Light-Weight & Portable - Less than 38
- Accessory: Booth / Curtain
-
Supplier: Dynatect Manufacturing, Inc.
Description: Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and
- Accessory: Booth / Curtain
-
Supplier: Steel Guard Safety Corp.
Description: Econo Welding Curtains 4' to 8' Wide X 5' to 10' High Our Econo Welding Curtains are stocked and available for quick shipment in several weld-view and opaque color options. Use them on our Roll Track Systems, hang them from s-hooks, from a pipe or from a suspended mount. Construction
- Accessory: Booth / Curtain
-
Supplier: Lincoln Electric Co. (The)
Description: The DownFlex table is a compact table that can be placed in multiple locations around a welding shop. It combines a workbench and extraction unit design specifically for the removal of welding fume. The DownFlex table can be used to remove particulate and dust from metal grinding
- Accessory: Booth / Curtain
-
Supplier: Clean Air Industries
Description: The Industry Standard for Fume Extraction in Trade Schools and Welding Labs The WeldStation Dual by Clean Air Industries is the premiere solution used in hundreds of trade schools around the country. Filtered Welding Booth: A welding booth solution that requires no
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Steel Guard Safety Corp.
Description: Strongest PVC material anywhere! 6' to 8' Widths Protects workers from Welding arc Flash burns UV light ¦and protects your company from OSHA fines Steel Guard™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of
- Accessory: Booth / Curtain
-
Supplier: Lincoln Electric Co. (The)
Description: Weld fume control and filtration in a flexible, attractive package. Lincoln Electric’s new Modular Extraction Hood is engineered to contain and extract welding, cutting, arc gouging, and grinding fume from the work environment. Its innovative design brings a reliable and practical solution to
- Accessory: Booth / Curtain
-
Supplier: Steel Guard Safety Corp.
Description: Welding Curtain Rolls ¢ 14 mil double polished polyvinyl chloride (PVC) material - CFM approved. ¢ Available in 3 different protective semi transparent colors - yellow, orange and shade 8. ¢ #2 grommets set on 1™ centers along one side of the roll. ¢ Roll Size: Width - 60 x Length - 75™
- Accessory: Booth / Curtain
-
Supplier: Filter 1 Clean Air Consultants
Description: Ultimate Solution for Welding Training With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the
- Airflow: 2,000 SCFM
- Collector Type: Collection Booth
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Mid-Mountain Materials, Inc.
Description: the fabric, making it excellent for use in heat resistant applications. ARMATEX® Firestar Fabrics and Tapes are available in a variety of weights, and designed for use in welding protection and drop cloths, removable thermal insulation jackets, stress relieving blankets, and thermal
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
-
Supplier: Mid-Mountain Materials, Inc.
Description: welding blankets and welding curtains for the safety of personnel and equipment. Our 18-ounce silica fabric and our 36-ounce silica fabric are ideal for use in hot works operations. In addition, to use for welding safety, SILTEX® Woven Silica Fabrics are also used as thermal
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Morrison Berkshire, Inc.
Description: All weldments are passed through our 26 x 28 ft. Sandblast booth to assure the best weld and paint job possible. Our fabrication shop can create your weldment accurately and efficiently. Pressure vessels are one of our specialties. We currently hold ASME certification stamps for "U" and "R"
- Materials: Aluminum, Cast Iron, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Reverse Engineering, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW)
- Features: North America, Northeast US Only, Other, Other Brazing / Soldering Unit, Other Welding Processes, United States Only
-
Supplier: MarShield
Description: MarShield constructs, designs, and supplies custom-designed medical and industrial x-ray rooms. These full body shielding units are designed to shield personnel from harmful secondary radiation. These can be found in medical and industrial applications, including welding, nuclear and
- Type: Attendant Booth
- Features: Other
-
Supplier: Redwood Plastics
Description: Redco™ Channel Shock Pads Stop Shock and Vibration Handles log deck chain logs dropping 4 to 6 feet! Stop crystallization of welds Eliminate operator booth vibration Stop crumbling of concrete foundations Extend chain and conveyor lifecycles
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Rod Treatment: Other
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: United Air Specialists, Inc.
Description: The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3′, 6′ or 9′ modules, the MCB cartridge collector can be used alone or in combination with a containment
- Efficiency: 99.9 %
- Airflow: 4,500 to 40,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Collector Type: Ambient, Collection Booth, Stationary
-
Supplier: SKF/Global
Description: greased-for-life bearings. Lockable units that allow 90° indexing are also available. Typical applications include: Industrial workstations Product displays Material container stands Paint booths Welding tables
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: SKF/North America
Description: greased-for-life bearings. Lockable units that allow 90° indexing are also available. Typical applications include: Industrial workstations Product displays Material container stands Paint booths Welding tables
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
Supplier: Twin City Fan & Blower
Description: Application The BAE-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution control (clean
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Industrial Air Filtration, Inc.
Description: hopper for disposal, and the cleaned air is recirculated to the facility. Downdraft tables and downdraft booths are commonly used in woodworking, metalworking, grinding, finishing, sanding, deburring, welding, plasma cutting, industrial painting, and other applications.
- Collector Type: Downdraft Table
- Features: Dust Collection System
-
Supplier: Twin City Fan & Blower
Description: Application The BC-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution control (clean
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube and
- Sensed Temperature: -200 to 446 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 1.5 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Morrison Berkshire, Inc.
Description: 28 ft. Sandblast booth to assure the best weld and paint job possible. Our engineering services group can offer you invaluable assistance with: Mechanical Design Engineering Conceptual Design Prototype Design Production Design CAD Solid modeling CAD 2 D modeling Detailed Design Drafting
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Design / Development
- Capabilities: Machining, Mechanical Assembly, Welding and Fabrication
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Cincinnati Fan
Description: often a standard requirement for paint spray booth exhaust applications as well as other exhaust applications. This fan is available in AMCA B spark resistant construction. Features: Spark resistant, cast aluminum propellers or heavy-duty steel propellers. Stainless steel propellers are also
- Air Flow Rate: 44,500 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 10 inch
-
Supplier: Automation Solutions of America
Description: are an OEM in need of panel assembly and wiring, we're accustomed to meeting tight deadlines and maintaining a high level of quality. Applications: Process Control, Packaging Systems, SCADA/Telemetry, RFID/Bar Code Systems, Factory Information Systems, Paint Booths/Ovens, Safety Compliance,
- Industry: Aerospace, Automotive, Building and Construction, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Medical, Metals and Mining, Packaging, Pharmaceutical, Utilities
- Capabilities: Cutting, Engraving, Fabrication, Welding
- Services: Design, Model, Prototype, Test / Inspect
- Panel Operation: Electrical, Hydraulic, Pneumatic
-
Supplier: Loren Cook Company
Description: Cook power roof and wall ventilators provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Exhaust applications include general ventilation, fume-hood, paint booth and smoke control systems. AC unit top cap assembly is designed to
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
Find Suppliers by Category Top
Featured Products Top
-
welding booths come into play. These specially designed spaces provide students with a safe and controlled environment to learn the art of welding, allowing them to ignite their creativity and passion for craftsmanship. But (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Fume Dog® Wall-Mounted Fume Extractors capture hazardous welding fumes directly at the source, preventing toxic fumes and smoke from entering the welder’s breathing zone. Designed for fixed workstations and welding booths, these compact wall-mounted systems provide efficient fume (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Epilog Laser, the leading designer and manufacturer of CO2, fiber, and galvo-based laser engraving, cutting, and marking systems, is excited to introduce the addition of the Fusion Ascent Laser Series to the company’s product offerings. The company will debut the Fusion Ascent at booth 1863 at the (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
unique requirements of your workspace. With 4, 6, or 8 cartridge options supporting 3000 to 6000 CFM of airflow, the Amtech Environmental Booth Modules (EBMs) form the core of the booth’s filtration mechanism. They capture welding smoke and fumes (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
WeldStation-based system designed to capture weld fumes directly at the source across 25 welding booths. • Source capture at each booth • High-efficiency filtration for weld smoke • Consistent (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
extractors, downdraft tables, and welding booths designed to capture smoke and fumes at the source. Whether you’re running a small welding shop, a large manufacturing facility, or a technical school / educational welding program, Fume Dog offers plug-and-play solutions (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
kiln manufacturing began in 2022, with NYB fan wheels and components manufacturing following in 2023. Expected to create over 60 jobs, helping to stimulate local economy. Equipment for KDS will include a shear, press brake, heavy-duty roller, production saw, 10 weld booths, and a (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
Meet the NDT Radiation Shielding Experts at ASNT 2026 The source is live. The part is in position. Everyone outside the exclusion zone is counting on one thing: the shielding holds. Whether it’s welds, castings, or (read more)
Browse Radiation Shielding Datasheets for MarShield -
robots working in smelting lines, paint booths, or casting cells. These machines operate amid continuous exposure to heat, airborne particulates, and corrosive chemicals, which can accelerate wear on their internal systems. Without effective protection, robotic performance falters and critical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
user to perform accurate material analysis with minimal training, leading to process simplification and streamlining. Siemens Water Technologies Booth #2437 Siemens Water Technologies will feature the PreVUE purified water generation system. When the S3 technology (Sanitize/Start/Stop) option
-
Interphex Stands Test of Time (and Economy)
/biotechnology market requirements. Construction features triple-sloped IAQ drain pans, welded floors, galvanized, aluminum or stainless steel casings with foam or fiberglass insulation. A wide array of components are available, as is complete unit factory testing and start-up. Cashco, Inc./Valve Concepts, Inc
More Information Top
-
Nanotechnology and Occupational Health
The first was an existing welding booth (conventional booth; 2.1 m highÂ1.5 m wideÂ1.8 m deep) with the ven- tilation duct located overhead at the top in the ceiling.
-
Reduction of nanoparticle exposure to welding aerosols by modification
of the ventilation system in a workplace
The first was an existing welding booth (conventional booth; 2.1 m highÂ1.5 m wideÂ1.8 m deep) with the ven- tilation duct located overhead at the top in the ceiling.
-
Welding booth
• Welding booth .
-
Air Emission Inventory for the Idaho National Engineering Laboratory: 1992 emissions report
5.12.6 Welding Booths ....................................
-
Workplace exposure to nanoparticles from gas metal arc welding process
The welding area contained five welding booths , i.e., No. 1, 2, 3, 4, and 5 welding point.
-
Air Emission Inventory for the INEEL -- 1999 Emission Report
Welding Booths Mixing Tanks Large Engines .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62507/712601681-MIT.pdf?sequence=2
Inthe calculation, several assumptions were made: * Available time per week =5x 3x7 =105 hours (assuming 5 working days and 3shift per day) * The heat treatment batch size =16 pieces * There are 5 welding booth and 3 hot straightening benches available in the …
-
Air Emission Inventory for the Idaho National Engineering and Environmental Laboratory - Calendar Year 1998 Emissions Report
Not significant sources at ANL-W include laboratory fi.unehoods, paint spray booths which apply less than 2 gallons of paint per day, welding booths which use less than 1ton of welding rod per day, multi-craft areas which are used for …
-
Welding Safety: Assessing and Controlling Exposure to Hexavalent Chromium
Fixed systems also can have movable extraction arms, which provide more flexibility than backdraft welding booths .
-
SAFETY AND HEALTH OF WELDERS
Welding Booths With Mechanical Ventilation .
Indicates content that may require registration and/or purchase.