-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and Hydraulic
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Description: harsh applications. Ideal for use in wellhead control panels, subsea valve actuations, Hydraulic Power Units (HPUs) and component testing applications.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Description: hydraulic power units (HPU) and wellhead control panels. Features and Benefits Unique integrated bypass valve simplifies the high pressure system design which results in fewer components and leak paths for added safety The addition of the 50-4000 to HPU units simplifies complex
- Valve Size: 0.375 to 0.5625 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.12 to 1.9
- Pressure Rating: 4,200 to 15,000 psi
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment. Engine
- Horse Power: 145 to 211 HP
- Displacement: 10.454938449192193 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3304B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3304B gas engine. Ratings: 71 bkW (95 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment. Engine Design -
- Horse Power: 95 HP
- Displacement: 6.9972707175628 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: virtually no unscheduled downtime. Ideal applications for CG137-12 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-12 gas engine. Ratings: 447 bkW (600 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar air-fuel ratio control and
- Horse Power: 600 HP
- Displacement: 27.005859818603028 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: control, air/fuel ratio control, and ignition/detonation controls into a complete engine management system. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Full Range of Attachments Large variety of factory-installed engine
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Douglas Electrical Components
Description: Analytical instrumentation Compression equipment Control panels Cryogenic systems Gas engines and turbines Fiber optic communications Marine equipment, sensors and transducers Upstream wellhead monitoring equipment ATEX / IECEx Ex-proof Cable Bushings Douglas offers cable
Find Suppliers by Category Top
Featured Products Top
-
valves, globe valves, control panels and power units. Description: QUAM s.r.l. has been a market leader operating since 2001 in the design, manufacturing and supply of complete Wellhead Equipment for the Upstream Onshore and Offshore Oil and Gas (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Control Instrumentation for Wellheads and Mud-Kill Systems
Opening of this valve can be achieved only from the local wellhead control panel .
-
Wellhead Platform Extension Project - Solution for Additional New Well Slot on an Existing Wellhead Platform
Additional Wellhead Control Panel (WHCP), field instruments, F&G system and electric power supply are also constructed for the new wells.
-
Compact Control System For Offshore Marginal Oilfield Platform
The compact control system for offshore marginal oilfield platform includes wellhead control panel single well pneumatic pressure switch, main flow line pneumatic pressure switch, replacement valve, shutdown valve, fusible plug and nitrogen package.
-
Brownfield Facilities Upgrading for ESPs
The electrical systems were tied into the wellhead control panel to allow for automatic process and emergency shutdown actuation.
-
Remote Low Cost Subsea Control System
The operation of the subsea completion w~llbe performed by the host facll~tyvla a dual redundant MTU and local Wellhead Control Panel T h ~ stherefore ensures that all operations associated w~ththe buoy are controlled and mon~toredfrom one central statlon .
-
Status and prospects for the development of wellhead equipment to the year 2000
This would minimize purchases of foreignhydraulic control stations, and when standardized production of the SU-21 [modular wellhead control panels ] begins at the Votkinsk Machine Works, imports can be avoided completely.
-
Qualification Testing of Large Bore, HP Tubing Retrievable Safety Valves for Gas Wells
Similarly, the wellhead control panel to operate the TRSSSV and the X-Mass tree valves was also designed to be capable of supplying 15,000 psi control line fluid.
-
Renewable Power Supply Option for Smart Fields Implementation in Oil and Gas Production Installations in the Niger Delta
Lithium Polymer Battery Bank Battery Management System consisting of protective circuits and the charge controller Wellhead Control Panel .
-
West Seno Field Production, Utilities and Export Facilities
A single wellhead control panel located on the NW corner of the production deck provides wellhead/flowline control interface and includes the SCSSV hydraulic system and the sand detection system.
-
Application of Multiphase Pumps in a Remote Oil Field Onshore Abu Dhabi
Pump trips because of the interface between the wellhead control panel and the pump control system.
Indicates content that may require registration and/or purchase.