-
Supplier: Optimal Handling Solutions
Description: Completely enclosed Weston-type brake Deformation indicators on throat opening of both hooks Drop forged hooks have durable latches and swivel 360 degrees Written test certificate for 150% of rated capacity with individual serial numbers Free wheeling chain in neutral position to
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
-
Supplier: Southland Equipment Service
Description: Features high-efficiency spur gearing for greater lift with minimum effort. Safety Load Limiter for simple, automatic overload protection. Durable, tough and safe. Includes contoured Weston-type automatic brake for positive load control. Most interchangeability of parts in the
- Lift: 10 ft
-
Supplier: David Round
Description: prevent contamination. An adjustable crank with roller handle increases operator efficiency while an optional ratchet handle permits lifting and pulling from almost any winch mounting location. MECHANICAL BRAKE AUTOMATICALLY ENGAGES TO HOLD LOAD Weston-style ratchet brake is
- Load Capacity: 150 lbs
- Line Diameter: 0.1875 inch
- Line Length: 125 ft
- Features: Free Spooling, Holding Brake
-
Description: Precision Spur Gearing Machined Steel Rope Drum Enclosed Bottom Blocks with 360° Hook Rotation High starting torque motor designed especially for hoisting service Automotive-Type Drive Shaft for a smooth running, long-lasting drive Weston Screw-Type Load Brake and Disk-Type AC Motor
-
Description: Precision Spur Gearing Machined Steel Rope Drum Enclosed Bottom Blocks with 360° Hook Rotation High starting torque motor designed especially for hoisting service Automotive-Type Drive Shaft for a smooth running, long-lasting drive Weston Screw-Type Load Brake and Disk-Type AC Motor
-
Supplier: Southland Equipment Service
Description: Simple, efficient and economical design. Compact design, low headroom and lightweight steel construction for easy installation, even in confined spaces. Features hardened load chain for flexibility and long wear. Weston type load brake requires no lubrication. Hand wheel cover with
- Lift: 10 ft
-
Supplier: C & C Lift Truck, Inc.
Description: Simple, efficient and economical design. Compact design, low headroom and lightweight steel construction for easy installation, even in confined spaces. Features hardened load chain for flexibility and long wear. Weston type load brake requires no lubrication. Hand wheel cover with
- Load Capacity: 4,000 lbs
- Lift: 10 ft
-
Supplier: Southland Equipment Service
Description: Features free wheeling chain in neutral position to quickly take up chain slack. Completely enclosed Weston-Type brake. Deformation indicators on throat opening of both hooks for increased safety. Drop forged hooks have durable latches and swivel 360°. Alloy steel chain for increased
- Load Capacity: 1,500 lbs
- Lift: 5 ft
- Type: Lever
-
Supplier: Milwaukee Electric Tool Corporation
Description: CHAIN TYPE 18 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING
- Load Capacity: 2,000 lbs
- Lift: 18 ft
- Line Type: Chain
- Type: Hand Chain
-
Description: Faster lifting speeds and heavy-duty service Available in a variety of gages Flux vector hoist control with Magnetek drives on motors 25 Hp and larger Single, two speed or Magnetek inverter controls on motors under 25 Hp Weston screw-and-disc type load brake through 20HP AC-disc-type
-
Description: The CM Series 603 Mini Ratchet Lever Hoist features the most compact and comfortable ratchet lever hoist in the market. They perform just like larger lever hoist models. Additional features and benefits include: Plated load chain is standard. Weston-type load brake. Rubber hand grip
-
Supplier: C & C Lift Truck, Inc.
Description: with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for positive load control
- Load Capacity: 1,500 lbs
- Lift: 15 ft
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised
- Load Capacity: 6,613.86 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised
- Load Capacity: 4,409.24 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised
- Load Capacity: 22,046.2 lbs
- Line Type: Chain
-
Supplier: Columbus McKinnon Corporation
Description: RELIABILITY and SAFETY Weston-style braking system provides positive load control and ensures reliable performance and industry-leading safety. Hoist features a double-pawl design for added safety – if one pawl fails, the other pawl will engage the load and maintain that load until it can be
- Load Capacity: 1,000 to 10,000 lbs
- Line Type: Chain
- Type: Hand Chain
- Mounting: Suspension Hook
-
Supplier: OZ Lifting Products LLC
Description: of crane on sleeve bearing No tools required for installation DIN-Rated hand winch equipped standard with a load holing weatherproof Weston brake Hand winch accepts two different cable termination points: swaged ball fitting or bare end cable Quick connect winch handle with power drill
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
Find Suppliers by Category Top
Featured Products Top
-
Capacities up to 5 tons with lifts up to 20 ft. (other lifts available upon request) Weston-style braking system for positive load control Double-pawl design and American-made hooks with forked latches for added safety Compact and lightweight with a low-headroom design (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
less downtime and increased durability. Positive Load Control Enclosed Weston type load brake stays clean and dry for positive load positioning. Load Control Double pawl design ensures that one pawl always will be engaged at all (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Some electric hoists use the same type of Weston brake as is used in hand hoists, but with this type, the motor must drive the load downward so as to try to release the brake.
-
CR4 - Thread: Hoisting Mechanism in Brake Load Concept
How did weston brake mode concept work in hoisting mechanism?
-
Lighting&Sound America Volume 7 Issue 1 January 2010
Also shown was PowerLift, featuring SureBrake II, an electric load brake that’s even more effective than its predecessor, the Weston brake .
-
Assessment of hoist failure rate for Payload Transporter III
The brakes on the hoist are a mechanical Weston brake that requires a positive action to release and an electric brake on the motor shaft that requires power to a solenoid to release.
-
Manual Chain Hoists - Hoists and Trolleys - Grainger Industrial Supply
Between Hooks 8-1/2 In., Length 3-7/16 In., Width 3-5/16 In., Depth 3-5/16 In., Pull to Lift Rated Load 33 lb., Brake Weston Style Brake, Standards ANSI/ASME B30.16, Includes Over Load Limiter .
-
Material Handling - Grainger Industrial Supply
Between Hooks 6-5/16 In., Pull to Lift Rated Load 56 lb., Lever Length 11-1/8 In., Brake Weston Style Load Brake, Reeving 1, Chain Hardened Steel, Chain Length 10-1/2 ft., Finish Powder Coat, Standards ANSI/ASME B30.21, Includes Safety Latch …
-
CM products - Grainger Industrial Supply
Between Hooks 24 In., Length 27-5/8 In., Width 14-1/2 In., Depth 9-7/8 In., Pull to Lift Rated Load 75 lb., Brake Weston Style Brake, Standards HMI and ASME/ANSI, Includes Standard Load Limiter .
-
CM Material Handling - Grainger Industrial Supply
Between Hooks 6-5/16 In., Pull to Lift Rated Load 56 lb., Lever Length 11-1/8 In., Brake Weston Style Load Brake, Reeving 1, Chain Hardened Steel, Chain Length 10-1/2 ft., Finish Powder Coat, Standards ANSI/ASME B30.21, Includes Safety Latch …
-
Material Handling - Grainger Industrial Supply
Between Hooks 26-13/16 In., Pull to Lift Rated Load 78 lb., Lever Length 16-5/16 In., Brake Weston Style Load Brake, Reeving 3, Chain Nickel Plated, Chain Length 63 ft., Finish Powder Coat, Standards ANSI/ASME B30.21, Includes Safety Latch Hooks .
-
Material Handling - Grainger Industrial Supply
Between Hooks 24 In., Length 27-5/8 In., Width 14-1/2 In., Depth 9-7/8 In., Pull to Lift Rated Load 75 lb., Brake Weston Style Brake, Standards HMI and ASME/ANSI, Includes Standard Load Limiter .
Indicates content that may require registration and/or purchase.