-
Supplier: Litre Meter Limited
Description: RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Operating Pressure: 0.7251885 psi
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Gas Volumetric Flow Rate Range: 0.176553672316384 SCFM
-
Supplier: CSA Group
Description: ISO/TR 12748:2015 describes production flow measurement of wet natural gas streams with WGFMs in surface and subsea facilities. Wet natural gas streams are gas-dominated flows with liquids like water and/or hydrocarbon liquids. ISO/TR 12748:2015 defines
-
Supplier: CSA Group
Description: ISO/TR 11583:2012 describes the measurement of wet gas with differential pressure meters. It applies to two-phase flows of gas and liquid in which the flowing fluid mixture consist of gas in the region of 95 % volume fraction or more. ISO/TR 11583:2012 is an
-
-
Description: ISO/TR 11583:2012 describes the measurement of wet gas with differential pressure meters. It applies to two-phase flows of gas and liquid in which the flowing fluid mixture consist of gas in the region of 95 % volume fraction or more. ISO/TR 11583:2012 is an
-
Supplier: Brooks Instrument
Description: When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It’s engineered specifically for the needs of purge gas,
- Media Temperature Range: 149 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0 to 0.13765 lbs/min
- Mass Flow Rate Range: 0 to 0.13765 lbs/min
-
Supplier: Malvern Instruments, Inc.
Description: associated with finding the answers to these questions was that the particles are suspended in a liquid propellant gas, typically a CFC replacement at high pressure. Once the pressure is released, the gas reverts to its gaseous phase and the behavior of the particles can no longer be
- Injection Mechanism: Injector Valves
- Features: Other
-
Supplier: Shaw Moisture Meters
Description: dewpoint meter is the SHAW dewpoint sensor which allows a rapid one second response time from dry to wet. The SADP-D instrument is simple to use, blocking the outlet with a finger for a moment raises the measurement head, allowing a speedy measurement of the sample gas.
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these instruments, the flow resistance is
- Gas Volumetric Flow Rate: 0.000007062 to 0.00077682 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000060566 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: West Penn Testing Group
Description: to provide accurate and timely reports including ICP-OES, XRF, TGA, GFAA, OES, Leco Combustions, portable XRF for in field analysis and a 2 meter optical emission spectrograph for qualitative analysis Typical turnaround time for ceramics is 5 business days and 3 business days for metals. RUSH
- Standards (Test / Certify To): ASTM
- Industry: Aerospace / Aviation, Chemical / Material Processing
- Test Methods: Atomic Absorption Spectroscopy (AA), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Mechanical Testing, Optical Emission Spectroscopy, Scanning Electron Microscopy, Trace Analysis (ppm, ppb, ppq), Wet Chemical Analysis, X-ray Fluorescence (XRF)
- Materials: Ceramics / Glass, Chemicals, Coatings, Gases, Inorganics, Metals, Powders, Welds / Joints
-
Supplier: Rotronic Instrument Corp.
Description: The CP11 handheld instrument is a multiple parameter meter that simultaneously measures and records CO2, humidity and temperature. It also calculates the dew point and wet bulb temperature. Equipped with the field-tested ROTRONIC HYGROMER® IN-1 humidity sensor, this instruments offers
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0.1 to 99.95 %
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Water Vapor
-
Supplier: Brooks Instrument
Description: variation due to pressure and temperature fluctuations. Standard MultiFlo™ technology enables one MFC to support thousands of gas types and range combinations without removing it from the gas line or compromising on accuracy. The result: reduced size and cost of gas panels, by
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: InspectorTools
Description: them work more quickly and accurately, with the ease of use and durability customers expect from a Fluke meter. Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display One-touch air flow and velocity with available probe* Wet bulb
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.25% FS Accuracy • Monel Wetted Parts • Stem and Panel Mount • Mirrored Scale • 4½, 6, or 8½" Dial Sizes
- Dial Diameter: 4.5 to 8.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.25 ±% FS
- Vacuum Range: 760 to -1.9999999999996345 torr
-
Supplier: NOSHOK, Inc.
Description: Meet the specification of ASME Standard B40.1 Grade 3A Ranges available vacuum through 20,000 psi +/-0.25% accuracy to 100% of dial range on rising or falling pressure 6 inch size - bottom connected Adjustable knife-edge pointer and mirrored dial eliminate parallax error* Brass or 316 Stainless
- Working Pressure Range: -14.736 to 20,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 0.25 ±% FS
-
Supplier: Brooks Instrument
Description: 30,000 sccm Max pressure 500 psig All-metal seal flow path: 32µ inch Ra maximum surface finish Co-planar valve offers lower leak-by rates Multi-gas/multi-range capability allows for storage and pre-programming of up to 10 gas calibrations and ranges on a single device DeviceNet® and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.2 ±% FS
- Interface: Ethernet / Networkable
-
Supplier: Shaw Moisture Meters
Description: gases. Accuracy is guaranteed to better than one part in a million of moisture in very dry air or gas. The key to the SHAW automatic dewpoint meter is the unique desiccant head and sensor assembly which allows the dewpoint sensor to be kept dry between tests, ensuring that the
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
-
Supplier: DataPhysics Instruments USA Corp.
Description: temperatures of up to 1800 °C and under vacuum down to 10-5 mbar or under inert gas atmosphere, respectively.
- Properties Analyzed: Wettability / Contact Angle
-
Supplier: Clark Solutions
Description: wet bulb temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The instruments employ a cotton stocking that wicks water from a reservoir to the surface of the wet bulb temperature sensor. An internal fan blows air across the wet bulb sensor, causing the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 1 %
-
Supplier: Clark Solutions
Description: wet bulb temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The instruments employ a cotton stocking that wicks water from a reservoir to the surface of the wet bulb temperature sensor. An internal fan blows air across the wet bulb sensor, causing the
- Relative Humidity Range: 10 to 100 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 100 %
- RH/aw Accuracy: 1 %
-
Supplier: DataPhysics Instruments USA Corp.
Description: A completely closed sample chamber enables measurements under inert gas or ionized atmosphere as well as with controlled relative humidity. Due to the longer travel distance of the sample stage, an electrical temperature control unit can be mounted inside the DCAT 25 which makes measurements
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: Panametrics
Description: (NIST) Applications Environmental test chambers Engine test cells Clean rooms Air conditioning and heat exchange coil testing Metrology labs
- Dew Point Range: -103 to 167 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 14 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Wetted Parts • Sensing Element Capsule, Electron Beam Welded • Helium Leak Tested 4 x 10-9 STD CC/sec • External Pressure Scale and Pointer For Easy Set Point Adjustment • Available with 1/4 VCR Male or 1/8-27 NPT Male Fittings • NEMA 4 Enclosure • Available with 1 or 5 A
- Switch Point Range: 0.8 to 500 psi
- Deadband: 0.5 to 15 psi
- Vacuum Switch Set point Range: 719.36 to 43.72000000000036 torr
- Vacuum Deadband: 732.06 to 729.52 torr
-
Supplier: NewAge Performance Products | NAPP
Description: Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough;
- Outside Diameter / Size: 0.563 inch
- Maximum Inside Diameter / Size: 0.313 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 118 psi
Find Suppliers by Category Top
Featured Products Top
-
have been employed for years, gas flows with some wetness have remained a difficult metering application to solve. To make wells producing wet gas commercially viable, operators must frequently test the liquid load in the gas stream with separators or a trace method or install very large and expensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
the oil/gas production, delivery and refining industry. The testing of the V-Cone Flow Meter now conforms to the American Petroleum Institute's API 22.2 Testing Protocol for differential pressure flow measurement devices. In comparison to traditional DP instruments such as orifice plates and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Crometer's versatile V-Cone Flow Meter is well-suited for the demanding standards set by the oil/gas production and refining industry. The V-Cone Flow Meter conforms to the American Petroleum Institute's API 22.2 Testing Protocol for Differential Pressure Flow Measurement Devices as well as other international (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Crometer's versatile V-Cone Flow Meter is well-suited for the demanding standards set by the oil/gas production and refining industry. The V-Cone Flow Meter conforms to the American Petroleum Institute's API 22.2 Testing Protocol for Differential Pressure Flow Measurement Devices as well as other international (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sonkit Gas Energized Metal O-Ring: Gas Capacity Test Gas Energized Metal O-Ring is an enhanced type of Metal O-Ring, which can be applied in high temperature environment. When the working environment is high, the gas inside Metal O-Ring will expand and increase (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. McCrometer is a leading global flow instrumentation specialist. We specialize in the design, manufacture, installation and testing of flow metering solutions. Instrument, process, facility and consulting (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
A new white paper by Control Instruments, "Monitoring Combustible Gases in Kilns," discusses the hurdles involved with monitoring combustible gas concentrations for safety and key points to consider. Heating all sample-wetted parts of the analyzer and sampling (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
upstream and 0 to 1 diameters downstream from the flow meter. The V-Cone Subsea Flow Meter's flow measurement technology has been employed successfully in the oil and gas industry and solves some of the toughest flow measurement problems including wet gas, condensate,and dirty or abrasive flows in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
IMPROVED BIOMASS UTILIZATION THROUGH REMOTE FLOW SENSING
Foam catch tank Pressurized ball Wet test gas meter .
-
Wellsite Wet Gas Measurement System in Saudi Arabia
The tested wet gas metering system consists of two parts: venturi meter unit and portable tracer dilution skid.
-
A QUANTITATIVE STUDY OF D‐TUBOCURARINE, TRI‐(DIETHYLAMINOETHOXY)‐1,2,3‐BENZENE (FLAXEDIL) AND A SERIES OF TRI‐METHYL‐ AND DIMETHYLAMMONIUM COMPOUNDS IN ANESTHE...
For recording the respiratory minute volume, the precision wet test gas meter was incorporated into the expiratory side of the closed circuit COZ absorh- ing system.
-
Field Testing of Multiphase Meters
The tested wet gas metering system consists of two parts: permanent venturi meter unit and portable tracer dilution skid.
-
Characterization of lube oil derived diesel engine particulate emission rate vs. lube oil consumption
The Wet Test Gas Meter was calibrated in accordance with ASTM D-1071 "Standard Test Methods for Volumetric Measurement of Gaseous Fuel Samples" [32].
-
The kinetics of the reaction of carbon with carbon dioxide
Wet test gas meter - ------ 154· 5.
-
UOP 212 - HYDROGEN SULFIDE, MERCAPTAN SULFUR, AND CARBONYL SULFIDE IN HYDROCARBON GASES BY POTENTIOMETRIC TITRATION
Wet test gas meter or calibrated gas receiver, 225 L/hr capacity, Meters & Controls, American Meter, Cat. No. AL 17-1.
-
Correlation of Surfactant-Induced Flow Behavior Modification in Gas Condensate Reservoirs with Dynamic Contact Angles and Spreading
The production burette and the wet test gas meter were used to measure liquid volume and gas flow rate, respectively.
Indicates content that may require registration and/or purchase.