-
Supplier: Accuris
Description: Requirements for White Metal Ingots
-
Supplier: Accuris
Description: Specification for White metal ingots for capping steel wire ropes
-
Supplier: Accuris
Description: White Metal Bearing Alloy Ingots
-
-
Supplier: Accuris
Description: White Metal (88/8/4) Ingots (Suitable for Bearings)
-
Supplier: MarsMetal
Description: Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Features: Ingot
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
-
Supplier: Indium Corporation
Description: Typical Indium Analysis 99.999% PPMWT Fe : 0.5 Ni : 1.0 Cu : 1.0 Cd : 1.0 Pb : 2.0 Sn : 2.5 Ti : 1.0 Analysis by OES * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements, we would be
- Overall Width / OD: 2 inch
- Overall Thickness: 0.75 inch
- Overall Length: 5 inch
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: ASTM International
Description: This specification deals with eight typical white metal bearing alloys, in bar or ingot form, known commercially as "Babbitt metal." Covered in this specification are tin-based alloys, namely, UNS-L13910 (alloy no. 1), UNS-L13890 (alloy no. 2), UNS-L13840 (alloy no. 3),
-
Supplier: ASTM International
Description: 1.1 This specification covers eight typical white metal bearing alloys, in bar or ingot form, known commercially as "babbitt metal." The alloys are specified, covering the range commercially used, and are designated by the alloy numbers shown in Table 1. 1.2 The values
-
Supplier: Belmont Metals, Inc.
Description: considerations, and other factors that influence metal choice. For example, our copper-base alloys have been used as cost-effective substitutes. Applications Sculpture, Jewelry, Figurines, Decorative Items, Giftware, Rubber Mold Casting Forms Ingot, Cut Bar, Cubes, Shot both Polished
- Features: Bar Stock, Flats / Rectangular Bar, Ingot, Other, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
- Type: Non-ferrous
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding
- Applications: Bearings (BQ)
- Shape / Form: Flats / Rectangular Bar
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Shape / Form: Powder
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal
- Shape / Form: Billet / Slab / Bloom
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Type: White / Low Melting (UNS L)
-
Supplier: High Performance Alloys, Inc.
Description: Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to
- Tensile Strength (UTS, Break): 95,000 to 105,000 psi
- Yield Strength (YS): 50,000 to 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Length: 79 to 125 inch
- AISI Grade: 1,100 to 1,199
- Specifications: AISI, ASTM / ASME
- Specialty / Other Types: Alloy
-
Supplier: Eastern Alloys, Inc.
Description: composition containing rare earth metals, Cerium and Lanthanum. The principle feature of Galfan™-coated products is the ductility of the zinc coating. As a result, Galfan™-coated products offer creative solutions for intricately shaped products requiring the strength and formability of steel.
- UNS Number: 30,750
- Overall Width / OD: 3.375 to 22.8 inch
- Overall Thickness: 1.625 to 18 inch
- Overall Length: 26 to 33.6 inch
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 1kg; 5kg; 10kg
- Features: Ingot
- Type: Metal / Metal Alloys, All Types
-
Supplier: Eastern Alloys, Inc.
Description: ZA alloys were initially developed for gravity casting. Their mechanical properties compete directly with bronze, cast iron and aluminum using sand, permanent mold and plaster mold casting methods. Beginning in the late 1950's and continuing into the 1970's, Noranda, New Jersey Zinc Co. Ltd., St.
- Overall Width / OD: 3.375 inch
- Overall Thickness: 1.625 inch
- Overall Length: 26 inch
- Tensile Strength (UTS, Break): 58,000 psi
Ingots and Casting Stock
(164 Companies)
Amorphous Metals
(17 Companies)
Specialty Nonferrous Metals and Alloys
(191 Companies)
Refractory and Reactive Metals
(184 Companies)