Products/Services for Winch Guide Roller

  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...the flow. Features. Industrial winches are also available with features that. Pressure rollers push the slack wire to the drum to help spool the wire better on the drum. Slack rope devices sound an alarm or stops when it detects slack wires. Limit switches...
    Power Source
    Line Type
    Holding Brake
  • Roller Bearings-Image
    Roller Bearings - (593 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  • Drive Rollers and Idler Rollers-Image
    Drive Rollers and Idler Rollers - (434 companies)
    ...multiple units. Belt-driven drive rollers move resources with increased speed and minimum energy consumption. Conveyor rollers guide conveyor belts and support the carried masses. Rubber-coated rollers possess a diverse set of attributes, making...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  • Crossed Roller Slides-Image
    Crossed Roller Slides - (81 companies)
    ...of particles per million and the average particle size. Products that are design for vacuum environments are vacuum-rated. Some crossed roller slides include way covers or bellows to protect the rails and guides against the ingress of dust and dirt. Others...
  •  
    Light Guides - (139 companies)
    Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic. Light guides...
  •  
    Fiber and Web Guiding Systems - (37 companies)
    Web guiding systems provide precise lateral positioning for web-fed material. Typically, these web systems include sensors, controllers, guide rolls, drives, and actuators. Web Guiding Systems Information. Web guiding systems provide precise lateral...
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  •  
    Spherical Roller Bearings - (277 companies)
    ...a hardened guide ring centered in the outer raceway to contain the reinforced bearing cage. It is common for the rollers to be reinforced to withstand the dynamic accelerations, eccentric and linear, to which they are often subjected. Window-type cages...
  •  
    Needle Roller Bearings - (298 companies)
    ...if present) serve to guide the rollers within the bearing. While the inner and outer rings are designed to fit closely, a necessary minimal amount of clearance is required to account for thermal expansion and other variances. These items are commonly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire