Products/Services for Windshield Washer Hose Bulkhead Fittings

  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...
  • Washers-Image
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Gaskets and Gasketing - (1426 companies)
    ...systems for the food, dairy, beverage, pharmaceutical and biotech industries. Sanitary gaskets are available in many different configurations, such as clamp, bevel seat, flanged, PTFE envelope, schedule 5, proprietary sanitary fittings (Cherry-Burrell...
  •  
    Gas Fittings - (98 companies)
    ...the Tube Fitting Learn More page. Features. Features should be selected based on the desired application. Examples of gas fitting features include: Gas bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections...
  •  
    Sanitary Fittings - (113 companies)
    ...of different materials which vary based on the application. Types of Fittings. Every sanitary fitting can be classified based on the connection type and function it performs. Connection Type. Fittings are attached to tubes, pipes, or hoses via...
  •  
    Air Hose and Air Duct Hose - (480 companies)
    ...flexible and often reinforced. It can be purchased as straight hose or as a complete assembly including all fittings and components for joining and sealing. Air hoses are used as air ducts for heating and cooling, to supply gases for various regulated...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Georg Fischer Piping Systems Ltd
Parker Sporlan Division
Parker Sporlan Division
MAIN Manufacturing Products, Inc.