Products/Services for Winter CBN Grinding Wheels
-
Grinding Wheels - (509 companies)Image Credit: Norton Abrasives Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels...TypeSuperabrasive WheelAbrasive Grain Type -
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Grinders and Grinding Machines - (993 companies)...and a tensioning idler wheel or pulley. Grinding machines for grinding wheels are designed to hold bonded abrasives and provide greater rigidity or stiffness than equipment that is designed for flexible coated abrasives. Profile, form, gear and other... -
Grinding Segments - (51 companies)...grit sizes are based on ANSI (U.S.), FEPA (European), JIS (Japanese), or micron-graded standards. Typically, products such as bonded abrasives and grinding wheels use ANSI - Bonded and FEPA - F grit size standards. Common FEPA - F grit sizes... -
Cutoff Wheels and Abrasive Saw Blades - (471 companies)...of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Some cut-off wheels are grinding wheels that consist of abrasive grains bonded together by a matrix of resins, epoxy, rubber, metal, and vitrified glass materials... -
Contact Wheels - (23 companies)Contact wheels drive and provide backup support for abrasive belts. They are available in a variety of face profiles, materials and diameters. Contact wheels drive and provide backup support for abrasive belts. Contact wheels are available...
-
Precision Grinding Services - (1054 companies)...are machines with two independent grinding wheels. With double-disc grinding, the work passes between the faces of the two grinding wheels. Single-disc grinders exist, but are less common than double-disc devices. In a single-disc machine, the grinding wheel...
-
Flap Wheels and Specialty Abrasives - (257 companies)...cotton, and unified wheels. Cartridge rolls, cross pads and drum sleeves are used to sand, grind, debur or finish smaller, hard-to-reach bores, cavities or recesses. Flap wheels and flap discs are suitable for long-term use because new grains...
-
Buffs and Buffing Wheels - (106 companies)Buffs and buffing wheels are used to hold finishing compounds and polish parts made of metal, plastic, ceramic, glass, wood, stone, silicon, or optical materials. They are made of cotton, wool, animal hides, sisal, synthetic fiber, or specialty...
-
Filter Wheels - (23 companies)Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry. Filter wheels are used to position a selection of filters over a lens, or an array of lenses. Applications for filter...
Product News
-
Norton Abrasives
New vitrified cBN Norton Winter Vitron7 Wheels Our new vitrified cBN Norton Winter Vitron7 wheels grind cooler with lower Specific Grinding Energy (SGE) to minimize residual stress for superior part quality. The uniform force per cBN particle results in lower grinding power and longer wheel life, while significantly reducing cost per part and overall manufacturing costs. The high-precision vitrified bond was specifically designed for external grinding of cam and crank shafts and internal grinding applications in the automotive and bearing... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Norton Paradigm Diamond Grinding Wheels A Paradigm Shift in Cutting Tool ManufacturingTM - Experience the performance advantages of Norton Paradigm Diamond Grinding Wheels. See our new round tool and insert grinding training videos here. *Online Truing & Dressing Capability. *Better Edge Quality. *Lower Tooling Costs. Watch videos and visit our website to learn more: https://www.nortonabrasives.com/en-us/resources/expertise/norton-paradigm-diamond-wheels (read more) -
Norton Abrasives
Norton Stellar Wheels: A New Star in DIsc Grinding New Norton Stellar disc grinding wheels deliver excellent surface finishes throughout the life of the wheels while offering improved wheel life, increased parts per wheel and lower cost per part. New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30% longer than other disc grinding products, resulting in increased parts per wheel and a lower cost per part. Manufactured to provide an excellent finish throughout the life of the wheel, Norton Stellar grinding... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
New Norton Century45 Centerless Wheels Grind Today; Hear Tomorrow; Outperform Always. See how Norton Century45 centerless wheels enhance production and safety with improved noise reduction up to 23.2 DB, 50% faster cycle times and increased product life. Read the case studies to see how customers who've tested these wheels saw 140% higher stock removal rates, 100% improvement in wheel life and up to 30% total cost reduction. (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Norton Gemini RightCut Wheels for Aluminum Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels - Type 01 (4" - 7") and Type 27 (4" - 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality aluminum oxide grain for consistent performance at a competitive price. NEW! Now available in cost-saving 250-wheel bulk cases. Reduce downtime, landfill, and purchasing costs. Norton Gemini RightCut Wheels for Aluminum... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
NDE Professionals Inc.
Winter/Spring 2026 Training Schedule Quality Training Center (QTC) has a complete curriculum for developing a quality inspector using state-of-the art equipment, hands-on experience, and lecture material that provides the necessary skills to become a quality professional. (read more) -
ThermOmegaTech®
Get Your Industrial Facilities Winterized As the North American market leader for Locomotive Freeze Protection, ThermOmegaTech (R) is dedicated to protecting any water-bearing equipment exposed to freezing conditions including piping, valves, fittings, pumps, condensate systems, safety showers, fire lines, and spray nozzles. When these systems and/or equipment are left unprotected or if their heat tracing fails, freezing temperatures can cause burst piping, interrupted systems, overheated equipment, and severely dangerous working... (read more)Browse Industrial Valves Datasheets for ThermOmegaTech® -
Norton Abrasives
New! Norton Gemini RightCut Cut-Off Wheels Make the Right Choice More Comfortable with Norton Gemini Right Cut Cut-Off Wheels. Features/Benefits: -Cooler Cutting. -Lasts Longer. -Quality Aluminum Oxide Abrasive. -Solid Performance at a Competitive Price. To learn more: visit https://www.nortonabrasives.com/en-us/portable-cut-wheels (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Norton Abrasives
Carbon steel grinding redefined Delivers unmatched cutting performance on carbon steel, boosting productivity while enhancing operator comfort for smoother, more efficient grinding in demanding workflows. Learn More (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
New! Norton Quantum3 Depressed Center Wheels Because Right Choices Matter. See How Norton Quantum3 depressed center wheels will give operators increased comfort, with less grinding time, downtime and waste. You can feel the smooth, impressive cutting action as it effortlessly bites into whatever metal you are grinding. Request a sample for a no-obligation test and tell us what you think! (read more)Browse Grinding Wheels Datasheets for Norton Abrasives
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3832/2/CMC2008Proceedings.pdf
Single pass surface grinding tests were conducted on 51CrV4 steel using an Edgetek 5-axis grinding machine and a Winter B252 electroplated CBN peripheral wheel .
-
Manufacturing Engineering Handbook > GRINDING
Case studies of cBN grinding wheel and diamond dressing wheel applications, www. winter -diamantwerkz-saint-gobain.de .
-
Study on high-speed grinding mechanisms for quality and process efficiency
Take WIN- TER grinding wheel for an example, the maximum line speed of CBN wheel is 200 m/s, but diamond wheel is only 80 m/s because of high temperature leading to diamond carbonization (http://www.schleifring.net/en/brands/schaudt.html).
-
Machining
www.abrasives.net/en/solutions/casestudies.html – case studies containing a variety of grinding applications using conventional and superabrasive mate- rials www. winter -diamantwerkz-saint-gobain.de – case studies of CBN grinding wheel and diamond dressing wheel applications www.weldonmachinetool.com/appFR.htm – …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7893/3/Laura_Chirivi_Thesis_2011.pdf
The cutting tool was a grinding wheel manufactured by Winter ; it consisted of a single layer of Cubic Boron Nitride ( CBN ) as abrasive, bonded to the wheel body by electro- deposition.
-
Condition Monitoring and Control for Intelligent Manufacturing
[4.12] Westkämper, E., Klyk, M., 1993, “High-speed I. D. grinding with CBN wheels ”, Production Engineering, I (1), pp. 31–36. [4.13] Gomes de Oliveira, J., Dornfeld, D. A., Winter , B., 1994, “Dimensional characterization of grinding wheel …
-
A DSP-based telemetric data acquisition system for in-process monitoring of grinding operation
J. Oliveira, D. Dornfeld and B. Winter , “Dimensional characterization of grinding wheel surface through acoustic emission”, ,4nnals of the CIRP, Vol. 43, pp. 291-294,January, 1994. … I. Inasaki, and K. Ogawa, “Monitoring of grinding process with a sensor integrated CBN wheel”, Proc. 5th …
-
Precision Engineering > ADVANCES IN PRECISION GRINDING
[24] Anon., Diamond Tools and CBN Tools for Internal Grinding Catalogue, Ernst Winter & Sohn Diamantwerkzeuge GmbH & Co., Germany, 1995. Malaysian Patent No. 20030326 on “Novel binderless diamond grinding wheel ….,” dated 31–1–03.
-
Precision Engineering > MECHANICS OF MATERIALS CUTTING
[26] Jackson, M.J., “Wear of perfectly sharp abrasive grinding wheels ,” SME technical paper, 2002, MR02-pp 157, 1–8. Grinding with Diamond and CBN , Winter Diamond and CBN Tools Catalogue, Ernst Winter & Sohn Diamantwerkzeuge GmbH & Co., 1988.
-
Influence of the cutting fluid on process energy demand and surface roughness in grinding—a technological, environmental and economic examination
2010) Dry Grinding with cBN wheels —the effect of structuring. Li W, Winter M, Kara S, Herrmann C .
Indicates content that may require registration and/or purchase.