-
Supplier: Fairlane Products, Inc.
Description: Wire rope lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope assemblies have a stainless steel cable lanyard and have optional vinyl covers available in
- Diameter: 0.046875 to 0.0625 inch
- Length: 6 to 12 inch
- Type: Cable Assembly / Attached Fittings
- Features: Plastic Jacket / Coating
-
Supplier: Imao-Fixtureworks
Description: Wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. All of the wire rope lanyard assemblies listed below are supplied with 7 x 7 stainless steel
- Length: 6 to 12 inch
- Type: Cable Assembly / Attached Fittings
- Application: Commercial
- Material: Stainless Steel
-
Supplier: Accuris
Description: WIRE ROPE LANYARD, SINGLE LEG, OXYGEN BREATHING APPARATUS SAFETY LINE
-
-
Supplier: Accuris
Description: Wire Rope Lanyard, Single Leg, Oxygen Breathing Apparatus Safety Line
-
Supplier: Klein Tools, Inc.
Description: ROPE TYPE NYLON MATERIAL 18 FT OVERALL LENGTH YES LENGTH ADJUSTABLE LOCKING SNAP HOOK TYPE 11/16 INCH HOOK THROAT OPENING 9/32 INCH ROPE/CABLE DIAMETER ADJUSTABLE RANGE 10 TO 18 FT INCLUDES WIRE PIGTAIL PIGTAIL LENGTH 48 INCH
- Type: Lanyards / Straps
-
Supplier: Sterling Rope Co., Inc.
Description: The pinnacle product in our new aborist line is the TriTech, an 11mm rope designed with our unique Technora sheath, Dyneema inner jacket and nylon cores. Sterling engineered this technically advanced rope specifically to be the ultimate in positioning lanyards. By combining the
- Breaking Strength / Load: 8,317.6 lbs
- Type: Rope / Cordage
-
Supplier: Miller Fall Protection / Honeywell
Description: The versatile Miller SofStop Shock Absorber pack is an integral component of various Miller brand rope, wire rope and web shock-absorbing lanyards. Features: SofStop Shock Absorber pack is designed with a specially-woven inner core that smoothly expands to reduce fall
- Type: Lanyards / Straps
-
Supplier: Reid Supply
Description: Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Pin Lanyard from Stainless Steel
- Diameter: 0.125 inch
- Length: 8 inch
- Type: Cable Assembly / Attached Fittings
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is
- Diameter: 0.062 inch
- Length: 12 inch
- Type: Cable Assembly / Attached Fittings
- Material: Stainless Steel
-
Supplier: State Safety & Compliance
Description: "SRL has (3) continuously moving, independent braking mechanisms to prevent freezing in icy or corrosive conditions. A 4 1/2' per second locking speed and built-in shock absorber limit fall arrest forces to under 900 lbs. Available with 3/16ö galvanized wire rope. Meets all applicable
-
Supplier: State Safety & Compliance
Description: "SRL has (3) continuously moving, independent braking mechanisms to prevent freezing in icy or corrosive conditions. A 4 1/2' per second locking speed and built-in shock absorber limit fall arrest forces to under 900 lbs. Available with 3/16ö galvanized wire rope. Meets all applicable
-
Supplier: Pivot Point, Inc.
Description: Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins
- Breaking Strength: 215 lbs
- Features: Specialty / Other
-
Supplier: Pivot Point, Inc.
Description: Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins
- Diameter: 0.047 inch
- Breaking Strength: 215 lbs
- Length: 12 inch
- Number of Strands: 7
-
Supplier: Wiper Master, Inc.
Description: Three continuously moving, independent-braking mechanisms prevent freezing in icy or corrosive conditions. Built-in shock absorber limits fall arrest forces to under 900 lbs. and has 4 1/2' per second locking speed. 3/16" Galvanized steel wire rope, 50' length. Meets applicable OSHA
- Type: Lanyards / Straps
-
Supplier: MSA Safety
Description: independent locking mechanisms provide proven dependability in corrosive or freezing environments Integral shock absorber limits fall arrest forces to 900 lbs or less Visual impact loading indicator on snaphook that alerts the user when the unit has been subjected to a load Wire rope
- Type: Braking / Descent Mechanisms
-
Standards and Technical Documents - Standard Specification for Valve Locking Devices -- ASTM F993-17Supplier: ASTM International
Description: clamp, flat head rivet, single-acting quick release pin, lanyard, sleeve, lanyard clip, and lever arm. Type III devices shall consist of plate, single-acting quick release pin, lanyard, sleeve, lanyard clip, and lockbar. The locking device must be able to lock the valve
-
Supplier: Fairlane Products, Inc.
Description: which include receptacles, end caps, and wire rope lanyard assemblies to prevent the loss of the pins when not in use.
- Pin Diameter Use: 0.1968505 to 0.6299216 inch
- Type: Receptacle
- Receptacle Type: Thread-In
Find Suppliers by Category Top
Featured Products Top
-
attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope lanyard assemblies are made from stainless steel and have optional vinyl covers. (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
Pin Accessories Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
aluminum handles, such as the L and T Handle. Fairlane Products ball lock pins also come with useful accessories such as receptacles, end caps and wire or rope lanyards. (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies. (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
1) Wire rope lanyards shall meet the minimum strength requirements provided in Section 1670 of the Construction Safety Orders.
-
States > California > State > Proposed Regulations > 2003 Documents > February 28, 2003 > [2003 CA Proposed ca-p008a059] Title 8 - Proposed Action on Regulatio...
Proposed subsection (b)(1) requires that wire rope lanyards meet the minimum strength requirements contained in Section 1670 of the Construction Safety Orders (CSO).
SIZE - 20' > UOM - Each -- 10017931" title="Dyna-Lock Self-Retracting Lanyards - Dyna-Lock SRL, 3/16"" galvanized steel rope > SIZE - 20' > UOM - Each -- 10017931"/>
SIZE - 50' > UOM - Each -- 506204" title="Dyna-Lock Self-Retracting Lanyards - Dyna-Lock SRL, 3/16"" galvanized steel rope > SIZE - 50' > UOM - Each -- 506204"/>
Indicates content that may require registration and/or purchase.