-
Supplier: TelephoneStuff.com
Description: JX10 Bluetooth with Hub headset connects wirelessly to your Bluetooth mobile phone and simultaneously to your corded desk phone via a discreet Bluetooth Hub for ultimate convenience and ease of use with none of the hassle of changing headsets. Features: - Sleek
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: Infineon Technologies AG
Description: version 5.4 Declaration ID D065388 QDID 228194 General Features Common USB Hub between Wi-Fi and BT eliminates external USB Hub IC and enables driving long, low-cost cables for Printers and DTV Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 128-ball WLBGA
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a
- Features: Hub, Wireless
-
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a
- Features: Hub, Local Area Network (LAN), Wireless
-
Network Hubs - Universal Serial/Wi-Fi/LAN Adapter Module with Mini USB and RJ45 Jack -- RW8300NE-a/cSupplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a
- Form Factor: Board
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: Tripp Lite by Eaton
Description: USB-A port to provide power to operate your device. You can also connect your device to a USB wall charger or car charger. It’s recommended for powering devices with a 3.5 x 1.35 millimeter 5V DC barrel jack, such as external hard drives, wireless routers, Bluetooth
-
Supplier: Vaunix Technology Corporation
Description: The LDA-602 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 6 to 6,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or
- Frequency Range: 0.006 to 6 GHz
- Attenuation: 63 dB
- Insertion Loss: 8 dB
- Input VSWR: 1.3 to 2 :1
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a
- Form Factor: Board
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: Vaunix Technology Corporation
Description: The LDA-602E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 400 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or
- Frequency Range: 0.4 to 6 GHz
- Attenuation: 120 dB
- Insertion Loss: 6.5 dB
- Input VSWR: 1.3 to 2 :1
-
Supplier: Vaunix Technology Corporation
Description: The LDA-602Q Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB
- Frequency Range: 0.2 to 6 GHz
- Attenuation: 120 dB
- Insertion Loss: 6.5 dB
- Input VSWR: 1.3 :1
-
Supplier: Vaunix Technology Corporation
Description: The LDA-302P-2 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or
- Frequency Range: 0.01 to 3 GHz
- Attenuation: 90 dB
- Insertion Loss: 5 dB
- Input VSWR: 1.3 to 2 :1
-
Supplier: Tele-Communication, Inc.
Description: Plantronics MDA200 Multi-Device Adapter Allows choice of one corded or wireless USB headset for users in-the-office or on-the-go Simple User Interface to easily answer/end and switch between desk phone and PC calls Supports remote call control with Plantronics corded and
-
Supplier: Infineon Technologies AG
Description: 3, PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 MCUs. PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. AIROC™ Bluetooth® Connect App AIROC™ Bluetooth® Connect App is a Bluetooth LE host emulation tool for Windows PCs. AIROC™
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: OnLogic Inc.
Description: connectivity options or the need to connect multiple peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA make the MC600-52 a true industry 4.0 hub. Further
- RAM: 32 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: Biamp Systems, Ltd.
Description: or to two monitors with USB video using DisplayLink USB graphics technology (requires installation of DisplayLink driver on laptop; supports Windows 7, 8, 8.1, and 10) Auto Setup validates device connections, adjusts room levels, and sets speaker EQ to optimize audio quality Supports
Find Suppliers by Category Top
Featured Products Top
-
Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Bluetooth LE 5.4 compliant AES-256 hardware encryption 1 MB Flash, 128 KB SRAM (64 KB with parity check) M.2 E-Key connector (PCI-SIG standard) USB Type-C for power UART, SPI, I²C, and SAI interfaces Integrated high-accuracy temperature (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
series wireless SoC options are suited to enable a broad range of applications. The multiprotocol 2.4 GHz radio supports Bluetooth® Low Energy (BLE), Bluetooth Mesh, Thread, Matter, Zigbee®, Amazon Sidewalk, and 2.4 GHz proprietary protocols with up to 4 Mbps data rate. The radio is also capable (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
tiny antenna is perfect for high-density business WiFi installations, smart home gateways, industrial IoT hubs, and wireless broadband systems. Key features: Dual frequencies: 2400-2500 MHz and 5700-5800 MHz (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, receiving, picking and packing, order fulfillment, asset tracking, retail checkout, stockroom operations, and mobile scanning. Depending on the model, connection options include Bluetooth, 2.4G wireless, and USB wired operation for use with compatible PCs, laptops, tablets, POS systems, and mobile (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
order forms. It can connect through Bluetooth, 2.4G wireless USB receiver, or USB wired mode, giving teams flexible setup options across different devices and workstations. The scanner is compatible with (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
, the scanner connects through Bluetooth, 2.4G wireless USB receiver, or USB wired connection. It is compatible with Windows PCs, Mac computers, laptops, POS systems, tablets, Android smartphones, and (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
Cyclops is easy to operate. It measures narrow flues without the need for connector cables, thanks to its wireless Bluetooth communication features. Data logging is simplified with (read more)
Browse Infrared Thermometers Datasheets for LAND -
such as digital signage and multimedia systems. For connected applications, Gigabit Ethernet, wireless LAN, Bluetooth, USB 3.0, and USB 2.0 provide multiple options for network and peripheral integration. Built for Hardware Integration One of Raspberry Pi 4's most (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics
More Information Top
-
fully spec'd 12" PowerBook? - MacRumors Forums
bluetooth wireless USB hub ...
-
Custom Computer Runs Sluggest at Times
USB Device Bluetooth wireless hub with trace filter .
-
CR4 - Thread: The Future of UWB
Wireless hubs , (wired) USB and Bluetooth seem to have most of the market between them, and seem hard to shift.
-
Getting StartED with Netbooks
…over the Web, 110 understanding how data moves, 348–353 Computer Emergency Readiness us-cert.gov/cas web site, 341 Connection Information option, wired networks, 57 connectivity devices, 60–65 Belkin USB hubs , 64 Bluetooth / IrDA adapter, 62 Bluetooth wireless mouse, 61 Verizon MiFi…
-
The Engineering of Mixed Reality Systems
• Laptop computer • GPS processor • Power regulators (12 V, 3.3 V) • Hard disk drive • Bluetooth module • USB hub • USB/RS-232 converter • Wireless video transmitter • Custom microcontroller electronics .
-
Widcomm 1.4.2.21 von Logitech MX900 wie mit Anycom Bluetooth Adapter USB-220 nutzen? - GSM-Forum
Diesen " Bluetooth Wireless Hub " möchte ich aber nur als Ladestation nutzen, und mein Notebook mit einer USB PC-Erweiterung Bluetoothfähig machen.
-
The economics of collaborative production in the spectrum commons
…bear the capital costs of system deployment [57:6].” 17 Lehr provides a simple example for open wireless networks: “In the case of a Bluetooth -enabled headset or MP3 player or a USB -enabled home entertainment hub , it is more likely…
-
Will Apple Bluetooth Wireless Keyboard work on my PC? - MacRumors Forums
Just got the Apple Wireless keyboard and couldn't find a d-link usb adaptor so I bought the microsoft bluetooth mouse instead and thought I would try the bluetooth hub that comes with the mouse as the connection device.
-
can you wirelessly connect with out internet - Techist - All Things Tech
I May be Wrong, but can you not get like a Adapter that will connect to the External hard drive, which would use Bluetooth , so that you can access … way really, except using cables, USB HUB , maybe a Wireless USB HUB ?
-
Sell E-SATA card
Sound card,USB/1394 card,IO/COMBO card,SATA card,Fax Modem card,10/100/1000M LAN card, wireless LAN card,express card,switch,TV card/box,VGA card,I/O card USB modem,USB sound card, Bluetooth ,USB HUB ,internal Card reader,PCIto IDE card,PCI to…
Indicates content that may require registration and/or purchase.