Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8810/LAN8810i can be configured to communicate with an
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: CC-WMX-JN7A-NE Digi Alternative Parts (Cross-Reference): Cross Category: RF and Wireless RF Transceiver Modules and Modems Series: ConnectCore® 6UL Package: Tray Product Status: Active RF Family/Standard: Bluetooth, WiFi Frequency: 528MHz Serial Interfaces:
- Operating Frequency: 528 MHz
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349100-317060562 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 300Mbps Memory Size: 32MB Flash, 128MB RAM Antenna Type: Antenna Not Included, I-PEX Power -
- Output Power: 20 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -20 to 80 C
- Supply Voltage: 3.3 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz, 5GHz Function: Ethernet Interface:
- Operating Frequency: 2,400 to 5,000 MHz
- Data Rate: 100,000 kbps
- Number of Devices in Package: 1 #
- Features: Other
-
Supplier: DigiKey
Description: ESP32-WROVER-B - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board
- Supported System: Wireless Systems
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN8741A/LAN8741Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) as well as system sleep modes for improved power savings. The LAN8741A/LAN8741Ai feature a deterministic loop back delay, assuring
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE-PORT AUTO ETHERNET TRANSC
-
Supplier: Broadcom Inc.
Description: The AFCT-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-LX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing Gigabit Ethernet links between optical networking
- Wavelength: 1,300 nm
- Maximum Optical Output Power: 35.18513939877887 dBm
- Connector Type: LC
- Light Source: Laser Diode
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA¨ UWTC-REC3 receiver lets you monitor and record temperature over an Ethernet network or the Internet without any special software-just your web browser. The receiver is an independent node on the network sending and receiving data in standard TCP/IP packets. It is easily configured
- Features: Transceiver, Wireless
-
Supplier: DigiKey
Description: RF Transceiver, Bridge 2.4GHz ~ 2.4835GHz 802.11 b/g RJ-45 Ethernet 54Mbps
- Data Rate: 54,000 kbps
- Sensitivity: -86 dBm
- Operating Frequency: 2,400 to 2,483.5 MHz
- Supply Voltage: 5 to 36 volts
-
Supplier: Radwell International
Description: WIRELESS, INDUSTRIAL ETHERNET SWITCH, LED, 10/24VDC, 10WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: High power WLAN wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485/RS-422 interface, for 2400 MHz ISM band
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA).
-
Supplier: PHOENIX CONTACT USA
Description: High power WLAN wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485/RS-422 interface and bus foot for use in I/O extension modules, for 2400 MHz ISM band
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (Brazil).
-
Supplier: DigiKey
Description: LTE Transceiver Ethernet
- Data Rate: 0.1 Gbps
- Frequency Band: 700 to 1,900 MHz
- Features: Router, Transceiver, Wireless
-
Supplier: D-Link Systems, Inc.
Description: to meet future demands. The DWL-8710AP is equipped with two radio transceivers. The first is a 2.4 GHz 2×2 IEEE 802.11n interface that supports up to 300 Mbps of network throughput while the second one is a 5 GHz 2×2 IEEE 802.11ac interface, capable of up to 867 Mbps of network throughput.
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Juniper Networks Inc.
Description: models offering either 24 or 48 10/100/1000BASE-T ports, the EX3400 switches also support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering networked telephones, video cameras, wireless LAN access points, and other IP devices. Four front-panel dual-mode (GbE/10GbE)
- Number of Ports: 24 to 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: ODG (Origin Data Global)
Description: XPRESS ETHERNET BRIDGE 900MHZ
- Data Rate: 1,536 kbps
- Sensitivity: -97 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 089065-DP83848CVV Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case /
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3 to 3.6 volts
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: DigiKey
Description: Wireless Ethernet Transceiver
-
Supplier: ACCES I/O Products, Inc.
Description: power adapter. This Ethernet device is an ideal solution for adding portable, easy-to-install, digital I/O to any Ethernet network, even wirelessly. The ETH-DIO-48 is excellent for use in applications sensing inputs such as switch closures, TTL, LVTTL, CMOS logic, and is ideal for
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: BinMaster, Inc.
Description: The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular
- Features: Gateway, Hub, Multiplexer, Transceiver, Wireless, Wireless Local Area Network (WLAN)
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Gigabit Ethernet Transceiver with RGMII support
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) Gigabit Ethernet Transceiver with GMII/MII support
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WIRELESS TRANSCEIVER, ETHERNET / RS-232 / RS-485, FOR 900 MHZ ISM BAND (AMERICA), BIDIRECTIONAL, 24 VDC SUPPLY, IP20, DIN RAIL MOUNT, (2900016). FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Omnitron Systems Technology, Inc.
Description: 802.3at) per RJ-45 port for more demanding PDs such as video conferencing equipment, PTZ (pan-tilt-zoom) cameras and multi-stream 802.11x wireless access points. OmniConverter media converters support Small Form Pluggable (SFP) transceivers. SFP transceivers enable adaptability
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: as IP-phones, surveillance cameras and wireless access points with Power over Ethernet (PoE). OmniConverter media converters are available in two power levels. FPoE/SE models support PoE (IEEE 802.3af) and provide 15.40W of power per RJ-45 port. FPoE+/SE models support PoE+ (IEEE
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are multiport media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Power-over-Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they provide power to one or two Powered Devices (PDs) using standard
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: VIAVI Solutions, Inc.
Description: Extensions for AXIe and PCIe Gen3 backplane data rates, making it the test and measurement industry’s highest-throughput modular chassis. In addition to the AXIe chassis, other AXIe instrument modules are available—the mA-3011 Embedded Host Processor and the mA-6806 Vector Signal Transceiver.
- Port Type: BNC, RJ-45, USB
- Network Protocol: Gigabit Ethernet
- Features: Other, Wireless
- Form Factor: Rack Mount Unit
-
Supplier: D-Link Systems, Inc.
Description: transceivers. PoE Support Five of the eight models in the DGS-1210 series family support Power-over-Ethernet capabilities, simplifying deployments with IP cameras, VoIP phones, wireless access points, and other powered devices. These models include the DGS-1210-10P,
- Number of Ports: 48 #
- Data Rate: 104 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Nordic Semiconductor, a global leader in low power wireless connectivity solutions, today launches its latest IoT prototyping platform, the Nordic Thingy:91 X, for LTE-M, NB-IoT, Wi-Fi SSID locationing, DECT NR , and GNSS applications. The Thingy:91 X simplifies the IoT prototyping (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
Water consumption is outstripping supply. The National Geographic Society says we are consuming eight times more water than we did a century ago[1], a concern that is leading to the ‘water gap’, where renewable water sources can’t keep pace with demand. It’s a problem made worse in times of drought, and affects high-income countries as much as it does l...
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
2.4 GHz and 5 GHz CH1-13 Wi-Fi / LTE-5G coexBoost™ & Wi-Fi U-NII 1-3 bandBoost™ BAWplexer
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Qorvo -
SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802....
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks Solutions, Inc., an innovator of high performance analog semiconductors connecting people, places and things, today announced that it is supporting next generation wireless technologies set forth by Wi-Fi Alliance® and developing advanced connectivity (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks' SKY85774-11 is a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets.
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks' SKY85726-11 is a 3.3V 5 GHz front-end solution for enterprise 802.11ax applications including access points, routers and gateways.
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
The low power solution combining fast OS boot and Fast Wi-Fi link
This is a low power consumption solution for IoT products combined with Ubiquitous AI corporation's fast OS boot solution "QuickBoot" and Murata Wi-Fi module "Type-1PJ" supporting fast Wi-Fi link specification "IEEE802.11ai".
(read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
The world’s smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/heal
(read more)thcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an indus...
Browse Wireless Network Components Datasheets for Murata Electronics
Conduct Research Top
-
QSFP+ iSR4 40GbEthernet QSFP+Transceiver, Interoperable with 10GBase-SR upt to 100 m
than ever. Legacy 1 Gigabit per second (Gbps) Ethernet access. links are being replaced by 10 Gbps links due to the increases in server utilization obtained through Virtualization. Wireless computing needs that rely on applications served from cloud computing and the convergence of storage area
More Information Top
-
Mini AERCam: development of a free-flying nanosatellite inspection robot
In the current prototype configuration, the ISS GPS data is collected at the Mini AERCam control station and transmitted to the free-flyer using a wireless Ethernet transceiver .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10261/07Mar_Sands_PhD.pdf?sequence=1
The wireless Ethernet transceiver allows wireless communication via TCP/IP protocol of xPC data to the host PC located off the platform.
-
Embedded Computer/Communication SubSystem for bridge vibration control
C. AirEZY Wireless Ethernet Transceiver .
-
Iver3
The AUV is equipped with an IEEE 802.11g wireless Ethernet transceiver for a 108 MB/s data path to a transceiver up to 100 m away on the support vehicle or from a removable flash drive (USB).
-
Iver2
The AUV is equipped with an IEEE 802.11g wireless Ethernet transceiver for a 108 MB/s data path to a transceiver up to 100 m away on the support vehicle.
-
Iver 2
The AUV is equipped with an IEEE 802.11G Wireless Ethernet transceiver for a 108 MB/s data path to a transceiver up to 200 m away on the support vehicle.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87835/51619245-MIT.pdf?sequence=2
to a wireless Ethernet transceiver .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17046/54977999-MIT.pdf?sequence=2
Wireless Ethernet Transceiver .
Indicates content that may require registration and/or purchase.